☰
TLE2425CPSR
TLE2425CPSR
Active
Description:  IC VREF GND REF 0.8% 8SO
Manufacturer:  Texas Instruments
Datasheet:   TLE2425CPSR Datasheet
History Price: $1.15650
In Stock: 23000
TLE2425CPSR Specification
Specification
Part No
TLE2425CPSR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Ground Reference (Virtual)
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
20 mA
Tolerance
?.8%
Temperature Coefficient
20ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
100μVrms
Voltage - Input
4V ~ 40V
Current - Supply
-
Current - Cathode
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
TLE2425CPSR PDF Datasheet
TLE2425CPSR Related Parts
TLE2425CD
TLE2425CD
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CDR
TLE2425CDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CLP
TLE2425CLP
Texas Instruments
IC VREF GND REF 0.8% TO92-3
TLE2425CPS
TLE2425CPS
Texas Instruments
IC VREF GND REF 0.8% 8SO
TLE2425ID
TLE2425ID
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDG4
TLE2425IDG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDR
TLE2425IDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDRG4
TLE2425IDRG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425ILP
TLE2425ILP
Texas Instruments
IC VREF GND REF 0.8% TO92-3
TLE2425MD
TLE2425MD
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425MDR
TLE2425MDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425MDRG4
TLE2425MDRG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CPSR Compare Parts
  • TLE2425CPSR vs TLE2426QDRG4Q1
  • TLE2425CPSR vs TLE2426MJGB
  • TLE2425CPSR vs TLE2426MDREP
  • TLE2425CPSR vs TLE2426MDG4
  • TLE2425CPSR vs TLE2426MD
  • TLE2425CPSR vs TLE2426IPG4
  • TLE2425CPSR vs TLE2426IP
  • TLE2425CPSR vs TLE2426ILPR
  • TLE2425CPSR vs TLE2426ILP
  • TLE2425CPSR vs TLE2426IDRG4
  • TLE2425CPSR vs TLE2426IDR
  • TLE2425CPSR vs TLE2426IDG4
  • TLE2425CPSR vs TLE2426ID
  • TLE2425CPSR vs TLE2426CPS
  • TLE2425CPSR vs TLE2426CP
  • TLE2425CPSR vs TLE2426CLPR
  • TLE2425CPSR vs TLE2426CLPE3
  • TLE2425CPSR vs TLE2426CLP
  • TLE2425CPSR vs TLE2426CDRG4
  • TLE2425CPSR vs TLE2426CDR
  • TLE2425CPSR vs TLE2426CDG4
  • TLE2425CPSR vs TLE2426CD
  • TLE2425CPSR vs TLE2425MJGB
  • TLE2425CPSR vs TLE2425MDRG4
  • TLE2425CPSR vs TLE2425MDR
  • TLE2425CPSR vs TLE2425MD
  • TLE2425CPSR vs TLE2425ILP
  • TLE2425CPSR vs TLE2425IDRG4
  • TLE2425CPSR vs TLE2425IDR
  • TLE2425CPSR vs TLE2425IDG4
  • TLE2425CPSR vs TLE2425ID
  • TLE2425CPSR vs TLE2425CPS
  • TLE2425CPSR vs TLE2425CLP
  • TLE2425CPSR vs TLE2425CDR
  • TLE2425CPSR vs TLE2425CD
  • TLE2425CPSR vs TLE2426IPE4
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.