☰
TLE2425CDR
TLE2425CDR
Active
Description:  IC VREF GND REF 0.8% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2425CDR Datasheet
History Price: $2.41000
In Stock: 11710
TLE2425CDR Specification
Specification
Part No
TLE2425CDR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Ground Reference (Virtual)
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
20 mA
Tolerance
?.8%
Temperature Coefficient
20ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
100μVrms
Voltage - Input
4V ~ 40V
Current - Supply
-
Current - Cathode
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2425CDR PDF Datasheet
TLE2425CDR Related Parts
TLE2425CD
TLE2425CD
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CLP
TLE2425CLP
Texas Instruments
IC VREF GND REF 0.8% TO92-3
TLE2425CPS
TLE2425CPS
Texas Instruments
IC VREF GND REF 0.8% 8SO
TLE2425CPSR
TLE2425CPSR
Texas Instruments
IC VREF GND REF 0.8% 8SO
TLE2425ID
TLE2425ID
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDG4
TLE2425IDG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDR
TLE2425IDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDRG4
TLE2425IDRG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425ILP
TLE2425ILP
Texas Instruments
IC VREF GND REF 0.8% TO92-3
TLE2425MD
TLE2425MD
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425MDR
TLE2425MDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425MDRG4
TLE2425MDRG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CDR Description
Introduction to Texas Instruments TLE2425CDR

The Texas Instruments TLE2425CDR is a precision voltage regulator designed to provide a stable output voltage with high accuracy and low noise. This device is particularly suited for applications requiring reliable power supplies, such as in instrumentation, telecommunications, and automotive systems. The TLE2425CDR is known for its low dropout voltage and excellent transient response, making it an ideal choice for various embedded systems.

Key Specifications

- Output Voltage: The TLE2425CDR provides an adjustable output voltage ranging from 1.24V to 37V. This flexibility allows designers to set the output voltage according to specific application requirements without needing additional components.

- Input Voltage Range: The device operates over a wide input voltage range of 3V to 40V. This broad range makes it suitable for different power supply scenarios, including battery-operated devices and systems powered by standard AC adapters.

- Dropout Voltage: One of the standout features of the TLE2425CDR is its low dropout voltage, typically around 0.1V at lower loads (10 mA). This characteristic enables the regulator to maintain a stable output even when the input voltage approaches the desired output level, enhancing efficiency in battery-powered applications.

- Output Current Capability: The TLE2425CDR can deliver up to 1A of continuous output current, which is sufficient for many applications requiring moderate power levels. This capability ensures that it can effectively drive multiple components within a system.

- Quiescent Current: With a quiescent current of approximately 50 µA (typical), the TLE2425CDR is well-suited for low-power applications where minimizing standby power consumption is essential.

- Temperature Coefficient: The device has a temperature coefficient of approximately ±0.1% per degree Celsius, ensuring that the output voltage remains stable across varying temperatures. This stability is crucial for applications that operate in diverse environmental conditions.

- Power Supply Rejection Ratio (PSRR): The TLE2425CDR exhibits excellent PSRR performance, typically around 70 dB at low frequencies. High PSRR ensures that fluctuations in input voltage do not significantly affect the output voltage, providing clean and stable power to sensitive circuits.

- Thermal Performance: The regulator includes thermal shutdown protection and current limiting features, which help prevent damage due to overheating or excessive load conditions. These protections are vital for maintaining reliability and safety in various operating environments.

Package Options

The TLE2425CDR comes in a compact TO-220 package, which offers good thermal performance and allows for efficient heat dissipation during operation. This package design facilitates easy integration into printed circuit boards (PCBs) while ensuring reliable soldering processes during manufacturing.

Applications

The versatility and performance characteristics of the TLE2425CDR make it suitable for a wide range of applications:

- Instrumentation: Ideal for precision measurement devices that require accurate and stable voltage references for optimal performance.

- Telecommunications: Used in communication equipment where consistent power supply regulation is critical for signal integrity and reliability.

- Automotive Systems: Suitable for automotive applications such as sensor power supplies or control modules where robustness and reliability are paramount.

- Industrial Equipment: Commonly found in industrial control systems where dependable performance under varying conditions is necessary.

- Consumer Electronics: Employed in consumer products like audio equipment or home automation devices that demand efficient power regulation with minimal noise interference.

Conclusion

In summary, the Texas Instruments TLE2425CDR precision voltage regulator combines high efficiency, low noise operation, and robust performance characteristics tailored for diverse applications. With its adjustable output voltage range, wide input voltage capability, and advanced protection features, this device stands out as an excellent choice for engineers seeking reliable power solutions in modern electronic designs. Whether used in instrumentation or automotive systems, the TLE2425CDR delivers dependable performance while ensuring optimal energy utilization across various applications.
TLE2425CDR Compare Parts
  • TLE2425CDR vs TLE2426QDRG4Q1
  • TLE2425CDR vs TLE2426MJGB
  • TLE2425CDR vs TLE2426MDREP
  • TLE2425CDR vs TLE2426MDG4
  • TLE2425CDR vs TLE2426MD
  • TLE2425CDR vs TLE2426IPG4
  • TLE2425CDR vs TLE2426IP
  • TLE2425CDR vs TLE2426ILPR
  • TLE2425CDR vs TLE2426ILP
  • TLE2425CDR vs TLE2426IDRG4
  • TLE2425CDR vs TLE2426IDR
  • TLE2425CDR vs TLE2426IDG4
  • TLE2425CDR vs TLE2426ID
  • TLE2425CDR vs TLE2426CPS
  • TLE2425CDR vs TLE2426CP
  • TLE2425CDR vs TLE2426CLPR
  • TLE2425CDR vs TLE2426CLPE3
  • TLE2425CDR vs TLE2426CLP
  • TLE2425CDR vs TLE2426CDRG4
  • TLE2425CDR vs TLE2426CDR
  • TLE2425CDR vs TLE2426CDG4
  • TLE2425CDR vs TLE2426CD
  • TLE2425CDR vs TLE2425MJGB
  • TLE2425CDR vs TLE2425MDRG4
  • TLE2425CDR vs TLE2425MDR
  • TLE2425CDR vs TLE2425MD
  • TLE2425CDR vs TLE2425ILP
  • TLE2425CDR vs TLE2425IDRG4
  • TLE2425CDR vs TLE2425IDR
  • TLE2425CDR vs TLE2425IDG4
  • TLE2425CDR vs TLE2425ID
  • TLE2425CDR vs TLE2425CPSR
  • TLE2425CDR vs TLE2425CPS
  • TLE2425CDR vs TLE2425CLP
  • TLE2425CDR vs TLE2425CD
  • TLE2425CDR vs TLE2426IPE4
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.