☰
TLE2426CLP
TLE2426CLP
Active
Description:  IC VREF GND REF ADJ 1% TO92-3
Manufacturer:  Texas Instruments
Datasheet:   TLE2426CLP Datasheet
History Price: $2.79000
In Stock: 36320
TLE2426CLP Specification
Specification
Part No
TLE2426CLP
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Ground Reference (Virtual)
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
20 V
Current - Output
20 mA
Tolerance
?%
Temperature Coefficient
35ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
120μVrms
Voltage - Input
4V ~ 40V
Current - Supply
400μA
Current - Cathode
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
TLE2426CLP Related Parts
TLE2425CD
TLE2425CD
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CDR
TLE2425CDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CLP
TLE2425CLP
Texas Instruments
IC VREF GND REF 0.8% TO92-3
TLE2425CPS
TLE2425CPS
Texas Instruments
IC VREF GND REF 0.8% 8SO
TLE2425CPSR
TLE2425CPSR
Texas Instruments
IC VREF GND REF 0.8% 8SO
TLE2425ID
TLE2425ID
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDG4
TLE2425IDG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDR
TLE2425IDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDRG4
TLE2425IDRG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425ILP
TLE2425ILP
Texas Instruments
IC VREF GND REF 0.8% TO92-3
TLE2425MD
TLE2425MD
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425MDR
TLE2425MDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2426CLP Description
The Texas Instruments TLE2426CLP is a precision voltage regulator designed to provide a stable output voltage with low dropout characteristics. This device is particularly useful in applications where a reliable and accurate voltage supply is required, such as in battery-powered devices, instrumentation, and various electronic circuits. The TLE2426 is known for its low noise, high power supply rejection ratio (PSRR), and thermal stability, making it an excellent choice for sensitive applications.

## Overview

The TLE2426CLP is a low-dropout linear voltage regulator that can deliver a regulated output voltage while maintaining a low input-output voltage differential. It is designed to operate with a wide input voltage range and can provide a fixed output voltage or an adjustable output voltage depending on the configuration. The device is available in a compact package, making it suitable for space-constrained applications.

## Key Features

1. Low Dropout Voltage: The TLE2426 features a low dropout voltage, typically around 0.1V at light loads and up to 0.5V at full load, allowing it to maintain regulation even with minimal headroom.
2. Wide Input Voltage Range: The device can accept input voltages from 4V to 36V, providing flexibility for various power supply configurations.
3. Adjustable Output Voltage: The TLE2426 can be configured to provide a fixed output voltage (e.g., 5V, 12V) or an adjustable output voltage from 1.24V to 30V using external resistors.
4. High Power Supply Rejection Ratio (PSRR): The PSRR is typically 70 dB, ensuring that variations in the input voltage do not significantly affect the output voltage.
5. Low Noise: The device is designed to minimize output noise, making it suitable for powering sensitive analog circuits.
6. Thermal Protection: The TLE2426 includes thermal shutdown protection to prevent damage due to overheating.
7. Compact Package: The device is available in a small surface-mount package, which is ideal for modern electronic designs.

## Electrical Specifications

Here are the key electrical specifications for the TLE2426CLP:

- Input Voltage (VIN): 4V to 36V
- Output Voltage (VOUT): Fixed or adjustable (1.24V to 30V)
- Dropout Voltage (VDROPOUT): Typically 0.1V at light load, up to 0.5V at full load
- Output Current (IOUT): Up to 1A
- Quiescent Current (IQ): Typically 50 µA
- Power Supply Rejection Ratio (PSRR): 70 dB (typical)
- Temperature Range: -40°C to +125°C
- Thermal Resistance (Junction to Ambient): 50°C/W (typical)
- Output Noise Voltage: 100 µVRMS (typical, 10Hz to 100kHz)

## Package Information

The TLE2426CLP is available in a compact surface-mount package, which is suitable for various PCB layouts. The package dimensions are as follows:

- Package Type: CLP (Chip-on-Lead Package)
- Number of Pins: 5
- Dimensions: 3.0mm x 3.0mm x 1.0mm (length x width x height)

## Applications

The TLE2426CLP is suitable for a wide range of applications, including:

- Battery-Powered Devices: Ideal for applications requiring low quiescent current and low dropout voltage.
- Instrumentation: Used in precision measurement systems where stable voltage is critical.
- Signal Conditioning: Suitable for powering analog circuits and sensors.
- Consumer Electronics: Can be used in various consumer devices requiring regulated voltage.
- Industrial Automation: Useful in control systems and industrial sensors.

## Conclusion

The Texas Instruments TLE2426CLP is a versatile and efficient voltage regulator that provides reliable performance in a compact package. Its low dropout voltage, wide input voltage range, and adjustable output make it an excellent choice for engineers and designers looking to implement stable power solutions in their applications. For more detailed information, including application circuits and design resources, refer to the official Texas Instruments datasheet for the TLE2426CLP.
TLE2426CLP Compare Parts
  • TLE2426CLP vs TLE2426QDRG4Q1
  • TLE2426CLP vs TLE2426MJGB
  • TLE2426CLP vs TLE2426MDREP
  • TLE2426CLP vs TLE2426MDG4
  • TLE2426CLP vs TLE2426MD
  • TLE2426CLP vs TLE2426IPG4
  • TLE2426CLP vs TLE2426IP
  • TLE2426CLP vs TLE2426ILPR
  • TLE2426CLP vs TLE2426ILP
  • TLE2426CLP vs TLE2426IDRG4
  • TLE2426CLP vs TLE2426IDR
  • TLE2426CLP vs TLE2426IDG4
  • TLE2426CLP vs TLE2426ID
  • TLE2426CLP vs TLE2426CPS
  • TLE2426CLP vs TLE2426CP
  • TLE2426CLP vs TLE2426CLPR
  • TLE2426CLP vs TLE2426CLPE3
  • TLE2426CLP vs TLE2426CDRG4
  • TLE2426CLP vs TLE2426CDR
  • TLE2426CLP vs TLE2426CDG4
  • TLE2426CLP vs TLE2426CD
  • TLE2426CLP vs TLE2425MJGB
  • TLE2426CLP vs TLE2425MDRG4
  • TLE2426CLP vs TLE2425MDR
  • TLE2426CLP vs TLE2425MD
  • TLE2426CLP vs TLE2425ILP
  • TLE2426CLP vs TLE2425IDRG4
  • TLE2426CLP vs TLE2425IDR
  • TLE2426CLP vs TLE2425IDG4
  • TLE2426CLP vs TLE2425ID
  • TLE2426CLP vs TLE2425CPSR
  • TLE2426CLP vs TLE2425CPS
  • TLE2426CLP vs TLE2425CLP
  • TLE2426CLP vs TLE2425CDR
  • TLE2426CLP vs TLE2425CD
  • TLE2426CLP vs TLE2426IPE4
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.