☰
TLE2426CDR
TLE2426CDR
Active
Description:  IC VREF GND REF ADJ 1% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2426CDR Datasheet
History Price: $2.20000
In Stock: 27440
TLE2426CDR Specification
Specification
Part No
TLE2426CDR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Ground Reference (Virtual)
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
20 V
Current - Output
20 mA
Tolerance
?%
Temperature Coefficient
35ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
120μVrms
Voltage - Input
4V ~ 40V
Current - Supply
400μA
Current - Cathode
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2426CDR Related Parts
TLE2425CD
TLE2425CD
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CDR
TLE2425CDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CLP
TLE2425CLP
Texas Instruments
IC VREF GND REF 0.8% TO92-3
TLE2425CPS
TLE2425CPS
Texas Instruments
IC VREF GND REF 0.8% 8SO
TLE2425CPSR
TLE2425CPSR
Texas Instruments
IC VREF GND REF 0.8% 8SO
TLE2425ID
TLE2425ID
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDG4
TLE2425IDG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDR
TLE2425IDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDRG4
TLE2425IDRG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425ILP
TLE2425ILP
Texas Instruments
IC VREF GND REF 0.8% TO92-3
TLE2425MD
TLE2425MD
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425MDR
TLE2425MDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2426CDR Description
Overview of Texas Instruments TLE2426CDR

The Texas Instruments TLE2426CDR is a precision voltage regulator designed to provide a stable output voltage with low dropout characteristics. This device is particularly useful in applications requiring a reliable power supply with minimal voltage variation, making it ideal for battery-powered devices, instrumentation, and other sensitive electronic applications. The TLE2426CDR is known for its high accuracy, low noise, and excellent transient response.

Key Specifications

- Output Voltage: Adjustable from 1.24V to 37V
- Input Voltage Range: 3V to 40V
- Output Current: Up to 1A
- Dropout Voltage: 0.1V (typical at 100 mA load)
- Line Regulation: 0.01% (typical)
- Load Regulation: 0.1% (typical)
- Quiescent Current: 1.5 mA (typical)
- Temperature Range: -40°C to +125°C
- Package Type: SOIC (Small Outline Integrated Circuit) with 8 pins
- Power Supply Rejection Ratio (PSRR): 70 dB (typical)

Functional Features

The TLE2426CDR incorporates several functional features that enhance its performance and usability:

- Adjustable Output Voltage: The output voltage can be easily adjusted using external resistors, allowing for flexibility in various applications.
- Low Dropout Operation: The low dropout voltage enables the regulator to maintain a stable output even when the input voltage is close to the output voltage, which is particularly beneficial in battery-operated devices.
- High PSRR: The high power supply rejection ratio ensures that the output voltage remains stable despite variations in the input voltage, which is crucial for sensitive applications.
- Thermal Protection: The device includes thermal shutdown protection, which prevents damage due to overheating by shutting down the regulator when the junction temperature exceeds safe limits.

Applications

The TLE2426CDR is suitable for a variety of applications, including:

- Battery-Powered Devices: Ideal for providing a stable voltage supply in portable electronics, ensuring long battery life and consistent performance.
- Instrumentation: Used in measurement and control systems where precision voltage regulation is critical for accurate readings.
- Signal Conditioning: Suitable for amplifying and conditioning signals in various electronic circuits, ensuring minimal noise and distortion.

Performance Characteristics

- Load and Line Regulation: The TLE2426CDR exhibits excellent load and line regulation, ensuring that the output voltage remains stable under varying load conditions and input voltage fluctuations.
- Transient Response: The device provides a fast transient response, making it capable of handling sudden changes in load without significant voltage dips or overshoots.
- Thermal Performance: With its robust thermal management features, the TLE2426CDR can operate efficiently in high-temperature environments, ensuring reliable performance in demanding applications.

Design Considerations

When designing with the TLE2426CDR, several considerations should be taken into account:

- Input and Output Capacitors: Selecting appropriate input and output capacitors is crucial for maintaining stability and performance. Low ESR (Equivalent Series Resistance) capacitors are recommended to ensure optimal transient response.
- PCB Layout: A well-designed PCB layout is essential to minimize noise and ensure stable operation. Keeping the feedback loop short and using ground planes can enhance performance.
- Thermal Management: Adequate thermal management is necessary to prevent overheating. Designers should consider the thermal resistance of the package and the ambient temperature when calculating the maximum output current.

Conclusion

The Texas Instruments TLE2426CDR is a versatile and efficient voltage regulator that meets the demands of various applications requiring precision and reliability. With its robust specifications, integrated features, and reliable performance, it is an excellent choice for designers looking to implement a compact and efficient power supply solution. Whether in battery-powered devices, instrumentation, or signal conditioning applications, the TLE2426CDR provides the performance and stability needed for modern electronic designs.
TLE2426CDR Compare Parts
  • TLE2426CDR vs TLE2426QDRG4Q1
  • TLE2426CDR vs TLE2426MJGB
  • TLE2426CDR vs TLE2426MDREP
  • TLE2426CDR vs TLE2426MDG4
  • TLE2426CDR vs TLE2426MD
  • TLE2426CDR vs TLE2426IPG4
  • TLE2426CDR vs TLE2426IP
  • TLE2426CDR vs TLE2426ILPR
  • TLE2426CDR vs TLE2426ILP
  • TLE2426CDR vs TLE2426IDRG4
  • TLE2426CDR vs TLE2426IDR
  • TLE2426CDR vs TLE2426IDG4
  • TLE2426CDR vs TLE2426ID
  • TLE2426CDR vs TLE2426CPS
  • TLE2426CDR vs TLE2426CP
  • TLE2426CDR vs TLE2426CLPR
  • TLE2426CDR vs TLE2426CLPE3
  • TLE2426CDR vs TLE2426CLP
  • TLE2426CDR vs TLE2426CDRG4
  • TLE2426CDR vs TLE2426CDG4
  • TLE2426CDR vs TLE2426CD
  • TLE2426CDR vs TLE2425MJGB
  • TLE2426CDR vs TLE2425MDRG4
  • TLE2426CDR vs TLE2425MDR
  • TLE2426CDR vs TLE2425MD
  • TLE2426CDR vs TLE2425ILP
  • TLE2426CDR vs TLE2425IDRG4
  • TLE2426CDR vs TLE2425IDR
  • TLE2426CDR vs TLE2425IDG4
  • TLE2426CDR vs TLE2425ID
  • TLE2426CDR vs TLE2425CPSR
  • TLE2426CDR vs TLE2425CPS
  • TLE2426CDR vs TLE2425CLP
  • TLE2426CDR vs TLE2425CDR
  • TLE2426CDR vs TLE2425CD
  • TLE2426CDR vs TLE2426IPE4
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.