TL084CPW
TL084CPW
Last Time Buy
Description:  IC OPAMP JFET 4 CIRCUIT 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TL084CPW Datasheet
History Price: $1.16000
In Stock: 49500
TL084CPW Specification
Specification
Part No
TL084CPW
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
TL084CPW Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL084CPW Description
The Texas Instruments TL084CPW is a high-performance operational amplifier designed for a wide range of analog applications. It is part of the TL08x series, known for its low noise and high-speed capabilities. This particular model, TL084CPW, is a quad operational amplifier, meaning it contains four independent, high-gain, internally frequency-compensated op-amps in a single package.

## Key Features:

1. Low Noise:
- Input Noise Voltage Density: 12 nV/√Hz at 1 kHz, contributing to low noise performance suitable for precision applications.

2. High Slew Rate:
- Slew Rate: 13 V/µs, allowing the op-amp to respond quickly to changes in the input signal, which is crucial for fast signal processing.

3. High Gain-Bandwidth Product:
- Gain-Bandwidth Product (GBP): 3 MHz, which determines the frequency at which the gain drops to 1. This characteristic allows the op-amp to handle a wide range of frequencies effectively.

4. Low Total Harmonic Distortion (THD):
- Total Harmonic Distortion: 0.003% typically, ensuring minimal signal distortion for high-fidelity audio applications.

5. Low Input Offset Voltage:
- Input Offset Voltage: ±3 mV max, which reduces errors in precision measurements and signal processing.

6. Wide Common-Mode Range:
- Common-Mode Input Voltage Range: Includes the positive and negative supply voltages, enabling the op-amp to operate with a wide range of input voltages.

7. Low Input Bias Current:
- Input Bias Current: 20 pA typically, reducing the impact of bias currents on the performance of high-impedance signal sources.

## Electrical Specifications:

1. Supply Voltage:
- Dual Supply Voltage: ±3 V to ±18 V
- Single Supply Voltage: 6 V to 36 V

2. Output Drive Capability:
- Output Current: ±30 mA, sufficient to drive a variety of loads.
- Output Voltage Swing: ±12 V typical with ±15 V supply, allowing for a large dynamic range.

3. Power Supply Rejection Ratio (PSRR):
- PSRR: 100 dB typical, ensuring stable performance despite variations in the supply voltage.

4. Common-Mode Rejection Ratio (CMRR):
- CMRR: 100 dB typical, maintaining high accuracy and stability of the op-amp%27s output relative to its input.

## Package Information:

- Package Type: SOIC-14 (Small Outline Integrated Circuit)
- Package Dimensions: 10.3 mm x 7.5 mm x 1.75 mm (L x W x H)
- Pin Count: 14 pins
- Thermal Resistance (Junction to Ambient): 110°C/W, which influences the heat dissipation capabilities.

## Applications:

The TL084CPW is suitable for various applications including:

- Audio Pre-Amplifiers: Due to its low noise and high gain capabilities, it is ideal for audio signal amplification and processing.
- Active Filters: Used in designing active filter circuits where precision and performance are critical.
- Instrumentation Amplifiers: Effective in applications requiring high input impedance and low offset voltage.
- Signal Conditioning: Useful in applications involving sensor signal processing and analog signal conditioning.
- Voltage Followers: Its high input impedance and low output impedance make it suitable for buffer applications.

## Conclusion:

The Texas Instruments TL084CPW is a versatile and high-performance operational amplifier suitable for a broad range of analog applications. Its combination of low noise, high slew rate, and wide bandwidth makes it an excellent choice for precision signal processing tasks in both industrial and consumer electronics. The quad configuration allows for multiple channels in a compact package, enhancing the flexibility of design and implementation in various circuits.
TL084CPW Compare Parts
  • TL084CPW vs TL092CPS
  • TL084CPW vs TL088CD
  • TL084CPW vs TL087IP
  • TL084CPW vs TL084QDRG4
  • TL084CPW vs TL084QDR
  • TL084CPW vs TL084QDG4
  • TL084CPW vs TL084QD
  • TL084CPW vs TL084IYDT
  • TL084CPW vs TL084IPT
  • TL084CPW vs TL084ING4
  • TL084CPW vs TL084IN
  • TL084CPW vs TL084IN
  • TL084CPW vs TL084IDT
  • TL084CPW vs TL084IDRG4
  • TL084CPW vs TL084IDRE4
  • TL084CPW vs TL084IDR
  • TL084CPW vs TL084ID
  • TL084CPW vs TL084ID
  • TL084CPW vs TL084HIPWR
  • TL084CPW vs TL084HIDR
  • TL084CPW vs TL084CPWR
  • TL084CPW vs TL084CPT
  • TL084CPW vs TL084CNSR
  • TL084CPW vs TL084CNS
  • TL084CPW vs TL084CNG4
  • TL084CPW vs TL084CN
  • TL084CPW vs TL084CN
  • TL084CPW vs TL084CDT
  • TL084CPW vs TL084CDRG4
  • TL084CPW vs TL084CDRE4
  • TL084CPW vs TL084CDR
  • TL084CPW vs TL084CDG4
  • TL084CPW vs TL084CDE4
  • TL084CPW vs TL084CD
  • TL084CPW vs TL084CD
  • TL084CPW vs TL084BMDT
  • TL084CPW vs TL084BMD
  • TL084CPW vs TL084BIYDT
  • TL084CPW vs TL084BIPT
  • TL084CPW vs TL084BIN
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!