Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TL084CPW
TL084CPW
Last Time Buy
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 4 CIRCUIT 14TSSOP
Manufacturer:
Texas Instruments
Datasheet:
TL084CPW Datasheet
History Price: $1.16000
In Stock: 49500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TL084CPW vs TL084ID
Part No
TL084CPW
TL084ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Last Time Buy
Last Time Buy
Amplifier Type
J-FET
J-FET
Number of Circuits
4
4
Output Type
-
-
Slew Rate
13V/μs
13V/μs
Gain Bandwidth Product
3 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
30 pA
Voltage - Input Offset
3 mV
3 mV
Current - Supply
1.4mA (x4 Channels)
1.4mA (x4 Channels)
Current - Output / Channel
10 mA
10 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-TSSOP
14-SOIC