TL031CD
TL031CD
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL031CD Datasheet
History Price: $1.24000
In Stock: 7200
TL031CD Specification
Specification
Part No
TL031CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
5.1V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
2 pA
Voltage - Input Offset
500 μV
Current - Supply
217μA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL031CD Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IP
TL031IP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031CD Description
Texas Instruments TL031CD Overview

The Texas Instruments TL031CD is a high-performance operational amplifier (op-amp) designed for precision analog applications. It offers low noise, low distortion, and high-speed operation, making it ideal for use in audio, instrumentation, signal conditioning, and other precision applications. The TL031CD is part of the TL03x family of op-amps, and it provides a cost-effective solution for applications requiring accurate signal amplification and processing.

Key Specifications:

* Type: Operational Amplifier
* Number of Amplifiers: 1
* Package Type: 8-Pin DIP (Dual in-line Package)
* Input Offset Voltage: 5mV (max)
* Bandwidth (GBW): 4 MHz (typical)
* Slew Rate: 0.3 V/μs (typical)
* Power Supply Range: ±3V to ±18V
* Output Swing: ±12V (max) with ±15V supply
* Input Impedance: 2MΩ (typical)
* Output Impedance: 75Ω (typical)
* Quiescent Current: 3mA (typical)
* Supply Current: 3mA (typical)
* Low Noise: 10nV/√Hz at 1kHz (typical)
* Operating Temperature Range: -40°C to +85°C
* Rail-to-Rail Output: No

Features:

1. Low Input Offset Voltage: The TL031CD features a maximum input offset voltage of 5mV, which ensures minimal deviation in the input signal, even at low voltage levels. This feature is critical for precision signal processing in applications where small voltage differences need to be amplified accurately.

2. Wide Bandwidth: With a typical bandwidth of 4 MHz, the TL031CD can handle a wide range of frequencies, making it suitable for high-frequency applications such as audio signal processing, data acquisition, and instrumentation. Its high bandwidth ensures that the amplifier can accurately amplify high-speed signals without introducing significant distortion.

3. Low Slew Rate: The slew rate of 0.3 V/μs ensures that the TL031CD can handle rapid changes in the input signal without introducing significant distortion. This is especially important in high-speed circuits where the op-amp needs to respond quickly to changes in the input signal, such as in signal conditioning and audio amplification.

4. High Input Impedance: The op-amp features a high input impedance of 2MΩ, which helps to minimize the load on the signal source, making it ideal for use in high-impedance applications such as sensor interfacing and voltage followers.

5. Low Noise Performance: With a typical noise density of 10nV/√Hz at 1kHz, the TL031CD offers low noise operation, making it ideal for audio circuits, measurement systems, and other sensitive applications where noise can degrade the performance of the system.

6. Wide Power Supply Range: The TL031CD operates with a wide power supply range of ±3V to ±18V, allowing it to be used in various systems with different power supply configurations. This flexibility makes the op-amp suitable for both low and high-voltage applications.

7. Single Amplifier Design: The TL031CD is a single amplifier design, offering flexibility for use in systems that require only one op-amp, such as differential amplifiers, signal filters, and voltage comparators.

8. Rail-to-Rail Output: The TL031CD does not support rail-to-rail output but can still provide high output swing of ±12V with a ±15V supply. This is useful for driving moderate loads without requiring additional amplification stages.

9. Low Power Consumption: The op-amp operates with a low quiescent current of 3mA, making it energy efficient and suitable for portable and battery-powered applications, such as wearables, IoT devices, and low-power measurement systems.

10. Extended Temperature Range: The TL031CD operates over a wide temperature range of -40°C to +85°C, making it suitable for use in both commercial and industrial environments, where temperature fluctuations are common.

Applications:

1. Audio Systems: The TL031CD is ideal for audio signal amplification in high-fidelity (Hi-Fi) audio equipment, including preamplifiers, equalizers, and mixing consoles. Its low noise performance ensures clean and undistorted audio amplification, critical for high-quality audio reproduction.

2. Signal Conditioning: The TL031CD can be used for signal conditioning in industrial and scientific applications, where it is necessary to amplify low-level signals from sensors, transducers, or other measurement devices. The low input offset voltage and high input impedance make it ideal for such tasks.

3. Data Acquisition Systems: In data acquisition systems, the TL031CD is used to amplify signals from sensors or transducers for subsequent digital conversion. Its low noise and high input impedance make it suitable for systems requiring accurate and low-distortion signal amplification.

4. Measurement Equipment: The TL031CD is often used in measurement equipment such as oscilloscopes, signal analyzers, and multimeters to ensure that signals are accurately amplified without distortion, ensuring precise measurements.

5. Instrumentation: The op-amp is useful in instrumentation amplifiers, voltage followers, and other analog circuits where precise signal amplification and minimal distortion are essential. Its low offset voltage and low noise performance make it suitable for precision instrumentation systems.

6. Filter Circuits: The TL031CD can be used in active filter circuits such as low-pass, high-pass, band-pass, and band-stop filters. Its wide bandwidth and low noise make it ideal for audio and RF filter applications.

7. Comparator Circuits: The op-amp can be configured as a voltage comparator in applications requiring detection of voltage thresholds. Its fast response time and low power consumption make it suitable for use in battery-powered comparator circuits.

8. Industrial Control Systems: The TL031CD is commonly used in industrial control systems for amplifying sensor signals, feedback loops, and process control signals, where accurate and stable amplification is critical for system performance.

Pin Configuration:

The Texas Instruments TL031CD comes in an 8-pin DIP package, with the following key pins:

* Pin 1: Offset Null (for adjusting offset voltage)
* Pin 2: Inverting Input (input for inverting configuration)
* Pin 3: Non-inverting Input (input for non-inverting configuration)
* Pin 4: V- (negative power supply connection)
* Pin 5: Offset Null (for adjusting offset voltage)
* Pin 6: Output (amplified output signal)
* Pin 7: V+ (positive power supply connection)
* Pin 8: NC (No connection)

Conclusion:

The Texas Instruments TL031CD is a high-performance, low-noise operational amplifier that offers a wide range of features including low input offset voltage, high input impedance, low power consumption, and high bandwidth. These features make it ideal for precision analog applications such as audio amplification, signal conditioning, data acquisition, and instrumentation. Its versatility, low noise, and wide supply voltage range make it an excellent choice for both commercial and industrial systems requiring accurate and reliable signal amplification.
TL031CD Compare Parts
  • TL031CD vs TL092CPS
  • TL031CD vs TL088CD
  • TL031CD vs TL087IP
  • TL031CD vs TL084QDRG4
  • TL031CD vs TL084QDR
  • TL031CD vs TL084QDG4
  • TL031CD vs TL084QD
  • TL031CD vs TL084IYDT
  • TL031CD vs TL084IPT
  • TL031CD vs TL084ING4
  • TL031CD vs TL084IN
  • TL031CD vs TL084IN
  • TL031CD vs TL084IDT
  • TL031CD vs TL084IDRG4
  • TL031CD vs TL084IDRE4
  • TL031CD vs TL084IDR
  • TL031CD vs TL084ID
  • TL031CD vs TL084ID
  • TL031CD vs TL084HIPWR
  • TL031CD vs TL084HIDR
  • TL031CD vs TL084CPWR
  • TL031CD vs TL084CPW
  • TL031CD vs TL084CPT
  • TL031CD vs TL084CNSR
  • TL031CD vs TL084CNS
  • TL031CD vs TL084CNG4
  • TL031CD vs TL084CN
  • TL031CD vs TL084CN
  • TL031CD vs TL084CDT
  • TL031CD vs TL084CDRG4
  • TL031CD vs TL084CDRE4
  • TL031CD vs TL084CDR
  • TL031CD vs TL084CDG4
  • TL031CD vs TL084CDE4
  • TL031CD vs TL084CD
  • TL031CD vs TL084CD
  • TL031CD vs TL084BMDT
  • TL031CD vs TL084BMD
  • TL031CD vs TL084BIYDT
  • TL031CD vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…