TL031IP
TL031IP
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TL031IP Datasheet
History Price: $0.77000
In Stock: 12700
TL031IP Specification
Specification
Part No
TL031IP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
5.1V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
2 pA
Voltage - Input Offset
500 μV
Current - Supply
217μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TL031IP Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IP Compare Parts
  • TL031IP vs TL092CPS
  • TL031IP vs TL088CD
  • TL031IP vs TL087IP
  • TL031IP vs TL084QDRG4
  • TL031IP vs TL084QDR
  • TL031IP vs TL084QDG4
  • TL031IP vs TL084QD
  • TL031IP vs TL084IYDT
  • TL031IP vs TL084IPT
  • TL031IP vs TL084ING4
  • TL031IP vs TL084IN
  • TL031IP vs TL084IN
  • TL031IP vs TL084IDT
  • TL031IP vs TL084IDRG4
  • TL031IP vs TL084IDRE4
  • TL031IP vs TL084IDR
  • TL031IP vs TL084ID
  • TL031IP vs TL084ID
  • TL031IP vs TL084HIPWR
  • TL031IP vs TL084HIDR
  • TL031IP vs TL084CPWR
  • TL031IP vs TL084CPW
  • TL031IP vs TL084CPT
  • TL031IP vs TL084CNSR
  • TL031IP vs TL084CNS
  • TL031IP vs TL084CNG4
  • TL031IP vs TL084CN
  • TL031IP vs TL084CN
  • TL031IP vs TL084CDT
  • TL031IP vs TL084CDRG4
  • TL031IP vs TL084CDRE4
  • TL031IP vs TL084CDR
  • TL031IP vs TL084CDG4
  • TL031IP vs TL084CDE4
  • TL031IP vs TL084CD
  • TL031IP vs TL084CD
  • TL031IP vs TL084BMDT
  • TL031IP vs TL084BMD
  • TL031IP vs TL084BIYDT
  • TL031IP vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…