TL031IP
TL031IP
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TL031IP Datasheet
History Price: $0.77000
In Stock: 12700
TL031IP vs TL084QDG4
Part No
Series
-
Automotive, AEC-Q100
Packaging
Tube
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
J-FET
J-FET
Number of Circuits
1
4
Output Type
-
-
Slew Rate
5.1V/μs
13V/μs
Gain Bandwidth Product
1.1 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
30 pA
Voltage - Input Offset
500 μV
3 mV
Current - Supply
217μA
1.4mA (x4 Channels)
Current - Output / Channel
-
10 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC