☰
THVD1429DR
THVD1429DR
Active
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   THVD1429DR Datasheet
History Price: $3.71000
In Stock: 44870
THVD1429DR Specification
Specification
Part No
THVD1429DR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
30 mV
Data Rate
20Mbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
THVD1429DR Related Parts
THVD1400DR
THVD1400DR
Texas Instruments
3.3-V TO 5-V RS-485 TRANSCEIVER
THVD1406DR
THVD1406DR
Texas Instruments
3.3-V TO 5-V 500-KBPS HALF-DUPLE
THVD1410D
THVD1410D
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1410DGK
THVD1410DGK
Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSSOP
THVD1410DGKR
THVD1410DGKR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSSOP
THVD1410DR
THVD1410DR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1419DR
THVD1419DR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1419DT
THVD1419DT
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1420DR
THVD1420DR
Texas Instruments
3.3-V TO 5-V RS-485 TRANSCEIVER
THVD1424RGTR
THVD1424RGTR
Texas Instruments
RS-485 TRANSCEIVER WITH SLEW RAT
THVD1426DR
THVD1426DR
Texas Instruments
3.3-V TO 5-V 12-MBPS HALF-DUPLEX
THVD1428DR
THVD1428DR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1429DR Description
The Texas Instruments THVD1429DR is a robust, high-speed, and low-power transceiver designed for the RS-485 and RS-422 communication standards. It is particularly well-suited for industrial applications, automation systems, and other environments where reliable data transmission over long distances is required. The THVD1429DR is part of the THVD14xx family of devices, which are known for their enhanced features and performance.

## Overview

The THVD1429DR is designed to facilitate differential signaling, which helps to minimize noise and improve signal integrity over long cable runs. It supports data rates up to 20 Mbps, making it suitable for high-speed communication applications. The device operates over a wide voltage range and is designed to withstand harsh environmental conditions, making it ideal for industrial settings.

## Key Features

1. High-Speed Data Transmission:
- Supports data rates up to 20 Mbps, enabling fast communication in demanding applications.

2. Wide Supply Voltage Range:
- Operates from a supply voltage of 3.0 V to 5.5 V, providing flexibility for various system designs.

3. Low Power Consumption:
- Features low quiescent current, which is beneficial for battery-powered applications.
- Supports a low-power sleep mode to further reduce power consumption when the device is not in use.

4. Enhanced ESD Protection:
- Integrated ESD protection up to ±15 kV for contact discharge and ±30 kV for air discharge, ensuring reliability in harsh environments.

5. Fail-Safe Features:
- Built-in fail-safe mechanisms ensure that the receiver outputs a known state (high or low) in the event of a bus fault or when the bus is idle.

6. Thermal Shutdown Protection:
- The device includes thermal shutdown features to protect against overheating, enhancing reliability and longevity.

7. Wide Operating Temperature Range:
- Designed to operate in temperatures ranging from -40°C to +125°C, making it suitable for industrial applications.

8. Multiple Transceiver Configuration:
- Supports multi-point communication, allowing multiple devices to be connected on the same bus.

## Specifications

- Supply Voltage (VCC): 3.0 V to 5.5 V
- Data Rate: Up to 20 Mbps
- Input Voltage Range: -7 V to +12 V (for common-mode voltage)
- Receiver Input Resistance: 12 kΩ (typical)
- Operating Temperature Range: -40°C to +125°C
- ESD Protection: ±15 kV (contact), ±30 kV (air)
- Package Type: TSSOP (16-pin)
- Dimensions: 4.4 mm x 5.0 mm
- Weight: Approximately 0.5 g

## Applications

The THVD1429DR is suitable for a variety of applications, including:

- Industrial automation and control systems
- Motor control and drives
- Building automation
- Data acquisition systems
- Remote sensor networks
- Point-of-sale (POS) systems

## Conclusion

The Texas Instruments THVD1429DR is a versatile and reliable RS-485/RS-422 transceiver that offers high-speed data transmission, low power consumption, and robust protection features. Its wide supply voltage range and operating temperature make it an excellent choice for industrial applications where reliability and performance are critical. For more detailed information, including application notes, design resources, and evaluation modules, refer to the official Texas Instruments documentation.
THVD1429DR Compare Parts
  • THVD1429DR vs THVD8000DDFR
  • THVD1429DR vs THVD2450DRBR
  • THVD1429DR vs THVD2450DR
  • THVD1429DR vs THVD2450DGKR
  • THVD1429DR vs THVD2410DRBR
  • THVD1429DR vs THVD2410DR
  • THVD1429DR vs THVD2410DGKR
  • THVD1429DR vs THVD1552DR
  • THVD1429DR vs THVD1552DGSR
  • THVD1429DR vs THVD1552DGS
  • THVD1429DR vs THVD1552D
  • THVD1429DR vs THVD1551DGKR
  • THVD1429DR vs THVD1551DGK
  • THVD1429DR vs THVD1550DR
  • THVD1429DR vs THVD1550DGKR
  • THVD1429DR vs THVD1550DGK
  • THVD1429DR vs THVD1550D
  • THVD1429DR vs THVD1520DR
  • THVD1429DR vs THVD1512DGSR
  • THVD1429DR vs THVD1512DGS
  • THVD1429DR vs THVD1510DR
  • THVD1429DR vs THVD1510DGKR
  • THVD1429DR vs THVD1510DGK
  • THVD1429DR vs THVD1510D
  • THVD1429DR vs THVD1505DR
  • THVD1429DR vs THVD1500DR
  • THVD1429DR vs THVD1500D
  • THVD1429DR vs THVD1452DR
  • THVD1429DR vs THVD1452DGSR
  • THVD1429DR vs THVD1452DGS
  • THVD1429DR vs THVD1452D
  • THVD1429DR vs THVD1451DRBT
  • THVD1429DR vs THVD1451DRBR
  • THVD1429DR vs THVD1451DR
  • THVD1429DR vs THVD1451D
  • THVD1429DR vs THVD1450DRBT
  • THVD1429DR vs THVD1450DRBR
  • THVD1429DR vs THVD1450DR
  • THVD1429DR vs THVD1450DGKR
  • THVD1429DR vs THVD1450DGK
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much