☰
THVD1428DR
THVD1428DR
Active
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   THVD1428DR Datasheet
History Price: $1.73250
In Stock: 19105
THVD1428DR Specification
Specification
Part No
THVD1428DR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
30 mV
Data Rate
20Mbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
THVD1428DR Related Parts
THVD1400DR
THVD1400DR
Texas Instruments
3.3-V TO 5-V RS-485 TRANSCEIVER
THVD1406DR
THVD1406DR
Texas Instruments
3.3-V TO 5-V 500-KBPS HALF-DUPLE
THVD1410D
THVD1410D
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1410DGK
THVD1410DGK
Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSSOP
THVD1410DGKR
THVD1410DGKR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSSOP
THVD1410DR
THVD1410DR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1419DR
THVD1419DR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1419DT
THVD1419DT
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1420DR
THVD1420DR
Texas Instruments
3.3-V TO 5-V RS-485 TRANSCEIVER
THVD1424RGTR
THVD1424RGTR
Texas Instruments
RS-485 TRANSCEIVER WITH SLEW RAT
THVD1426DR
THVD1426DR
Texas Instruments
3.3-V TO 5-V 12-MBPS HALF-DUPLEX
THVD1429DR
THVD1429DR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1428DR Compare Parts
  • THVD1428DR vs THVD8000DDFR
  • THVD1428DR vs THVD2450DRBR
  • THVD1428DR vs THVD2450DR
  • THVD1428DR vs THVD2450DGKR
  • THVD1428DR vs THVD2410DRBR
  • THVD1428DR vs THVD2410DR
  • THVD1428DR vs THVD2410DGKR
  • THVD1428DR vs THVD1552DR
  • THVD1428DR vs THVD1552DGSR
  • THVD1428DR vs THVD1552DGS
  • THVD1428DR vs THVD1552D
  • THVD1428DR vs THVD1551DGKR
  • THVD1428DR vs THVD1551DGK
  • THVD1428DR vs THVD1550DR
  • THVD1428DR vs THVD1550DGKR
  • THVD1428DR vs THVD1550DGK
  • THVD1428DR vs THVD1550D
  • THVD1428DR vs THVD1520DR
  • THVD1428DR vs THVD1512DGSR
  • THVD1428DR vs THVD1512DGS
  • THVD1428DR vs THVD1510DR
  • THVD1428DR vs THVD1510DGKR
  • THVD1428DR vs THVD1510DGK
  • THVD1428DR vs THVD1510D
  • THVD1428DR vs THVD1505DR
  • THVD1428DR vs THVD1500DR
  • THVD1428DR vs THVD1500D
  • THVD1428DR vs THVD1452DR
  • THVD1428DR vs THVD1452DGSR
  • THVD1428DR vs THVD1452DGS
  • THVD1428DR vs THVD1452D
  • THVD1428DR vs THVD1451DRBT
  • THVD1428DR vs THVD1451DRBR
  • THVD1428DR vs THVD1451DR
  • THVD1428DR vs THVD1451D
  • THVD1428DR vs THVD1450DRBT
  • THVD1428DR vs THVD1450DRBR
  • THVD1428DR vs THVD1450DR
  • THVD1428DR vs THVD1450DGKR
  • THVD1428DR vs THVD1450DGK
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much