☰
THVD1406DR
THVD1406DR
Active
Description:  3.3-V TO 5-V 500-KBPS HALF-DUPLE
Manufacturer:  Texas Instruments
Datasheet:   THVD1406DR Datasheet
History Price: $1.12562
In Stock: 25360
THVD1406DR Specification
Specification
Part No
THVD1406DR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
50 mV
Data Rate
500kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
THVD1406DR Related Parts
THVD1400DR
THVD1400DR
Texas Instruments
3.3-V TO 5-V RS-485 TRANSCEIVER
THVD1410D
THVD1410D
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1410DGK
THVD1410DGK
Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSSOP
THVD1410DGKR
THVD1410DGKR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSSOP
THVD1410DR
THVD1410DR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1419DR
THVD1419DR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1419DT
THVD1419DT
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1420DR
THVD1420DR
Texas Instruments
3.3-V TO 5-V RS-485 TRANSCEIVER
THVD1424RGTR
THVD1424RGTR
Texas Instruments
RS-485 TRANSCEIVER WITH SLEW RAT
THVD1426DR
THVD1426DR
Texas Instruments
3.3-V TO 5-V 12-MBPS HALF-DUPLEX
THVD1428DR
THVD1428DR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1429DR
THVD1429DR
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
THVD1406DR Description
The Texas Instruments THVD1406DR is a robust, high-speed, differential transceiver designed for communication over long distances in industrial and automotive applications. This device is part of the THVD family of transceivers, which are known for their reliability, low power consumption, and ability to operate in harsh environments. The THVD1406DR is particularly well-suited for applications requiring robust data transmission, such as industrial automation, motor control, and automotive networking.

## Key Features

1. High-Speed Data Transmission: The THVD1406DR supports data rates of up to 1 Mbps, making it suitable for high-speed communication in various applications.

2. Differential Signaling: The device uses differential signaling to improve noise immunity and reduce electromagnetic interference (EMI), which is crucial for maintaining signal integrity over long distances.

3. Low Power Consumption: The THVD1406DR is designed to operate with low power, making it ideal for battery-powered applications and systems where energy efficiency is a priority.

4. Wide Supply Voltage Range: The device operates over a wide supply voltage range, allowing it to be used in various applications with different power supply requirements.

5. Integrated Protection Features: The THVD1406DR includes built-in protection against electrostatic discharge (ESD) and other transient events, enhancing its reliability in harsh environments.

6. Small Package Size: The device is available in a compact, surface-mount package (DR), which is ideal for space-constrained designs.

## Specifications

- Supply Voltage: The THVD1406DR operates from a supply voltage range of 3.0V to 5.5V, providing flexibility for different system designs.

- Data Rate: The device supports data rates of up to 1 Mbps, making it suitable for high-speed applications.

- Input/Output Voltage Levels: The differential input voltage range is ±200 mV to ±1.5 V, ensuring compatibility with various signaling standards.

- Common Mode Voltage Range: The common mode voltage range is from -7V to +12V, allowing for robust operation in noisy environments.

- ESD Protection: The THVD1406DR is rated for ESD protection up to ±15 kV (contact discharge) and ±30 kV (air discharge), making it suitable for use in industrial applications.

- Operating Temperature Range: The device is rated for operation in a temperature range of -40°C to +125°C, ensuring reliable performance in harsh conditions.

- Package Type: The THVD1406DR is available in a 16-pin TSSOP (DR) package, which is suitable for surface-mount applications.

## Applications

The THVD1406DR is suitable for a wide range of applications, including:

- Industrial Automation: Used in fieldbus communication, motor control, and sensor networks where reliable data transmission is essential.

- Automotive Networking: Ideal for in-vehicle communication systems, including CAN (Controller Area Network) and LIN (Local Interconnect Network) applications.

- Data Acquisition Systems: Can be used in systems that require reliable data transmission from sensors to controllers.

- Remote Sensing: Suitable for applications involving remote monitoring and control,
THVD1406DR Compare Parts
  • THVD1406DR vs THVD8000DDFR
  • THVD1406DR vs THVD2450DRBR
  • THVD1406DR vs THVD2450DR
  • THVD1406DR vs THVD2450DGKR
  • THVD1406DR vs THVD2410DRBR
  • THVD1406DR vs THVD2410DR
  • THVD1406DR vs THVD2410DGKR
  • THVD1406DR vs THVD1552DR
  • THVD1406DR vs THVD1552DGSR
  • THVD1406DR vs THVD1552DGS
  • THVD1406DR vs THVD1552D
  • THVD1406DR vs THVD1551DGKR
  • THVD1406DR vs THVD1551DGK
  • THVD1406DR vs THVD1550DR
  • THVD1406DR vs THVD1550DGKR
  • THVD1406DR vs THVD1550DGK
  • THVD1406DR vs THVD1550D
  • THVD1406DR vs THVD1520DR
  • THVD1406DR vs THVD1512DGSR
  • THVD1406DR vs THVD1512DGS
  • THVD1406DR vs THVD1510DR
  • THVD1406DR vs THVD1510DGKR
  • THVD1406DR vs THVD1510DGK
  • THVD1406DR vs THVD1510D
  • THVD1406DR vs THVD1505DR
  • THVD1406DR vs THVD1500DR
  • THVD1406DR vs THVD1500D
  • THVD1406DR vs THVD1452DR
  • THVD1406DR vs THVD1452DGSR
  • THVD1406DR vs THVD1452DGS
  • THVD1406DR vs THVD1452D
  • THVD1406DR vs THVD1451DRBT
  • THVD1406DR vs THVD1451DRBR
  • THVD1406DR vs THVD1451DR
  • THVD1406DR vs THVD1451D
  • THVD1406DR vs THVD1450DRBT
  • THVD1406DR vs THVD1450DRBR
  • THVD1406DR vs THVD1450DR
  • THVD1406DR vs THVD1450DGKR
  • THVD1406DR vs THVD1450DGK
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much