☰
SRC4392IPFBR
SRC4392IPFBR
Active
Description:  IC SAMPLE RATE CONVERTER 48TQFP
Manufacturer:  Texas Instruments
History Price: $15.91000
In Stock: 10640
SRC4392IPFBR Specification
Specification
Part No
SRC4392IPFBR
Category
Audio Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
2
Interface
I2C, SPI
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 216kHz
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
SRC4392IPFBR Related Parts
SRC4184IPAG
SRC4184IPAG
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGG4
SRC4184IPAGG4
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGR
SRC4184IPAGR
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGT
SRC4184IPAGT
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4190IDB
SRC4190IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4190IDBR
SRC4190IDBR
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4190IDBRQ1
SRC4190IDBRQ1
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDB
SRC4192IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBG4
SRC4192IDBG4
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBR
SRC4192IDBR
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBRG4
SRC4192IDBRG4
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4193IDB
SRC4193IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4392IPFBR Description
The Texas Instruments SRC4392IPFBR is a high-performance, low-jitter, digital audio sample rate converter (SRC) designed for professional audio applications. This device is particularly well-suited for applications that require high-quality audio processing, such as digital audio workstations, mixing consoles, and broadcast equipment. The SRC4392IPFBR provides a flexible and efficient solution for converting audio signals between different sample rates while maintaining audio fidelity. Below is a detailed overview of the SRC4392IPFBR, including its specifications and parameters.

## Overview

The SRC4392IPFBR is a high-quality sample rate converter that supports a wide range of input and output sample rates. It features a sophisticated digital filtering architecture that minimizes distortion and preserves audio quality during the conversion process. The device is designed to handle both stereo and mono audio signals, making it versatile for various audio applications.

## Key Features

1. High-Performance Sample Rate Conversion: The SRC4392 can convert sample rates from 8 kHz to 192 kHz, allowing it to interface with a wide range of audio sources and destinations.
2. Low Jitter: The device features low jitter performance, which is critical for maintaining audio quality in digital audio systems.
3. Digital Filtering: The SRC4392 employs advanced digital filtering techniques to minimize aliasing and improve the overall audio quality during sample rate conversion.
4. Flexible Input and Output Formats: The device supports various audio formats, including PCM and I2S, providing flexibility in system design.
5. Integrated Digital Audio Interface: The SRC4392 includes a built-in digital audio interface, allowing for easy integration into existing audio systems.
6. Low Power Consumption: The device is designed for low power operation, making it suitable for portable and battery-powered applications.
7. User-Configurable Settings: The SRC4392 can be configured via an I2C interface, allowing users to customize settings such as sample rate, audio format, and filter characteristics.

## Specifications

- Part Number: SRC4392IPFBR
- Input Sample Rate Range: 8 kHz to 192 kHz
- Output Sample Rate Range: 8 kHz to 192 kHz
- Jitter Performance: < 100 ps (typical)
- Dynamic Range: 112 dB (typical)
- Total Harmonic Distortion (THD): -100 dB (typical)
- Power Supply Voltage: 3.3V ± 10%
- Power Consumption: 200 mW (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 48-pin TQFP (Thin Quad Flat Package)

## Applications

The SRC4392IPFBR is suitable for a variety of applications, including:

- Digital Audio Workstations (DAWs): Used in professional audio production environments for high-quality sample rate conversion.
- Mixing Consoles: Ideal for live sound and studio mixing applications where multiple sample rates need to be managed.
- Broadcast Equipment: Employed in radio and television broadcasting systems to ensure audio signals are converted accurately between different formats.
- Consumer Electronics: Suitable for high-end audio equipment, such as home theater systems and digital media players.
- Telecommunications: Used in VoIP and other telecommunications applications requiring high-quality audio processing.

## Development Tools

Texas Instruments provides a range of development tools and resources for the SRC4392IPFBR, including:

- Evaluation Modules: Evaluation modules are available to facilitate testing and prototyping with the SRC4392.
- Software Libraries: TI offers software libraries and example code to simplify the development process.
- Documentation: Comprehensive datasheets, application notes, and user guides are provided to assist engineers in understanding the device%27s features and capabilities.
- Simulation Models: SPICE models are available for circuit simulation, allowing designers to evaluate the performance of the SRC4392 in their specific applications.

## Conclusion

The Texas Instruments SRC4392IPFBR is a versatile and high-performance digital audio sample rate converter that offers excellent audio quality and flexibility for a wide range of applications. With its ability to handle various sample rates, low jitter performance, and advanced digital filtering capabilities, it is an ideal choice for professional audio systems, broadcasting, and consumer electronics. The comprehensive development support provided by Texas Instruments further enhances its appeal, making it a valuable option for engineers looking to implement high-quality audio processing solutions in their designs.
SRC4392IPFBR Compare Parts
  • SRC4392IPFBR vs SRC4382IPFBT
  • SRC4392IPFBR vs SRC4382IPFBR
  • SRC4392IPFBR vs SRC4382IPFBG4
  • SRC4392IPFBR vs SRC4382IPFB
  • SRC4392IPFBR vs SRC4194IPAGT
  • SRC4392IPFBR vs SRC4194IPAGR
  • SRC4392IPFBR vs SRC4194IPAG
  • SRC4392IPFBR vs SRC4193IDBR
  • SRC4392IPFBR vs SRC4193IDBG4
  • SRC4392IPFBR vs SRC4193IDB
  • SRC4392IPFBR vs SRC4193IDB
  • SRC4392IPFBR vs SRC4192IDBRG4
  • SRC4392IPFBR vs SRC4192IDBR
  • SRC4392IPFBR vs SRC4192IDBG4
  • SRC4392IPFBR vs SRC4192IDB
  • SRC4392IPFBR vs SRC4190IDBRQ1
  • SRC4392IPFBR vs SRC4190IDBR
  • SRC4392IPFBR vs SRC4190IDB
  • SRC4392IPFBR vs SRC4184IPAGT
  • SRC4392IPFBR vs SRC4184IPAGR
  • SRC4392IPFBR vs SRC4184IPAGG4
  • SRC4392IPFBR vs SRC4184IPAG
  • SRC4392IPFBR vs SRC4192IDBG4
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!