Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Texas Instruments SRC4193IDB
SRC4193IDB
Active
Audio Special Purpose
Description:
IC SAMPLE RATE CONVERTER 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
SRC4193IDB Datasheet
History Price: $13.24000
In Stock: 38670
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SRC4193IDB Specification
Specification
Part No
SRC4193IDB
Category
Audio Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
2
Interface
I2S, TDM
Voltage - Supply
3.3V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
SRC4193IDB PDF Datasheet
SRC4193IDB Datasheet
Click and Download: SRC4193IDB Datasheet
SRC4193IDB Related Parts
SRC4184IPAG
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGG4
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGR
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGT
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4190IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4190IDBR
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4190IDBRQ1
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBG4
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBR
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBRG4
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4193IDBG4
Texas Instruments
IC 192KHZ SAMPL RATE CONV 28SSOP
SRC4193IDB Compare Parts
SRC4193IDB vs SRC4392IPFB
SRC4193IDB vs SRC4382IPFBT
SRC4193IDB vs SRC4382IPFBR
SRC4193IDB vs SRC4382IPFBG4
SRC4193IDB vs SRC4382IPFB
SRC4193IDB vs SRC4194IPAGT
SRC4193IDB vs SRC4194IPAGR
SRC4193IDB vs SRC4194IPAG
SRC4193IDB vs SRC4193IDBR
SRC4193IDB vs SRC4193IDBG4
SRC4193IDB vs SRC4192IDBRG4
SRC4193IDB vs SRC4192IDBR
SRC4193IDB vs SRC4192IDBG4
SRC4193IDB vs SRC4192IDB
SRC4193IDB vs SRC4190IDBRQ1
SRC4193IDB vs SRC4190IDBR
SRC4193IDB vs SRC4190IDB
SRC4193IDB vs SRC4184IPAGT
SRC4193IDB vs SRC4184IPAGR
SRC4193IDB vs SRC4184IPAGG4
SRC4193IDB vs SRC4184IPAG
SRC4193IDB vs SRC4192IDBG4
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!