☰
SRC4184IPAGR
SRC4184IPAGR
Active
Description:  IC SAMPLE RATE CONVERTER 64TQFP
Manufacturer:  Texas Instruments
History Price: $8.93400
In Stock: 3280
SRC4184IPAGR Specification
Specification
Part No
SRC4184IPAGR
Category
Audio Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
4
Interface
SPI
Voltage - Supply
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (10x10)
SRC4184IPAGR Related Parts
SRC4184IPAG
SRC4184IPAG
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGG4
SRC4184IPAGG4
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGT
SRC4184IPAGT
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4190IDB
SRC4190IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4190IDBR
SRC4190IDBR
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4190IDBRQ1
SRC4190IDBRQ1
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDB
SRC4192IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBG4
SRC4192IDBG4
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBR
SRC4192IDBR
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBRG4
SRC4192IDBRG4
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4193IDB
SRC4193IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4193IDB
SRC4193IDB
Texas Instruments
SRC4193 HIGH-END SAMPLE RATE CON
SRC4184IPAGR Description
Overview of Texas Instruments SRC4184IPAGR

The Texas Instruments SRC4184IPAGR is a high-performance, low-power digital-to-analog converter (DAC) designed for various applications, including audio processing, telecommunications, and industrial control systems. This device is known for its precision, flexibility, and ease of integration into existing systems.

Key Specifications

- Resolution: The SRC4184IPAGR features a 24-bit resolution, allowing for high fidelity in audio applications and precise control in industrial settings.
- Sampling Rate: It supports a maximum sampling rate of up to 192 kHz, making it suitable for high-definition audio applications.
- Dynamic Range: The device boasts a dynamic range of 112 dB, ensuring that it can handle a wide range of signal amplitudes without distortion.
- Total Harmonic Distortion (THD): The SRC4184IPAGR has a THD of less than 0.001%, which is critical for maintaining audio quality in high-fidelity applications.
- Power Supply Voltage: It operates on a power supply voltage range of 3.3V to 5V, providing flexibility for various system designs.
- Interface: The device utilizes a Serial Peripheral Interface (SPI) for communication, allowing for easy integration with microcontrollers and digital signal processors (DSPs).

Functional Features

- Programmable Gain Amplifier (PGA): The SRC4184IPAGR includes a programmable gain amplifier, which allows users to adjust the output level according to their specific application needs.
- Low Power Consumption: With a typical power consumption of only 50 mW, this DAC is ideal for battery-operated devices and energy-efficient applications.
- Integrated Filters: The device features integrated digital filters that can be configured to meet the requirements of different audio standards, enhancing its versatility.
- Temperature Range: It operates effectively within a temperature range of -40°C to +85°C, making it suitable for industrial applications where environmental conditions can vary significantly.

Applications

The SRC4184IPAGR is widely used in various fields, including:

- Audio Equipment: Its high resolution and low distortion make it ideal for professional audio equipment, such as mixers, amplifiers, and digital audio workstations.
- Telecommunications: The device's ability to handle high sampling rates and dynamic range makes it suitable for telecommunications applications, including VoIP and mobile communications.
- Industrial Control: Its robustness and flexibility allow it to be used in industrial control systems, where precise signal processing is essential.

Conclusion

The Texas Instruments SRC4184IPAGR is a versatile and high-performance DAC that meets the demands of modern audio and industrial applications. With its impressive specifications and features, it provides engineers with the tools necessary to design high-quality, efficient systems. Whether in audio processing or industrial control, the SRC4184IPAGR stands out as a reliable choice for professionals seeking precision and performance.
SRC4184IPAGR Compare Parts
  • SRC4184IPAGR vs SRC4392IPFB
  • SRC4184IPAGR vs SRC4382IPFBT
  • SRC4184IPAGR vs SRC4382IPFBR
  • SRC4184IPAGR vs SRC4382IPFBG4
  • SRC4184IPAGR vs SRC4382IPFB
  • SRC4184IPAGR vs SRC4194IPAGT
  • SRC4184IPAGR vs SRC4194IPAGR
  • SRC4184IPAGR vs SRC4194IPAG
  • SRC4184IPAGR vs SRC4193IDBR
  • SRC4184IPAGR vs SRC4193IDBG4
  • SRC4184IPAGR vs SRC4193IDB
  • SRC4184IPAGR vs SRC4193IDB
  • SRC4184IPAGR vs SRC4192IDBRG4
  • SRC4184IPAGR vs SRC4192IDBR
  • SRC4184IPAGR vs SRC4192IDBG4
  • SRC4184IPAGR vs SRC4192IDB
  • SRC4184IPAGR vs SRC4190IDBRQ1
  • SRC4184IPAGR vs SRC4190IDBR
  • SRC4184IPAGR vs SRC4190IDB
  • SRC4184IPAGR vs SRC4184IPAGT
  • SRC4184IPAGR vs SRC4184IPAGG4
  • SRC4184IPAGR vs SRC4184IPAG
  • SRC4184IPAGR vs SRC4192IDBG4
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!