☰
SRC4194IPAG
SRC4194IPAG
Active
Description:  IC SAMPLE RATE CONVERTER 64TQFP
Manufacturer:  Texas Instruments
Datasheet:   SRC4194IPAG Datasheet
History Price: $25.30000
In Stock: 24650
SRC4194IPAG Specification
Specification
Part No
SRC4194IPAG
Category
Audio Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
4
Interface
I2S, TDM
Voltage - Supply
1.8V, 3.3V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (10x10)
SRC4194IPAG Related Parts
SRC4184IPAG
SRC4184IPAG
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGG4
SRC4184IPAGG4
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGR
SRC4184IPAGR
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGT
SRC4184IPAGT
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4190IDB
SRC4190IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4190IDBR
SRC4190IDBR
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4190IDBRQ1
SRC4190IDBRQ1
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDB
SRC4192IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBG4
SRC4192IDBG4
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBR
SRC4192IDBR
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBRG4
SRC4192IDBRG4
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4193IDB
SRC4193IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4194IPAG Compare Parts
  • SRC4194IPAG vs SRC4392IPFB
  • SRC4194IPAG vs SRC4382IPFBT
  • SRC4194IPAG vs SRC4382IPFBR
  • SRC4194IPAG vs SRC4382IPFBG4
  • SRC4194IPAG vs SRC4382IPFB
  • SRC4194IPAG vs SRC4194IPAGT
  • SRC4194IPAG vs SRC4194IPAGR
  • SRC4194IPAG vs SRC4193IDBR
  • SRC4194IPAG vs SRC4193IDBG4
  • SRC4194IPAG vs SRC4193IDB
  • SRC4194IPAG vs SRC4193IDB
  • SRC4194IPAG vs SRC4192IDBRG4
  • SRC4194IPAG vs SRC4192IDBR
  • SRC4194IPAG vs SRC4192IDBG4
  • SRC4194IPAG vs SRC4192IDB
  • SRC4194IPAG vs SRC4190IDBRQ1
  • SRC4194IPAG vs SRC4190IDBR
  • SRC4194IPAG vs SRC4190IDB
  • SRC4194IPAG vs SRC4184IPAGT
  • SRC4194IPAG vs SRC4184IPAGR
  • SRC4194IPAG vs SRC4184IPAGG4
  • SRC4194IPAG vs SRC4184IPAG
  • SRC4194IPAG vs SRC4192IDBG4
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!