☰
SRC4193IDB
SRC4193IDB
Active
Description:  IC SAMPLE RATE CONVERTER 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   SRC4193IDB Datasheet
History Price: $13.24000
In Stock: 38670
SRC4193IDB vs SRC4184IPAGG4
Series
-
-
Packaging
Bulk or Tube
Bulk or Tray
Status
Active
Discontinued
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
4
Interface
I2S, TDM
SPI
Voltage - Supply
3.3V
1.8V, 3.3V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
4kHz ~ 212kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
64-TQFP
Supplier Device Package
28-SSOP
64-TQFP (10x10)