Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74LS423DG4
SN74LS423DG4
Discontinued
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 28NS 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN74LS423DG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74LS423DG4 Specification
Specification
Part No
SN74LS423DG4
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
28 ns
Current - Output High, Low
400μA, 8mA
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74LS423DG4 Related Parts
SN74121D
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121DE4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121DR
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121N
Texas Instruments
IC MULTIVIBRATOR 45NS 14DIP
SN74121NSR
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74121NSRE4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74121NSRG4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74123N
Texas Instruments
IC MULTIVIBRATOR 22NS 16DIP
SN74221N
Texas Instruments
IC MULTIVIBRATOR 40NS 16DIP
SN74221NE4
Texas Instruments
SN74221 DUAL MONOSTABLE MULTIVIB
SN74AHC123AD
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SOIC
SN74AHC123ADBR
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SSOP
SN74LS423DG4 Compare Parts
SN74LS423DG4 vs SN74LVC1G123YEPR
SN74LS423DG4 vs SN74LVC1G123DCUT
SN74LS423DG4 vs SN74LVC1G123DCUR
SN74LS423DG4 vs SN74LVC1G123DCTT
SN74LS423DG4 vs SN74LVC1G123DCTR
SN74LS423DG4 vs SN74LV221AQPWRQ1
SN74LS423DG4 vs SN74LV221AQPWRG4Q1
SN74LS423DG4 vs SN74LV221APWT
SN74LS423DG4 vs SN74LV221APWR
SN74LS423DG4 vs SN74LV221APW
SN74LS423DG4 vs SN74LV221ANSR
SN74LS423DG4 vs SN74LV221ADR
SN74LS423DG4 vs SN74LV221ADG4
SN74LS423DG4 vs SN74LV221ADBRG4
SN74LS423DG4 vs SN74LV221ADBRE4
SN74LS423DG4 vs SN74LV221ADBR
SN74LS423DG4 vs SN74LV221AD
SN74LS423DG4 vs SN74LV123ATPWRQ1
SN74LS423DG4 vs SN74LV123ATPWRG4Q1
SN74LS423DG4 vs SN74LV123ATPWREP
SN74LS423DG4 vs SN74LV123APWT
SN74LS423DG4 vs SN74LV123APWRG4
SN74LS423DG4 vs SN74LV123APWR
SN74LS423DG4 vs SN74LV123APWG4
SN74LS423DG4 vs SN74LV123APW
SN74LS423DG4 vs SN74LV123ANSR
SN74LS423DG4 vs SN74LV123ANS
SN74LS423DG4 vs SN74LV123ADRG4
SN74LS423DG4 vs SN74LV123ADRE4
SN74LS423DG4 vs SN74LV123ADR
SN74LS423DG4 vs SN74LV123ADG4
SN74LS423DG4 vs SN74LV123ADBR
SN74LS423DG4 vs SN74LV123ADB
SN74LS423DG4 vs SN74LV123AD
SN74LS423DG4 vs SN74LS423NSR
SN74LS423DG4 vs SN74LS423NG4
SN74LS423DG4 vs SN74LS423N
SN74LS423DG4 vs SN74LS423DRG4
SN74LS423DG4 vs SN74LS423DRE4
SN74LS423DG4 vs SN74LS423DR
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.