☰
SN65EPT22DR
SN65EPT22DR
Active
Description:  IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN65EPT22DR Datasheet
History Price: $1.98000
In Stock: 3200
SN65EPT22DR Specification
Specification
Part No
SN65EPT22DR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
65EPT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
LVCMOS, LVTTL
Output Signal
LVPECL
Output Type
Differential
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SN65EPT22DR Related Parts
SN65CML100D
SN65CML100D
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65CML100DGK
SN65CML100DGK
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100DGKG4
SN65CML100DGKG4
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100DGKR
SN65CML100DGKR
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100DGKRG4
SN65CML100DGKRG4
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100DR
SN65CML100DR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65ELT20D
SN65ELT20D
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65ELT20DGK
SN65ELT20DGK
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65ELT20DGKR
SN65ELT20DGKR
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65ELT20DR
SN65ELT20DR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65ELT21D
SN65ELT21D
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65ELT21DGK
SN65ELT21DGK
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65EPT22DR Description
Introduction to Texas Instruments SN65EPT22DR

The Texas Instruments SN65EPT22DR is a high-performance, dual-channel, low-voltage differential signaling (LVDS) transceiver designed for high-speed data communication over twisted-pair cables. This device is particularly well-suited for applications requiring robust signal integrity and low electromagnetic interference (EMI), making it ideal for data transmission in environments where noise can be an issue. The SN65EPT22DR is commonly used in industrial automation, telecommunications, and high-speed digital video applications.

Key Specifications

- Data Rate: The SN65EPT22DR supports data rates up to 1.5 Gbps per channel, allowing it to handle high-speed data transmission efficiently.

- Supply Voltage Range: The device operates within a supply voltage range of 3.0 V to 3.6 V, making it compatible with various low-voltage systems and ensuring flexibility in design.

- Input/Output Voltage Levels: The input common-mode voltage range is from 1.2 V to 2.4 V, while the output swing is typically around 350 mV, ensuring compatibility with standard LVDS signaling levels.

- Power Consumption: The transceiver boasts a low power consumption of approximately 50 mW at full operation, which is crucial for battery-powered or energy-sensitive applications.

- Propagation Delay: The typical propagation delay through the device is about 1.5 ns, allowing for minimal signal latency in high-speed data applications.

- Thermal Characteristics: The SN65EPT22DR operates over an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions often found in industrial settings.

Functional Description

The SN65EPT22DR features several advanced functionalities that enhance its performance and versatility:

1. Low-Voltage Differential Signaling (LVDS): LVDS technology allows for high-speed data transmission with reduced power consumption and lower EMI compared to traditional single-ended signaling methods. This makes the SN65EPT22DR ideal for long-distance communication.

2. Dual Channels: With two independent channels, the transceiver can support multiple data streams simultaneously, facilitating efficient communication in complex systems where multiple signals need to be transmitted concurrently.

3. Fail-Safe Operation: The device includes fail-safe features that ensure reliable operation even under fault conditions, such as loss of power or cable disconnection. This feature enhances system reliability and reduces potential downtime.

4. Integrated Termination Resistors: The SN65EPT22DR incorporates integrated termination resistors that simplify PCB layout and reduce component count, leading to more compact designs while maintaining signal integrity.

Applications

The versatility of the SN65EPT22DR makes it suitable for numerous applications:

1. Industrial Automation: Used in factory automation systems where reliable and high-speed communication between devices is essential for operational efficiency.

2. Telecommunications Equipment: Employed in telecommunications infrastructure such as routers and switches that require robust data transmission capabilities over twisted-pair cabling.

3. High-Speed Video Transmission: Suitable for transmitting video signals in applications such as digital signage or video conferencing systems where high fidelity and low latency are critical.

4. Data Acquisition Systems: Utilized in data acquisition systems that need to transmit large amounts of information quickly and accurately from sensors or other measurement devices.

5. Consumer Electronics: Commonly found in consumer electronics products like LCD TVs and set-top boxes where high-speed data transfer is necessary for optimal performance.

Benefits

- High-Speed Performance: With support for data rates up to 1.5 Gbps per channel, the SN65EPT22DR ensures fast and efficient communication suitable for modern applications demanding rapid data transfer.

- Low Power Consumption: Its low power requirements make it an excellent choice for energy-sensitive designs, contributing to longer battery life in portable devices and reducing overall system power consumption.

- Robust Signal Integrity: LVDS technology minimizes signal degradation over long distances, ensuring reliable communication even in electrically noisy environments.

- Compact Design Features: Integrated termination resistors reduce the need for external components, simplifying PCB design and minimizing space requirements on circuit boards.

Conclusion

The Texas Instruments SN65EPT22DR is a powerful dual-channel LVDS transceiver designed to meet the demands of high-speed data communication across various applications. Its combination of robust performance specifications, low power consumption, integrated features, and wide operating temperature range make it an excellent choice for engineers looking to implement reliable communication solutions in their designs. By leveraging this versatile transceiver, designers can achieve efficient data transmission while maintaining signal integrity and minimizing electromagnetic interference across their systems.
SN65EPT22DR Compare Parts
  • SN65EPT22DR vs SN65LVELT23DGKR
  • SN65EPT22DR vs SN65LVELT23DGK
  • SN65EPT22DR vs SN65LVELT23D
  • SN65EPT22DR vs SN65LVELT22DR
  • SN65EPT22DR vs SN65LVELT22DGKR
  • SN65EPT22DR vs SN65LVELT22DGK
  • SN65EPT22DR vs SN65LVELT22D
  • SN65EPT22DR vs SN65EPT23DR
  • SN65EPT22DR vs SN65EPT23DGKR
  • SN65EPT22DR vs SN65EPT23DGK
  • SN65EPT22DR vs SN65EPT23D
  • SN65EPT22DR vs SN65EPT22DGKR
  • SN65EPT22DR vs SN65EPT22DGK
  • SN65EPT22DR vs SN65EPT22D
  • SN65EPT22DR vs SN65EPT21DR
  • SN65EPT22DR vs SN65EPT21DGKR
  • SN65EPT22DR vs SN65EPT21DGK
  • SN65EPT22DR vs SN65EPT21D
  • SN65EPT22DR vs SN65ELT23DR
  • SN65EPT22DR vs SN65ELT23DGKR
  • SN65EPT22DR vs SN65ELT23DGK
  • SN65EPT22DR vs SN65ELT23D
  • SN65EPT22DR vs SN65ELT22DR
  • SN65EPT22DR vs SN65ELT22DGKR
  • SN65EPT22DR vs SN65ELT22DGK
  • SN65EPT22DR vs SN65ELT22D
  • SN65EPT22DR vs SN65ELT21DR
  • SN65EPT22DR vs SN65ELT21DGKR
  • SN65EPT22DR vs SN65ELT21DGK
  • SN65EPT22DR vs SN65ELT21D
  • SN65EPT22DR vs SN65ELT20DR
  • SN65EPT22DR vs SN65ELT20DGKR
  • SN65EPT22DR vs SN65ELT20DGK
  • SN65EPT22DR vs SN65ELT20D
  • SN65EPT22DR vs SN65CML100DR
  • SN65EPT22DR vs SN65CML100DGKRG4
  • SN65EPT22DR vs SN65CML100DGKR
  • SN65EPT22DR vs SN65CML100DGKG4
  • SN65EPT22DR vs SN65CML100DGK
  • SN65EPT22DR vs SN65CML100D
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top