Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Texas Instruments SN65CML100DR
SN65CML100DR
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN65CML100DR Datasheet
History Price: $2.37600
In Stock: 36080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN65CML100DR Specification
Specification
Part No
SN65CML100DR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
65CML
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
CML, LVDS, LVPECL
Output Signal
CML
Output Type
Differential
Data Rate
1.5Gbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SN65CML100DR Related Parts
SN65CML100D
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65CML100DGK
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100DGKG4
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100DGKR
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100DGKRG4
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65ELT20D
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65ELT20DGK
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65ELT20DGKR
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65ELT20DR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65ELT21D
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65ELT21DGK
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65ELT21DGKR
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100DR Compare Parts
SN65CML100DR vs SN65LVELT23DGKR
SN65CML100DR vs SN65LVELT23DGK
SN65CML100DR vs SN65LVELT23D
SN65CML100DR vs SN65LVELT22DR
SN65CML100DR vs SN65LVELT22DGKR
SN65CML100DR vs SN65LVELT22DGK
SN65CML100DR vs SN65LVELT22D
SN65CML100DR vs SN65EPT23DR
SN65CML100DR vs SN65EPT23DGKR
SN65CML100DR vs SN65EPT23DGK
SN65CML100DR vs SN65EPT23D
SN65CML100DR vs SN65EPT22DR
SN65CML100DR vs SN65EPT22DGKR
SN65CML100DR vs SN65EPT22DGK
SN65CML100DR vs SN65EPT22D
SN65CML100DR vs SN65EPT21DR
SN65CML100DR vs SN65EPT21DGKR
SN65CML100DR vs SN65EPT21DGK
SN65CML100DR vs SN65EPT21D
SN65CML100DR vs SN65ELT23DR
SN65CML100DR vs SN65ELT23DGKR
SN65CML100DR vs SN65ELT23DGK
SN65CML100DR vs SN65ELT23D
SN65CML100DR vs SN65ELT22DR
SN65CML100DR vs SN65ELT22DGKR
SN65CML100DR vs SN65ELT22DGK
SN65CML100DR vs SN65ELT22D
SN65CML100DR vs SN65ELT21DR
SN65CML100DR vs SN65ELT21DGKR
SN65CML100DR vs SN65ELT21DGK
SN65CML100DR vs SN65ELT21D
SN65CML100DR vs SN65ELT20DR
SN65CML100DR vs SN65ELT20DGKR
SN65CML100DR vs SN65ELT20DGK
SN65CML100DR vs SN65ELT20D
SN65CML100DR vs SN65CML100DGKRG4
SN65CML100DR vs SN65CML100DGKR
SN65CML100DR vs SN65CML100DGKG4
SN65CML100DR vs SN65CML100DGK
SN65CML100DR vs SN65CML100D
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top