☰
SN65CML100D
SN65CML100D
Active
Description:  IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN65CML100D Datasheet
History Price: $5.19000
In Stock: 11680
SN65CML100D Specification
Specification
Part No
SN65CML100D
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
65CML
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
CML, LVDS, LVPECL
Output Signal
CML
Output Type
Differential
Data Rate
1.5Gbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SN65CML100D Related Parts
SN65CML100DGK
SN65CML100DGK
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100DGKG4
SN65CML100DGKG4
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100DGKR
SN65CML100DGKR
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100DGKRG4
SN65CML100DGKRG4
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100DR
SN65CML100DR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65ELT20D
SN65ELT20D
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65ELT20DGK
SN65ELT20DGK
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65ELT20DGKR
SN65ELT20DGKR
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65ELT20DR
SN65ELT20DR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65ELT21D
SN65ELT21D
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 8SOIC
SN65ELT21DGK
SN65ELT21DGK
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65ELT21DGKR
SN65ELT21DGKR
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP
SN65CML100D Compare Parts
  • SN65CML100D vs SN65LVELT23DGKR
  • SN65CML100D vs SN65LVELT23DGK
  • SN65CML100D vs SN65LVELT23D
  • SN65CML100D vs SN65LVELT22DR
  • SN65CML100D vs SN65LVELT22DGKR
  • SN65CML100D vs SN65LVELT22DGK
  • SN65CML100D vs SN65LVELT22D
  • SN65CML100D vs SN65EPT23DR
  • SN65CML100D vs SN65EPT23DGKR
  • SN65CML100D vs SN65EPT23DGK
  • SN65CML100D vs SN65EPT23D
  • SN65CML100D vs SN65EPT22DR
  • SN65CML100D vs SN65EPT22DGKR
  • SN65CML100D vs SN65EPT22DGK
  • SN65CML100D vs SN65EPT22D
  • SN65CML100D vs SN65EPT21DR
  • SN65CML100D vs SN65EPT21DGKR
  • SN65CML100D vs SN65EPT21DGK
  • SN65CML100D vs SN65EPT21D
  • SN65CML100D vs SN65ELT23DR
  • SN65CML100D vs SN65ELT23DGKR
  • SN65CML100D vs SN65ELT23DGK
  • SN65CML100D vs SN65ELT23D
  • SN65CML100D vs SN65ELT22DR
  • SN65CML100D vs SN65ELT22DGKR
  • SN65CML100D vs SN65ELT22DGK
  • SN65CML100D vs SN65ELT22D
  • SN65CML100D vs SN65ELT21DR
  • SN65CML100D vs SN65ELT21DGKR
  • SN65CML100D vs SN65ELT21DGK
  • SN65CML100D vs SN65ELT21D
  • SN65CML100D vs SN65ELT20DR
  • SN65CML100D vs SN65ELT20DGKR
  • SN65CML100D vs SN65ELT20DGK
  • SN65CML100D vs SN65ELT20D
  • SN65CML100D vs SN65CML100DR
  • SN65CML100D vs SN65CML100DGKRG4
  • SN65CML100D vs SN65CML100DGKR
  • SN65CML100D vs SN65CML100DGKG4
  • SN65CML100D vs SN65CML100DGK
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!