☰
REG71055DDCT
REG71055DDCT
Active
Description:  IC REG CHARGE PUMP 5.5V TSOT23-6
Manufacturer:  Texas Instruments
History Price: $1.75000
In Stock: 45840
REG71055DDCT Specification
Specification
Part No
REG71055DDCT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
5.5V
Voltage - Output (Max)
-
Current - Output
60mA
Frequency - Switching
1MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
SOT-23-THIN
REG71055DDCT Related Parts
REG71050DDCR
REG71050DDCR
Texas Instruments
IC REG CHARG PUMP 5V 60MA TSOT23
REG71050DDCRG4
REG71050DDCRG4
Texas Instruments
IC REG CHARG PUMP 5V 60MA TSOT23
REG71050DDCT
REG71050DDCT
Texas Instruments
IC REG CHARG PUMP 5V 60MA TSOT23
REG71050DDCTG4
REG71050DDCTG4
Texas Instruments
IC REG CHARG PUMP 5V 60MA TSOT23
REG71050DRVR
REG71050DRVR
Texas Instruments
IC REG CHARGE PUMP 5V 60MA 6SON
REG71050DRVT
REG71050DRVT
Texas Instruments
IC REG CHARGE PUMP 5V 60MA 6SON
REG71055DDCR
REG71055DDCR
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG71055DDCRG4
REG71055DDCRG4
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG71055DDCTG4
REG71055DDCTG4
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG71055IDDCRQ1
REG71055IDDCRQ1
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG710NA-2.5/250
REG710NA-2.5/250
Texas Instruments
IC REG CHARGE PUMP 2.5V SOT23
REG710NA-2.5/3K
REG710NA-2.5/3K
Texas Instruments
IC REG CHARGE PUMP 2.5V SOT23
REG71055DDCT Description
The Texas Instruments REG71055DDCT is a Low Dropout (LDO) linear voltage regulator. It is designed to provide a stable output voltage with a low dropout voltage, making it suitable for a variety of applications that require precise voltage regulation. This LDO regulator is particularly useful in battery-powered devices where maintaining efficiency and minimizing power loss is crucial.

## Overview:

The REG71055DDCT is part of Texas Instruments%27 REG70000 series, known for its high performance, low dropout voltage, and low quiescent current. This regulator is designed to deliver a constant output voltage with minimal input-output differential voltage, making it ideal for applications where the input voltage is only slightly higher than the output voltage.

## Key Specifications:

1. Output Voltage (Vout):
- Nominal Value: 5.5 Volts (V)
- The output voltage is regulated to a precise value, ensuring stable operation of the connected circuits.

2. Dropout Voltage (Vdropout):
- Maximum Value: 0.165 Volts (V) at 100 mA
- The dropout voltage is the minimum difference between the input and output voltages required for proper regulation. A low dropout voltage means the regulator can maintain a stable output even when the input voltage is close to the output voltage.

3. Output Current (Iout):
- Maximum Value: 200 Milliamperes (mA)
- The maximum current that the regulator can supply to the load while maintaining the specified output voltage.

4. Quiescent Current (Iq):
- Typical Value: 50 Microamperes (µA)
- The current consumed by the regulator itself when no load is applied. Low quiescent current is crucial for battery-operated devices to maximize battery life.

5. Load Regulation:
- Typical Value: 0.05%/mA
- Measures the change in output voltage as the load current varies. Low load regulation ensures that the output voltage remains stable across different load conditions.

6. Line Regulation:
- Typical Value: 0.02%/V
- Measures the change in output voltage as the input voltage varies. This specification ensures that variations in the input voltage have minimal impact on the output voltage.

7. Ripple Rejection:
- Typical Value: 70 Decibels (dB)
- The ability of the regulator to filter out noise and ripple from the input voltage. Higher ripple rejection indicates better performance in suppressing unwanted signals.

8. Thermal Shutdown:
- Typical Value: 150°C
- The regulator includes a thermal shutdown feature that protects it from overheating by shutting down the device if the junction temperature exceeds 150°C.

9. Operating Temperature Range:
- Range: -40°C to +125°C
- The range of temperatures over which the regulator operates reliably. This wide range makes the REG71055DDCT suitable for harsh environmental conditions.

10. Package Type:
- Package: SOT-23-5
- Form Factor: Surface-Mount
- The SOT-23-5 package is a small, surface-mount package that is ideal for space-constrained applications.

11. Precision:
- Initial Accuracy: ±2.0% at 25°C
- Ensures that the output voltage is regulated accurately according to the specified value.

12. Input Voltage Range:
- Typical Value: 6.5V to 12V
- The range of input voltages over which the regulator can provide a stable output voltage.

## Features:

1. Low Dropout Voltage:
- The REG71055DDCT features a low dropout voltage, allowing it to regulate output voltage effectively even when the input voltage is only slightly higher than the output voltage.

2. Low Quiescent Current:
- With a low quiescent current, this regulator is particularly suited for battery-powered applications, where power efficiency is essential.

3. Thermal Protection:
- The built-in thermal shutdown feature protects the regulator from damage due to excessive temperature, ensuring reliable operation and longevity.

4. Precision Voltage Regulation:
- The regulator provides precise output voltage regulation with low output and line regulation, ensuring stable performance across different operating conditions.

5. Small Package Size:
- The compact SOT-23-5 package allows for space-efficient designs, making it ideal for applications with limited board space.

## Applications:

The REG71055DDCT is used in a variety of applications where precise and stable voltage regulation is required. Some common applications include:
- Battery-Powered Devices: Ideal for portable and battery-operated devices due to its low quiescent current and low dropout voltage.
- Portable Electronics: Suitable for devices like smartphones, tablets, and handheld gadgets where space is at a premium.
- Communication Equipment: Used in communication devices that require reliable and stable voltage regulation.
- Consumer Electronics: Employed in various consumer electronics products where consistent voltage is critical for proper operation.

## Summary:

The Texas Instruments REG71055DDCT is a high-performance LDO voltage regulator designed to provide a stable 5.5V output with a low dropout voltage and low quiescent current. It features excellent load and line regulation, thermal protection, and a wide operating temperature range. Its small SOT-23-5 package makes it ideal for space-constrained applications, particularly in battery-powered and portable devices. With its precision regulation and efficiency, the REG71055DDCT is well-suited for various consumer, communication, and industrial applications.
REG71055DDCT Compare Parts
  • REG71055DDCT vs REG711EA27250G4
  • REG71055DDCT vs REG711EA-5/2K5
  • REG71055DDCT vs REG711EA-5/250
  • REG71055DDCT vs REG711EA-3/2K5
  • REG71055DDCT vs REG711EA-3/250
  • REG71055DDCT vs REG711EA-3.3/2K5
  • REG71055DDCT vs REG711EA-3.3/250
  • REG71055DDCT vs REG711EA-2.7/2K5G4
  • REG71055DDCT vs REG711EA-2.7/2K5
  • REG71055DDCT vs REG711EA-2.7/250
  • REG71055DDCT vs REG711EA-2.5/2K5
  • REG71055DDCT vs REG711EA-2.5/250
  • REG71055DDCT vs REG710NA-5/3KG4
  • REG71055DDCT vs REG710NA-5/3K
  • REG71055DDCT vs REG710NA-5/250G4
  • REG71055DDCT vs REG710NA-5/250
  • REG71055DDCT vs REG710NA-3/3K
  • REG71055DDCT vs REG710NA-3/250
  • REG71055DDCT vs REG710NA-3.3/3K
  • REG71055DDCT vs REG710NA-3.3/250G4
  • REG71055DDCT vs REG710NA-3.3/250
  • REG71055DDCT vs REG710NA-2.7/3KG4
  • REG71055DDCT vs REG710NA-2.7/3K
  • REG71055DDCT vs REG710NA-2.7/250
  • REG71055DDCT vs REG710NA-2.5/3KG4
  • REG71055DDCT vs REG710NA-2.5/3K
  • REG71055DDCT vs REG710NA-2.5/250
  • REG71055DDCT vs REG71055IDDCRQ1
  • REG71055DDCT vs REG71055DDCTG4
  • REG71055DDCT vs REG71055DDCRG4
  • REG71055DDCT vs REG71055DDCR
  • REG71055DDCT vs REG71050DRVT
  • REG71055DDCT vs REG71050DRVR
  • REG71055DDCT vs REG71050DDCTG4
  • REG71055DDCT vs REG71050DDCT
  • REG71055DDCT vs REG71050DDCRG4
  • REG71055DDCT vs REG71050DDCR
  • REG71055DDCT vs REG711EA-25/250
  • REG71055DDCT vs REG71055IDDCRCT
  • REG71055DDCT vs REG711EA-2.5
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!