☰
REG71050DDCT
REG71050DDCT
Active
Description:  IC REG CHARG PUMP 5V 60MA TSOT23
Manufacturer:  Texas Instruments
History Price: $1.72000
In Stock: 16560
REG71050DDCT Specification
Specification
Part No
REG71050DDCT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
60mA
Frequency - Switching
1MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
SOT-23-THIN
REG71050DDCT Related Parts
REG71050DDCR
REG71050DDCR
Texas Instruments
IC REG CHARG PUMP 5V 60MA TSOT23
REG71050DDCRG4
REG71050DDCRG4
Texas Instruments
IC REG CHARG PUMP 5V 60MA TSOT23
REG71050DDCTG4
REG71050DDCTG4
Texas Instruments
IC REG CHARG PUMP 5V 60MA TSOT23
REG71050DRVR
REG71050DRVR
Texas Instruments
IC REG CHARGE PUMP 5V 60MA 6SON
REG71050DRVT
REG71050DRVT
Texas Instruments
IC REG CHARGE PUMP 5V 60MA 6SON
REG71055DDCR
REG71055DDCR
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG71055DDCRG4
REG71055DDCRG4
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG71055DDCT
REG71055DDCT
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG71055DDCTG4
REG71055DDCTG4
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG71055IDDCRQ1
REG71055IDDCRQ1
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG710NA-2.5/250
REG710NA-2.5/250
Texas Instruments
IC REG CHARGE PUMP 2.5V SOT23
REG710NA-2.5/3K
REG710NA-2.5/3K
Texas Instruments
IC REG CHARGE PUMP 2.5V SOT23
REG71050DDCT Description
Here’s a detailed introduction to the Texas Instruments REG71050DDCT voltage regulator, including its specifications:

---

## Texas Instruments REG71050DDCT Overview

The Texas Instruments REG71050DDCT is a low dropout (LDO) linear voltage regulator designed to deliver a stable output voltage with minimal input-output voltage differential. It is part of the REG70000 series, which is renowned for high precision, efficiency, and low quiescent current. This regulator is particularly suited for applications where power efficiency and minimal voltage drop are critical, such as battery-powered devices and precision electronics.

## Key Specifications

1. Output Voltage (Vout):
- Nominal Value: 5.0 Volts (V)
- The output voltage is tightly regulated to 5.0V, ensuring stable operation for connected circuits and systems.

2. Dropout Voltage (Vdropout):
- Typical Value: 0.17 Volts (V) at 100 mA
- Dropout voltage is the minimum difference between the input and output voltages required to maintain regulation. A low dropout voltage means the regulator can operate efficiently even when the input voltage is close to the output voltage.

3. Output Current (Iout):
- Maximum Value: 150 Milliamperes (mA)
- The maximum current that the regulator can supply to the load while maintaining the specified output voltage.

4. Quiescent Current (Iq):
- Typical Value: 60 Microamperes (µA)
- The quiescent current is the amount of current the regulator consumes while no load is applied. Lower quiescent current is advantageous in battery-operated systems to extend battery life.

5. Load Regulation:
- Typical Value: 0.1%/mA
- Load regulation measures how the output voltage changes as the load current varies. This specification ensures that the voltage remains stable under different load conditions.

6. Line Regulation:
- Typical Value: 0.02%/V
- Line regulation measures the output voltage%27s sensitivity to changes in the input voltage. Low line regulation means the output voltage remains stable even with variations in the input voltage.

7. Ripple Rejection:
- Typical Value: 70 Decibels (dB)
- Ripple rejection quantifies the regulator’s ability to filter out noise and ripple from the input voltage, ensuring clean and stable output.

8. Thermal Shutdown:
- Typical Value: 150°C
- The thermal shutdown feature protects the regulator from overheating by turning off the device if the junction temperature exceeds 150°C, thus preventing damage.

9. Operating Temperature Range:
- Range: -40°C to +125°C
- The regulator operates reliably over a wide temperature range, making it suitable for use in various environmental conditions.

10. Package Type:
- Package: SOT-23-5
- Form Factor: Surface-Mount
- The SOT-23-5 package is compact and designed for surface-mount applications, ideal for space-constrained PCB layouts.

11. Initial Accuracy:
- Typical Value: ±2.0% at 25°C
- The initial accuracy indicates the precision of the output voltage at room temperature, ensuring the regulator performs accurately as specified.

12. Input Voltage Range:
- Typical Value: 6.0V to 12.0V
- The range of input voltages over which the regulator can maintain a stable 5.0V output.

## Features

1. Low Dropout Voltage:
- The REG71050DDCT offers a low dropout voltage, enabling efficient operation even with minimal headroom between input and output voltages.

2. Low Quiescent Current:
- With a low quiescent current, the regulator is ideal for battery-powered applications where power efficiency is crucial.

3. Thermal Protection:
- The thermal shutdown feature safeguards the device from overheating, enhancing reliability and longevity.

4. Precision Voltage Regulation:
- It provides accurate output voltage regulation with low load and line regulation, ensuring stable performance under varying conditions.

5. Small Package Size:
- The SOT-23-5 package allows for compact and space-efficient designs, making it suitable for applications with limited board space.

## Applications

The REG71050DDCT is used in numerous applications requiring reliable and precise voltage regulation, including:
- Battery-Powered Devices: Ideal for portable and low-power devices due to its low quiescent current and efficient operation.
- Consumer Electronics: Suited for electronics like handheld gadgets, where space and power efficiency are important.
- Communication Equipment: Used in communication systems needing stable voltage for proper functionality.
- Industrial and Automotive Electronics: Reliable for various industrial and automotive applications where robustness and precision are required.

## Summary

The Texas Instruments REG71050DDCT is a high-performance LDO regulator designed to provide a stable 5.0V output with low dropout voltage and minimal quiescent current. It features excellent load and line regulation, thermal protection, and operates over a wide temperature range. Its compact SOT-23-5 package makes it suitable for space-constrained applications. The REG71050DDCT is ideal for battery-powered devices, consumer electronics, communication equipment, and other applications requiring reliable and efficient voltage regulation.

---

This overview should provide a comprehensive understanding of the REG71050DDCT%27s capabilities and applications.
REG71050DDCT Compare Parts
  • REG71050DDCT vs REG711EA27250G4
  • REG71050DDCT vs REG711EA-5/2K5
  • REG71050DDCT vs REG711EA-5/250
  • REG71050DDCT vs REG711EA-3/2K5
  • REG71050DDCT vs REG711EA-3/250
  • REG71050DDCT vs REG711EA-3.3/2K5
  • REG71050DDCT vs REG711EA-3.3/250
  • REG71050DDCT vs REG711EA-2.7/2K5G4
  • REG71050DDCT vs REG711EA-2.7/2K5
  • REG71050DDCT vs REG711EA-2.7/250
  • REG71050DDCT vs REG711EA-2.5/2K5
  • REG71050DDCT vs REG711EA-2.5/250
  • REG71050DDCT vs REG710NA-5/3KG4
  • REG71050DDCT vs REG710NA-5/3K
  • REG71050DDCT vs REG710NA-5/250G4
  • REG71050DDCT vs REG710NA-5/250
  • REG71050DDCT vs REG710NA-3/3K
  • REG71050DDCT vs REG710NA-3/250
  • REG71050DDCT vs REG710NA-3.3/3K
  • REG71050DDCT vs REG710NA-3.3/250G4
  • REG71050DDCT vs REG710NA-3.3/250
  • REG71050DDCT vs REG710NA-2.7/3KG4
  • REG71050DDCT vs REG710NA-2.7/3K
  • REG71050DDCT vs REG710NA-2.7/250
  • REG71050DDCT vs REG710NA-2.5/3KG4
  • REG71050DDCT vs REG710NA-2.5/3K
  • REG71050DDCT vs REG710NA-2.5/250
  • REG71050DDCT vs REG71055IDDCRQ1
  • REG71050DDCT vs REG71055DDCTG4
  • REG71050DDCT vs REG71055DDCT
  • REG71050DDCT vs REG71055DDCRG4
  • REG71050DDCT vs REG71055DDCR
  • REG71050DDCT vs REG71050DRVT
  • REG71050DDCT vs REG71050DRVR
  • REG71050DDCT vs REG71050DDCTG4
  • REG71050DDCT vs REG71050DDCRG4
  • REG71050DDCT vs REG71050DDCR
  • REG71050DDCT vs REG711EA-25/250
  • REG71050DDCT vs REG71055IDDCRCT
  • REG71050DDCT vs REG711EA-2.5
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!