Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Texas Instruments REG71050DRVT
REG71050DRVT
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARGE PUMP 5V 60MA 6SON
Manufacturer:
Texas Instruments
Datasheet:
REG71050DRVT Datasheet
History Price: $1.72000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
REG71050DRVT Specification
Specification
Part No
REG71050DRVT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
60mA
Frequency - Switching
1MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-WDFN Exposed Pad
Supplier Device Package
6-WSON (2x2)
REG71050DRVT Related Parts
REG71050DDCR
Texas Instruments
IC REG CHARG PUMP 5V 60MA TSOT23
REG71050DDCRG4
Texas Instruments
IC REG CHARG PUMP 5V 60MA TSOT23
REG71050DDCT
Texas Instruments
IC REG CHARG PUMP 5V 60MA TSOT23
REG71050DDCTG4
Texas Instruments
IC REG CHARG PUMP 5V 60MA TSOT23
REG71050DRVR
Texas Instruments
IC REG CHARGE PUMP 5V 60MA 6SON
REG71055DDCR
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG71055DDCRG4
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG71055DDCT
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG71055DDCTG4
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG71055IDDCRQ1
Texas Instruments
IC REG CHARGE PUMP 5.5V TSOT23-6
REG710NA-2.5/250
Texas Instruments
IC REG CHARGE PUMP 2.5V SOT23
REG710NA-2.5/3K
Texas Instruments
IC REG CHARGE PUMP 2.5V SOT23
REG71050DRVT Compare Parts
REG71050DRVT vs REG711EA27250G4
REG71050DRVT vs REG711EA-5/2K5
REG71050DRVT vs REG711EA-5/250
REG71050DRVT vs REG711EA-3/2K5
REG71050DRVT vs REG711EA-3/250
REG71050DRVT vs REG711EA-3.3/2K5
REG71050DRVT vs REG711EA-3.3/250
REG71050DRVT vs REG711EA-2.7/2K5G4
REG71050DRVT vs REG711EA-2.7/2K5
REG71050DRVT vs REG711EA-2.7/250
REG71050DRVT vs REG711EA-2.5/2K5
REG71050DRVT vs REG711EA-2.5/250
REG71050DRVT vs REG710NA-5/3KG4
REG71050DRVT vs REG710NA-5/3K
REG71050DRVT vs REG710NA-5/250G4
REG71050DRVT vs REG710NA-5/250
REG71050DRVT vs REG710NA-3/3K
REG71050DRVT vs REG710NA-3/250
REG71050DRVT vs REG710NA-3.3/3K
REG71050DRVT vs REG710NA-3.3/250G4
REG71050DRVT vs REG710NA-3.3/250
REG71050DRVT vs REG710NA-2.7/3KG4
REG71050DRVT vs REG710NA-2.7/3K
REG71050DRVT vs REG710NA-2.7/250
REG71050DRVT vs REG710NA-2.5/3KG4
REG71050DRVT vs REG710NA-2.5/3K
REG71050DRVT vs REG710NA-2.5/250
REG71050DRVT vs REG71055IDDCRQ1
REG71050DRVT vs REG71055DDCTG4
REG71050DRVT vs REG71055DDCT
REG71050DRVT vs REG71055DDCRG4
REG71050DRVT vs REG71055DDCR
REG71050DRVT vs REG71050DRVR
REG71050DRVT vs REG71050DDCTG4
REG71050DRVT vs REG71050DDCT
REG71050DRVT vs REG71050DDCRG4
REG71050DRVT vs REG71050DDCR
REG71050DRVT vs REG711EA-25/250
REG71050DRVT vs REG71055IDDCRCT
REG71050DRVT vs REG711EA-2.5
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!