☰
PCM2903CDB
PCM2903CDB
Active
Description:  IC STERO AUD CODEC W/USB 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCM2903CDB Datasheet
History Price: $12.03000
In Stock: 19520
PCM2903CDB Specification
Specification
Part No
PCM2903CDB
Category
Interface - CODECs
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Stereo Audio
Data Interface
USB
Resolution (Bits)
16 b
Number of ADCs / DACs
2 / 2
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
89 / 96
Dynamic Range, ADCs / DACs (db) Typ
89 / 93
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
PCM2903CDB Related Parts
PCM2900BDB
PCM2900BDB
Texas Instruments
IC STEREO CODEC 8/16B USB 28SSOP
PCM2900BDBR
PCM2900BDBR
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900CDB
PCM2900CDB
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900CDBR
PCM2900CDBR
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900E
PCM2900E
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900E/2K
PCM2900E/2K
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900E/2KG4
PCM2900E/2KG4
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900EG4
PCM2900EG4
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2901E
PCM2901E
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2901E/2K
PCM2901E/2K
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2901EG4
PCM2901EG4
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2902BDB
PCM2902BDB
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2903CDB Description
Overview of Texas Instruments PCM2903CDB

The Texas Instruments PCM2903CDB is a USB audio codec designed for high-quality audio applications. This device integrates a stereo analog-to-digital converter (ADC), digital-to-analog converter (DAC), and USB interface, making it an ideal solution for USB audio devices such as sound cards, audio interfaces, and portable audio applications. The PCM2903CDB is known for its excellent audio performance, low power consumption, and ease of integration into various audio systems.

Key Specifications

- Supply Voltage: 3.0 V to 5.5 V
- USB Interface: USB 2.0 Full Speed
- Audio Sampling Rates: Up to 48 kHz for both ADC and DAC
- Bit Depth: 16-bit audio resolution
- Total Harmonic Distortion + Noise (THD+N): 0.01% (typical)
- Signal-to-Noise Ratio (SNR): 90 dB (typical)
- Input/Output Configuration: 2-channel stereo input and output
- Package Type: 28-pin TSSOP

Features

- Integrated USB Interface: The PCM2903CDB features a built-in USB interface, allowing for direct connection to USB hosts without the need for additional components, simplifying design and reducing overall system cost.
- High-Quality Audio Performance: With a low THD+N and high SNR, the device ensures high-fidelity audio reproduction, making it suitable for professional audio applications.
- Low Power Consumption: The codec is designed for low power operation, making it ideal for battery-powered devices and portable audio applications.
- Flexible Audio Processing: The PCM2903CDB supports various audio processing features, including volume control and mute functions, enhancing its versatility in different applications.
- Easy Integration: The device is designed for easy integration into existing systems, with a simple I2C interface for configuration and control.

Applications

The PCM2903CDB is suitable for a wide range of applications, including:

- USB Audio Interfaces: Ideal for use in external sound cards and audio interfaces, providing high-quality audio input and output.
- Portable Audio Devices: Used in portable audio applications, such as USB microphones and speakers, where compact size and low power consumption are essential.
- Computer Audio Systems: Suitable for enhancing audio performance in desktop and laptop computers, providing high-fidelity sound for multimedia applications.
- Consumer Electronics: Employed in various consumer electronics, including televisions and gaming consoles, to improve audio quality and connectivity.

Performance Characteristics

- Audio Quality: The PCM2903CDB delivers excellent audio quality with low distortion and high dynamic range, ensuring clear and accurate sound reproduction.
- Thermal Performance: With a wide operating temperature range, the device can operate reliably in various environmental conditions, enhancing its versatility.
- Compact Design: The 28-pin TSSOP package allows for space-efficient designs, making it a preferred choice for compact audio applications.

Conclusion

The Texas Instruments PCM2903CDB is a versatile and efficient USB audio codec that meets the demands of modern audio applications. Its combination of high-quality audio performance, integrated USB interface, and low power consumption makes it an excellent choice for USB audio devices, portable audio applications, and consumer electronics. With its reliable performance and ease of integration, the PCM2903CDB is well-suited for a wide range of applications, ensuring efficient and effective audio processing in various environments.
PCM2903CDB Compare Parts
  • PCM2903CDB vs PCM5310PAP
  • PCM2903CDB vs PCM3794RHBTG4
  • PCM2903CDB vs PCM3794RHBT
  • PCM2903CDB vs PCM3794RHBR
  • PCM2903CDB vs PCM3794ARHBT
  • PCM2903CDB vs PCM3794ARHBR
  • PCM2903CDB vs PCM3793RHBT
  • PCM2903CDB vs PCM3793RHBR
  • PCM2903CDB vs PCM3793ARHBT
  • PCM2903CDB vs PCM3793ARHBR
  • PCM2903CDB vs PCM3501E/2K
  • PCM2903CDB vs PCM3501E
  • PCM2903CDB vs PCM3500EG4
  • PCM2903CDB vs PCM3500E/2K
  • PCM2903CDB vs PCM3500E
  • PCM2903CDB vs PCM3168ATPAPRQ1
  • PCM2903CDB vs PCM3168ATPAPQ1
  • PCM2903CDB vs PCM3168APAPRG4
  • PCM2903CDB vs PCM3168APAPR
  • PCM2903CDB vs PCM3168APAP
  • PCM2903CDB vs PCM3070IRHBT
  • PCM2903CDB vs PCM3070IRHBR
  • PCM2903CDB vs PCM3060PWRG4
  • PCM2903CDB vs PCM3060PWR
  • PCM2903CDB vs PCM3060PW
  • PCM2903CDB vs PCM3052ARTFR
  • PCM2903CDB vs PCM3052ARTF
  • PCM2903CDB vs PCM3010DBR
  • PCM2903CDB vs PCM3010DBR
  • PCM2903CDB vs PCM3010DBG4
  • PCM2903CDB vs PCM3010DB
  • PCM2903CDB vs PCM3008TG4
  • PCM2903CDB vs PCM3008T/2KG4
  • PCM2903CDB vs PCM3008T/2K
  • PCM2903CDB vs PCM3008T
  • PCM2903CDB vs PCM3008SPWRDL
  • PCM2903CDB vs PCM3006TG6
  • PCM2903CDB vs PCM3006TG
  • PCM2903CDB vs PCM3006T/2K
  • PCM2903CDB vs PCM3006T
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller