☰
PCM2900CDBR
PCM2900CDBR
Active
Description:  IC STEREO AUD CODEC W/USB 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCM2900CDBR Datasheet
History Price: $11.89000
In Stock: 11930
PCM2900CDBR Specification
Specification
Part No
PCM2900CDBR
Category
Interface - CODECs
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Stereo Audio
Data Interface
USB
Resolution (Bits)
16 b
Number of ADCs / DACs
2 / 2
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
89 / 96
Dynamic Range, ADCs / DACs (db) Typ
89 / 93
Voltage - Supply, Analog
3.1V ~ 3.5V
Voltage - Supply, Digital
3.1V ~ 3.5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
PCM2900CDBR Related Parts
PCM2900BDB
PCM2900BDB
Texas Instruments
IC STEREO CODEC 8/16B USB 28SSOP
PCM2900BDBR
PCM2900BDBR
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900CDB
PCM2900CDB
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900E
PCM2900E
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900E/2K
PCM2900E/2K
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900E/2KG4
PCM2900E/2KG4
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900EG4
PCM2900EG4
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2901E
PCM2901E
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2901E/2K
PCM2901E/2K
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2901EG4
PCM2901EG4
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2902BDB
PCM2902BDB
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2902BDBR
PCM2902BDBR
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900CDBR Description
Overview of Texas Instruments PCM2900CDBR

The Texas Instruments PCM2900CDBR is a highly integrated USB audio codec that provides a complete solution for high-quality audio applications. This device is designed to facilitate the conversion of digital audio data to analog signals and vice versa, making it ideal for various consumer electronics, professional audio equipment, and computer peripherals. The PCM2900CDBR supports both stereo playback and recording, enabling seamless integration into USB audio systems.

Key Specifications

- Audio Channels: The PCM2900CDBR supports two channels of playback and recording (stereo), allowing for high-fidelity audio performance.
- Sampling Rates: It supports multiple sampling rates, including 44.1 kHz and 48 kHz, ensuring compatibility with standard audio formats.
- Bit Depth: The device features a 16-bit resolution for both input and output, providing sufficient dynamic range for high-quality audio reproduction.
- USB Interface: The PCM2900CDBR utilizes a full-speed USB interface (USB 2.0), which simplifies connectivity to a wide range of devices without requiring additional components.

Audio Performance

The PCM2900CDBR is designed to deliver high-quality audio performance:

- Dynamic Range: It boasts a dynamic range of up to 90 dB for playback, which enhances the clarity and detail in audio signals.
- Total Harmonic Distortion (THD): The device exhibits low total harmonic distortion (typically less than 0.01%), ensuring that the output signal closely resembles the original input without introducing significant artifacts.
- Signal-to-Noise Ratio (SNR): With an SNR of up to 95 dB, the PCM2900CDBR minimizes noise interference in audio signals, resulting in clearer sound quality.

Integrated Features

The PCM2900CDBR incorporates several integrated features that enhance its functionality:

- Analog Inputs and Outputs: It includes analog inputs for connecting microphones or other line-level sources as well as analog outputs for driving speakers or headphones directly.
- Digital Signal Processing (DSP): The device features built-in DSP capabilities that allow for real-time effects processing and equalization, enhancing the overall audio experience.
- Volume Control: Integrated volume control allows users to adjust playback levels easily without requiring external circuitry.

Power Management

The PCM2900CDBR is designed with power efficiency in mind:

- Low Power Consumption: Operating from a USB power supply, the device consumes minimal power during operation, making it suitable for battery-powered applications as well.
- Power Management Features: It includes features such as automatic power-down modes to further reduce power consumption when not actively processing audio.

Applications

The versatility of the PCM2900CDBR makes it suitable for a wide range of applications:

- USB Audio Interfaces: Ideal for use in external sound cards or USB microphones where high-quality audio capture and playback are required.
- Consumer Electronics: Found in devices such as portable speakers, gaming headsets, and multimedia systems that demand reliable USB audio connectivity.
- Professional Audio Equipment: Utilized in studio-grade equipment where precise audio reproduction is essential.

Package Information

The PCM2900CDBR comes in a compact TSSOP (Thin Shrink Small Outline Package) with 28 pins. This small footprint enables easy integration into space-constrained designs while maintaining good thermal performance.

Connectivity Options

The device offers various connectivity options that enhance its usability:

- USB Connection Type: The full-speed USB interface allows easy connection to computers or other USB-enabled devices without additional hardware.
- I2S Interface Support: The PCM2900CDBR can work with I2S-compatible devices for digital communication between components within an audio system.

Conclusion

In summary, the Texas Instruments PCM2900CDBR is an advanced USB audio codec that combines high-quality sound performance with versatile functionality. Its comprehensive set of features—including support for stereo playback and recording, low power consumption, and integrated DSP capabilities—makes it an excellent choice for developers looking to create innovative audio solutions across various industries. Whether used in consumer electronics or professional applications, the PCM2900CDBR delivers reliable performance and superior sound quality.
PCM2900CDBR Compare Parts
  • PCM2900CDBR vs PCM5310PAP
  • PCM2900CDBR vs PCM3794RHBTG4
  • PCM2900CDBR vs PCM3794RHBT
  • PCM2900CDBR vs PCM3794RHBR
  • PCM2900CDBR vs PCM3794ARHBT
  • PCM2900CDBR vs PCM3794ARHBR
  • PCM2900CDBR vs PCM3793RHBT
  • PCM2900CDBR vs PCM3793RHBR
  • PCM2900CDBR vs PCM3793ARHBT
  • PCM2900CDBR vs PCM3793ARHBR
  • PCM2900CDBR vs PCM3501E/2K
  • PCM2900CDBR vs PCM3501E
  • PCM2900CDBR vs PCM3500EG4
  • PCM2900CDBR vs PCM3500E/2K
  • PCM2900CDBR vs PCM3500E
  • PCM2900CDBR vs PCM3168ATPAPRQ1
  • PCM2900CDBR vs PCM3168ATPAPQ1
  • PCM2900CDBR vs PCM3168APAPRG4
  • PCM2900CDBR vs PCM3168APAPR
  • PCM2900CDBR vs PCM3168APAP
  • PCM2900CDBR vs PCM3070IRHBT
  • PCM2900CDBR vs PCM3070IRHBR
  • PCM2900CDBR vs PCM3060PWRG4
  • PCM2900CDBR vs PCM3060PWR
  • PCM2900CDBR vs PCM3060PW
  • PCM2900CDBR vs PCM3052ARTFR
  • PCM2900CDBR vs PCM3052ARTF
  • PCM2900CDBR vs PCM3010DBR
  • PCM2900CDBR vs PCM3010DBR
  • PCM2900CDBR vs PCM3010DBG4
  • PCM2900CDBR vs PCM3010DB
  • PCM2900CDBR vs PCM3008TG4
  • PCM2900CDBR vs PCM3008T/2KG4
  • PCM2900CDBR vs PCM3008T/2K
  • PCM2900CDBR vs PCM3008T
  • PCM2900CDBR vs PCM3008SPWRDL
  • PCM2900CDBR vs PCM3006TG6
  • PCM2900CDBR vs PCM3006TG
  • PCM2900CDBR vs PCM3006T/2K
  • PCM2900CDBR vs PCM3006T
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller