☰
PCM2900CDB
PCM2900CDB
Active
Description:  IC STEREO AUD CODEC W/USB 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCM2900CDB Datasheet
History Price: $15.09000
In Stock: 31680
PCM2900CDB Specification
Specification
Part No
PCM2900CDB
Category
Interface - CODECs
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Stereo Audio
Data Interface
USB
Resolution (Bits)
16 b
Number of ADCs / DACs
2 / 2
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
89 / 96
Dynamic Range, ADCs / DACs (db) Typ
89 / 93
Voltage - Supply, Analog
3.1V ~ 3.5V
Voltage - Supply, Digital
3.1V ~ 3.5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
PCM2900CDB Related Parts
PCM2900BDB
PCM2900BDB
Texas Instruments
IC STEREO CODEC 8/16B USB 28SSOP
PCM2900BDBR
PCM2900BDBR
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900CDBR
PCM2900CDBR
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900E
PCM2900E
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900E/2K
PCM2900E/2K
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900E/2KG4
PCM2900E/2KG4
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900EG4
PCM2900EG4
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2901E
PCM2901E
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2901E/2K
PCM2901E/2K
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2901EG4
PCM2901EG4
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2902BDB
PCM2902BDB
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2902BDBR
PCM2902BDBR
Texas Instruments
IC STEREO AUD CODEC W/USB 28SSOP
PCM2900CDB Compare Parts
  • PCM2900CDB vs PCM5310PAP
  • PCM2900CDB vs PCM3794RHBTG4
  • PCM2900CDB vs PCM3794RHBT
  • PCM2900CDB vs PCM3794RHBR
  • PCM2900CDB vs PCM3794ARHBT
  • PCM2900CDB vs PCM3794ARHBR
  • PCM2900CDB vs PCM3793RHBT
  • PCM2900CDB vs PCM3793RHBR
  • PCM2900CDB vs PCM3793ARHBT
  • PCM2900CDB vs PCM3793ARHBR
  • PCM2900CDB vs PCM3501E/2K
  • PCM2900CDB vs PCM3501E
  • PCM2900CDB vs PCM3500EG4
  • PCM2900CDB vs PCM3500E/2K
  • PCM2900CDB vs PCM3500E
  • PCM2900CDB vs PCM3168ATPAPRQ1
  • PCM2900CDB vs PCM3168ATPAPQ1
  • PCM2900CDB vs PCM3168APAPRG4
  • PCM2900CDB vs PCM3168APAPR
  • PCM2900CDB vs PCM3168APAP
  • PCM2900CDB vs PCM3070IRHBT
  • PCM2900CDB vs PCM3070IRHBR
  • PCM2900CDB vs PCM3060PWRG4
  • PCM2900CDB vs PCM3060PWR
  • PCM2900CDB vs PCM3060PW
  • PCM2900CDB vs PCM3052ARTFR
  • PCM2900CDB vs PCM3052ARTF
  • PCM2900CDB vs PCM3010DBR
  • PCM2900CDB vs PCM3010DBR
  • PCM2900CDB vs PCM3010DBG4
  • PCM2900CDB vs PCM3010DB
  • PCM2900CDB vs PCM3008TG4
  • PCM2900CDB vs PCM3008T/2KG4
  • PCM2900CDB vs PCM3008T/2K
  • PCM2900CDB vs PCM3008T
  • PCM2900CDB vs PCM3008SPWRDL
  • PCM2900CDB vs PCM3006TG6
  • PCM2900CDB vs PCM3006TG
  • PCM2900CDB vs PCM3006T/2K
  • PCM2900CDB vs PCM3006T
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller