☰
MC1458P
MC1458P
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   MC1458P Datasheet
History Price: $0.60000
In Stock: 13510
MC1458P Specification
Specification
Part No
MC1458P
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
1 mV
Current - Supply
3.4mA (x2 Channels)
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MC1458P Related Parts
MC1430G
MC1430G
Motorola
IC OPAMP GP 1 CIRCUIT METAL CAN
MC1436CD
MC1436CD
Motorola
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1436CDR2
MC1436CDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1436D
MC1436D
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1458D
MC1458D
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458D
MC1458D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458D
MC1458D
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DE4
MC1458DE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DR
MC1458DR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DR2
MC1458DR2
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DRE4
MC1458DRE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DRG4
MC1458DRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458P Description

The MC1458P is a dual operational amplifier from Texas Instruments, widely recognized for its versatility and performance in various applications. It combines two high-gain, internally frequency-compensated amplifiers in a single package, making it suitable for a range of analog processing tasks. The MC1458P is particularly valued for its low noise, high input impedance, and wide bandwidth, which contribute to its effectiveness in audio, signal conditioning, and instrumentation applications.

## Key Features

1. Dual Operational Amplifier: The MC1458P contains two independent, high-gain operational amplifiers, allowing for the implementation of multiple signal processing functions in a compact form.

2. Wide Supply Voltage Range: It operates effectively over a broad voltage range, enhancing its adaptability in different circuit designs.

3. Low Noise: The amplifier is designed to minimize noise, which is crucial in audio and precision measurement applications.

4. High Input Impedance: This feature allows the op-amp to interface well with a variety of sensors and source impedances without loading them down.

5. Internal Frequency Compensation: The internal compensation simplifies the design process, as external components are not necessary to stabilize the amplifier.

6. High Common-Mode Rejection Ratio (CMRR): This characteristic improves the amplifier's ability to reject common-mode signals, enhancing accuracy in differential measurements.

7. Low Total Harmonic Distortion (THD): The MC1458P provides clean signal amplification, making it ideal for high-fidelity audio applications.

## Specifications

Here are the detailed specifications for the Texas Instruments MC1458P:

- General Characteristics:
- Type: Dual Operational Amplifier
- Package Type: PDIP-8 (Plastic Dual In-line Package)
- Operating Temperature Range: 0°C to 70°C (Commercial)

- Electrical Characteristics:
- Supply Voltage (V+ to V-):
- Minimum: ±3 V
- Maximum: ±15 V
- Input Offset Voltage (V_os):
- Maximum: 5 mV
- Input Offset Voltage Drift:
- Maximum: 2 μV/°C
- Common-Mode Input Voltage Range:
- Minimum: ±1.5 V (from either supply rail)
- Power Supply Rejection Ratio (PSRR):
- Minimum: 100 dB
- Open-Loop Voltage Gain (A_V):
- Minimum: 100 dB (typical: 106 dB)
- Gain Bandwidth Product:
- Typical: 1 MHz
- Slew Rate:
- Typical: 0.3 V/μs

- Input Characteristics:
- Input Impedance:
- Typically: 2 MΩ
- Input Bias Current:
- Maximum: 100 nA
- Input Noise Voltage Density:
- Typical: 10 nV/√Hz at 1 kHz

- Output Characteristics:
- Output Current:
- Typical: ±20 mA
- Output Voltage Swing:
- Minimum: ±12 V (with ±15 V supply)
- Total Harmonic Distortion (THD):
- Typically less than 0.01% at 1 kHz

- Thermal Characteristics:
- Junction-to-Ambient Thermal Resistance (θJA):
- Typically: 90°C/W

## Applications

The MC1458P is versatile and can be applied in various fields, including:

1. Audio Amplifiers: Its low noise and distortion characteristics make it ideal for audio signal amplification in high-fidelity audio systems.

2. Signal Conditioning: The op-amp can be used to amplify, filter, or otherwise process signals from sensors and transducers.

3. Active Filters: The MC1458P can be configured in active filter designs for audio and communication systems.

4. Integrators and Differentiators: It can be used in integrator and differentiator circuits for analog signal processing.

5. Instrumentation: Suitable for use in instrumentation amplifiers, where high accuracy and stability are required.

6. Comparators: The op-amp can be utilized as a comparator in various applications, benefiting from its fast response time.

## Development Tools

Texas Instruments provides several resources to assist engineers in integrating the MC1458P into their designs:

- Evaluation Modules: TI offers evaluation boards for testing and prototyping with the MC1458P.

- Datasheets: Comprehensive datasheets provide detailed information about electrical characteristics, application circuits, and design guidelines.

- Reference Designs: TI offers reference designs that showcase optimal usage scenarios for the MC1458P in various applications.

- Simulation Models: SPICE models are available for simulating the behavior of the MC1458P in circuit designs.

## Conclusion

The Texas Instruments MC1458P is a reliable and versatile dual operational amplifier that excels in various applications requiring precision and performance. With features such as low noise, high input impedance, and a wide supply voltage range, it is an excellent choice for engineers looking to develop high-performance analog circuits. Whether used in audio applications, signal conditioning, or instrumentation, the MC1458P delivers the performance and reliability needed in today’s demanding electronic environments.
MC1458P Compare Parts
  • MC1458P vs MC1458PSR
  • MC1458P vs MC1458PS
  • MC1458P vs MC1458PG4
  • MC1458P vs MC1458N
  • MC1458P vs MC1458IN
  • MC1458P vs MC1458IDT
  • MC1458P vs MC1458ID
  • MC1458P vs MC1458DT
  • MC1458P vs MC1458DRG4
  • MC1458P vs MC1458DRE4
  • MC1458P vs MC1458DR2
  • MC1458P vs MC1458DR
  • MC1458P vs MC1458DE4
  • MC1458P vs MC1458D
  • MC1458P vs MC1458D
  • MC1458P vs MC1458D
  • MC1458P vs MC1436D
  • MC1458P vs MC1436CDR2
  • MC1458P vs MC1436CD
  • MC1458P vs MC1430G
  • MC1458P vs MC1741CP1
  • MC1458P vs MC1709G
  • MC1458P vs MC1558TDC2
  • MC1458P vs MC1558TDC1
  • MC1458P vs MC1558JGB
  • MC1458P vs MC1558JG
  • MC1458P vs MC1558FKB
  • MC1458P vs MC1458PE4
  • MC1458P vs MC1037P
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend