☰
MC1458D
MC1458D
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  onsemi
Datasheet:   MC1458D Datasheet
History Price: $0.52000
In Stock: 4030
MC1458D Specification
Specification
Part No
MC1458D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
1 mV
Current - Supply
3.4mA (x2 Channels)
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC1458D PDF Datasheet
MC1458D Related Parts
MC1430G
MC1430G
Motorola
IC OPAMP GP 1 CIRCUIT METAL CAN
MC1436CD
MC1436CD
Motorola
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1436CDR2
MC1436CDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1436D
MC1436D
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1458DE4
MC1458DE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DR
MC1458DR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DR2
MC1458DR2
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DRE4
MC1458DRE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DRG4
MC1458DRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DT
MC1458DT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458ID
MC1458ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458IDT
MC1458IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458D Description
Introduction to ON Semiconductor MC1458D

The MC1458D is a dual operational amplifier from ON Semiconductor that is widely used in a variety of electronic applications. Known for its versatility, this op-amp can handle many tasks, including amplification, filtering, and signal conditioning. The design is optimized for high performance while maintaining low power consumption, making it suitable for both consumer electronics and industrial applications.

Key Specifications

- Part Number: MC1458D
- Number of Amplifiers: 2
- Supply Voltage Range (Vcc): ±3V to ±15V
- Input Offset Voltage (Vos): 1 mV (max)
- Common Mode Rejection Ratio (CMRR): 90 dB (min)
- Power Supply Rejection Ratio (PSRR): 100 dB (min)
- Gain Bandwidth Product (GBP): 1 MHz
- Slew Rate: 0.5 V/µs
- Input Impedance: 2 MΩ (typ)
- Output Drive Capability: 20 mA (min)
- Package Type: PDIP-8 or SOIC-8

Operational Characteristics

The MC1458D operates with a supply voltage range of ±3V to ±15V, providing versatility for various circuit designs. The dual-channel design enables simultaneous processing of two signals, adding flexibility to applications that require multi-channel signal amplification.

Input Offset Voltage

With a maximum input offset voltage of 1 mV, the MC1458D ensures high accuracy in amplification applications. Low offset voltage is crucial in precision applications where even minor voltage differences can significantly affect performance.

Common Mode and Power Supply Rejection Ratio

The CMRR of 90 dB and PSRR of 100 dB indicates that the MC1458D maintains a high level of signal integrity, rejecting unwanted noise and variations in supply voltage. This quality is particularly important in audio and instrumentation applications where consistency is critical.

Gain Bandwidth Product and Slew Rate

The gain bandwidth product of 1 MHz makes the MC1458D suitable for a wide range of frequencies, allowing it to be used in both audio and radio frequency applications. The slew rate of 0.5 V/µs indicates that it can handle fast-changing signals, making it versatile for various time-sensitive applications.

Input and Output Characteristics

The input impedance of 2 MΩ ensures minimal loading on the preceding stage, allowing for more accurate signal transmission. Its output drive capability of 20 mA means that the MC1458D can drive loads directly, thereby simplifying circuit designs.

Applications

The MC1458D is used in a variety of electronics applications, including:

- Audio Amplifiers: Provides amplification for audio signals in various consumer electronics such as radios, televisions, and home audio systems.
- Data Acquisition Systems: Useful in instrumentation where precision and accuracy are paramount.
- Active Filters: Employed in signal processing circuits for filtering applications.
- Voltage Followers: Used for buffering signals, preventing loading effects on previous circuit stages.

Conclusion

The ON Semiconductor MC1458D operational amplifier is a highly versatile and reliable component that provides excellent performance across a wide range of applications. Its dual-channel architecture, low offset voltage, high CMRR, and slew rate make it suitable for both consumer and industrial electronics, ensuring consistent operation in demanding environments. This op-amp's features and specifications position it as a go-to solution for engineers designing analog circuits.
MC1458D Compare Parts
  • MC1458D vs MC1458PSR
  • MC1458D vs MC1458PS
  • MC1458D vs MC1458PG4
  • MC1458D vs MC1458P
  • MC1458D vs MC1458N
  • MC1458D vs MC1458IN
  • MC1458D vs MC1458IDT
  • MC1458D vs MC1458ID
  • MC1458D vs MC1458DT
  • MC1458D vs MC1458DRG4
  • MC1458D vs MC1458DRE4
  • MC1458D vs MC1458DR2
  • MC1458D vs MC1458DR
  • MC1458D vs MC1458DE4
  • MC1458D vs MC1436D
  • MC1458D vs MC1436CDR2
  • MC1458D vs MC1436CD
  • MC1458D vs MC1430G
  • MC1458D vs MC1741CP1
  • MC1458D vs MC1709G
  • MC1458D vs MC1558TDC2
  • MC1458D vs MC1558TDC1
  • MC1458D vs MC1558JGB
  • MC1458D vs MC1558JG
  • MC1458D vs MC1558FKB
  • MC1458D vs MC1458PE4
  • MC1458D vs MC1037P
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend