☰
MC1458DR
MC1458DR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   MC1458DR Datasheet
History Price: $0.60000
In Stock: 22000
MC1458DR Specification
Specification
Part No
MC1458DR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
1 mV
Current - Supply
3.4mA (x2 Channels)
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC1458DR Related Parts
MC1430G
MC1430G
Motorola
IC OPAMP GP 1 CIRCUIT METAL CAN
MC1436CD
MC1436CD
Motorola
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1436CDR2
MC1436CDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1436D
MC1436D
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1458D
MC1458D
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458D
MC1458D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458D
MC1458D
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DE4
MC1458DE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DR2
MC1458DR2
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DRE4
MC1458DRE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DRG4
MC1458DRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DT
MC1458DT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DR Description
Overview of Texas Instruments MC1458DR

The Texas Instruments MC1458DR is a dual operational amplifier integrated circuit widely used in analog signal processing applications. It is designed to provide general-purpose amplification with moderate gain-bandwidth performance and low input bias currents, making it suitable for a variety of audio, instrumentation, and control system applications. The device features two independent, high-gain amplifiers packaged in a single DIP-8 package, allowing compact circuit design with cost efficiency.

Key Features

The MC1458DR offers dual operational amplifiers with internal frequency compensation, simplifying usage without requiring external compensation components in most configurations. Each amplifier has a high open-loop gain typically around 100 dB, allowing precise amplification and signal conditioning.

The device exhibits low input bias currents and offset voltages, which minimize input errors and improve linearity in precision applications. It supports a wide supply voltage range, enabling flexibility for both single-supply and dual-supply operation.

Its output stage can drive moderate loads, making it suitable for buffering, filtering, and amplification tasks in analog circuits.

Architecture and Functional Description

The MC1458DR contains two identical op-amps based on bipolar transistor technology. Each amplifier includes a differential input stage, gain stage, and push-pull output stage capable of sourcing and sinking current to the load.

Internal frequency compensation allows stable operation over a wide range of gain settings, reducing the complexity of external circuitry. The device is designed for unity-gain stability, allowing its use as buffers or voltage followers.

The inputs support common-mode voltage ranges that extend beyond the negative supply rail but do not include rail-to-rail input capability, which should be considered in low-voltage designs.

Electrical Performance

Operating over a supply voltage range from ±3 V up to ±18 V (dual supply) or a single supply voltage up to 36 V, the MC1458DR adapts well to various system voltage levels. The typical input offset voltage is around 3 mV, and input bias current typically measures in the range of 20 nA, which is adequate for many general-purpose applications but may be too high for ultra-precision uses.

The device’s gain-bandwidth product is approximately 1 MHz, providing sufficient bandwidth for audio frequency and other low-to-mid frequency applications. Slew rate is around 1.3 V/µs, supporting moderate-speed signal processing.

The output voltage swing approaches within 1.5 V of the supply rails at moderate load currents, enabling effective dynamic range in standard analog circuits.

Power Consumption

The MC1458DR typically draws about 1.3 mA supply current per amplifier, balancing performance with power efficiency for general-purpose circuits.

Package and Physical Characteristics

The MC1458DR is available in the standard 8-pin dual in-line package (DIP-8), facilitating easy prototyping and through-hole PCB mounting. Surface-mount packages are also available for compact designs.

Applications

* Audio preamplifiers and tone controls
* Active filters and oscillators
* Signal conditioning and buffering in measurement systems
* Integrators and differentiators in control systems
* Analog computation and summing circuits
* Sensor amplification and transducer interface circuits

Detailed Specifications

* Supply Voltage Range: ±3 V to ±18 V (dual supply), up to 36 V (single supply)
* Input Offset Voltage: Typical 3 mV, maximum 7 mV
* Input Bias Current: Typical 20 nA
* Input Offset Current: Typical 5 nA
* Input Voltage Range: ±12 V (on ±15 V supply), not rail-to-rail
* Open-Loop Voltage Gain: Typically 100 dB
* Gain-Bandwidth Product: 1 MHz
* Slew Rate: 1.3 V/µs
* Output Voltage Swing: Typically within 1.5 V of supply rails at 10 kΩ load
* Quiescent Current: Approximately 1.3 mA per amplifier
* Output Current: ±10 mA typical
* Operating Temperature Range: -55°C to +125°C
* Package: DIP-8 (dual in-line package) and SOIC-8 for surface mount

Performance Highlights

The MC1458DR provides reliable and predictable performance for a broad range of analog applications requiring dual operational amplifiers. Its internal compensation and wide supply voltage range make it a versatile choice for systems operating from low to high voltages.

While it does not feature rail-to-rail input/output stages, its input voltage range and output swing are sufficient for many mid-range voltage applications. The moderate slew rate and bandwidth accommodate audio and signal conditioning circuits without sacrificing stability.

The device’s low input bias and offset currents reduce errors in sensor amplification and instrumentation, contributing to accurate signal processing.

Reliability and Support

The MC1458DR is manufactured to meet industry-standard reliability requirements, with a robust internal design that withstands temperature extremes and electrical stress typical in industrial and commercial environments.

Texas Instruments offers extensive technical documentation, application notes, and reference designs to assist engineers in applying the MC1458DR effectively in various analog circuit designs.

Summary

The Texas Instruments MC1458DR is a classic dual operational amplifier featuring moderate gain, bandwidth, and input offset characteristics suitable for a wide array of analog applications. Its internal frequency compensation, broad supply voltage range, and reliable performance make it a cost-effective solution for audio, instrumentation, and control circuits where general-purpose amplification is required.
MC1458DR Compare Parts
  • MC1458DR vs MC1458PSR
  • MC1458DR vs MC1458PS
  • MC1458DR vs MC1458PG4
  • MC1458DR vs MC1458P
  • MC1458DR vs MC1458N
  • MC1458DR vs MC1458IN
  • MC1458DR vs MC1458IDT
  • MC1458DR vs MC1458ID
  • MC1458DR vs MC1458DT
  • MC1458DR vs MC1458DRG4
  • MC1458DR vs MC1458DRE4
  • MC1458DR vs MC1458DR2
  • MC1458DR vs MC1458DE4
  • MC1458DR vs MC1458D
  • MC1458DR vs MC1458D
  • MC1458DR vs MC1458D
  • MC1458DR vs MC1436D
  • MC1458DR vs MC1436CDR2
  • MC1458DR vs MC1436CD
  • MC1458DR vs MC1430G
  • MC1458DR vs MC1741CP1
  • MC1458DR vs MC1709G
  • MC1458DR vs MC1558TDC2
  • MC1458DR vs MC1558TDC1
  • MC1458DR vs MC1558JGB
  • MC1458DR vs MC1558JG
  • MC1458DR vs MC1558FKB
  • MC1458DR vs MC1458PE4
  • MC1458DR vs MC1037P
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend