Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Texas Instruments LP3972SQE-A514
LP3972SQE-A514
Obsolete
PMIC - Power Management - Specialized
Description:
IC POWER MANAGEMENT UNIT 40WQFN
Manufacturer:
Texas Instruments
Datasheet:
LP3972SQE-A514 Datasheet
History Price: Obsolete
In Stock: 28100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP3972SQE-A514 Specification
Specification
Part No
LP3972SQE-A514
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Processor
Current - Supply
60μA
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad
Supplier Device Package
40-WQFN (5x5)
LP3972SQE-A514 PDF Datasheet
LP3972SQE-A514 Datasheet
Click and Download: LP3972SQE-A514 Datasheet
LP3972SQE-A514 Related Parts
LP3905SD-00
National Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
LP3905SD-00
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-00/NOPB
National Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
LP3905SD-00/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-30
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-30/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-A3
Texas Instruments
IC REG LDO DUAL 600MA BUCK 14SON
LP3905SD-A3/NOPB
Texas Instruments
IC REG LDO DUAL 600MA BUCK 14SON
LP3905SDX-00
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-00/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-30
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-30/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3972SQE-A514 Compare Parts
LP3972SQE-A514 vs LP3972SQX-I514
LP3972SQE-A514 vs LP3972SQX-I414/NOPB
LP3972SQE-A514 vs LP3972SQX-E514/NOPB
LP3972SQE-A514 vs LP3972SQX-E514
LP3972SQE-A514 vs LP3972SQX-A514/NOPB
LP3972SQE-A514 vs LP3972SQX-A514/NOPB
LP3972SQE-A514 vs LP3972SQX-A514
LP3972SQE-A514 vs LP3972SQX-A413/NOPB
LP3972SQE-A514 vs LP3972SQX-A413
LP3972SQE-A514 vs LP3972SQX-5810/NOPB
LP3972SQE-A514 vs LP3972SQX-0514/NOPB
LP3972SQE-A514 vs LP3972SQE-I514/NOPB
LP3972SQE-A514 vs LP3972SQE-I514/NOPB
LP3972SQE-A514 vs LP3972SQE-I514
LP3972SQE-A514 vs LP3972SQE-E514/NOPB
LP3972SQE-A514 vs LP3972SQE-E514/NOPB
LP3972SQE-A514 vs LP3972SQE-E514
LP3972SQE-A514 vs LP3972SQE-A514/NOPB
LP3972SQE-A514 vs LP3972SQE-A413/NOPB
LP3972SQE-A514 vs LP3972SQE-A413
LP3972SQE-A514 vs LP3972SQ-I514/NOPB
LP3972SQE-A514 vs LP3972SQ-I514
LP3972SQE-A514 vs LP3972SQ-I414/NOPB-TI
LP3972SQE-A514 vs LP3972SQ-I414/NOPB
LP3972SQE-A514 vs LP3972SQ-I414/NOPB
LP3972SQE-A514 vs LP3972SQ-I414/NOPB
LP3972SQE-A514 vs LP3972SQ-E514/NOPB
LP3972SQE-A514 vs LP3972SQ-E514
LP3972SQE-A514 vs LP3972SQ-BI414/NOPB
LP3972SQE-A514 vs LP3972SQ-A514/NOPB
LP3972SQE-A514 vs LP3972SQ-A514
LP3972SQE-A514 vs LP3972SQ-A514
LP3972SQE-A514 vs LP3972SQ-A413/NOPB-NS
LP3972SQE-A514 vs LP3972SQ-A413/NOPB
LP3972SQE-A514 vs LP3972SQ-A413/NOPB
LP3972SQE-A514 vs LP3972SQ-A413
LP3972SQE-A514 vs LP3972SQ-A413
LP3972SQE-A514 vs LP3972SQ-5810/NOPB
LP3972SQE-A514 vs LP3972SQ-0514/NOPB-TI
LP3972SQE-A514 vs LP3972SQ-0514/NOPB
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!