LP3905SD-A3
LP3905SD-A3
Obsolete
Description:  IC REG LDO DUAL 600MA BUCK 14SON
Manufacturer:  Texas Instruments
Datasheet:   LP3905SD-A3 Datasheet
History Price: Obsolete
In Stock: 1900
LP3905SD-A3 Specification
Specification
Part No
LP3905SD-A3
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Handheld/Mobile Devices
Current - Supply
-
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
14-WFDFN Exposed Pad
Supplier Device Package
14-WSON (4x4)
LP3905SD-A3 Related Parts
LP3905SD-00
LP3905SD-00
National Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
LP3905SD-00
LP3905SD-00
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-00/NOPB
LP3905SD-00/NOPB
National Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
LP3905SD-00/NOPB
LP3905SD-00/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-30
LP3905SD-30
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-30/NOPB
LP3905SD-30/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-A3/NOPB
LP3905SD-A3/NOPB
Texas Instruments
IC REG LDO DUAL 600MA BUCK 14SON
LP3905SDX-00
LP3905SDX-00
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-00/NOPB
LP3905SDX-00/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-30
LP3905SDX-30
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-30/NOPB
LP3905SDX-30/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-A3
LP3905SDX-A3
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-A3 Compare Parts
  • LP3905SD-A3 vs LP3972SQX-I514
  • LP3905SD-A3 vs LP3972SQX-I414/NOPB
  • LP3905SD-A3 vs LP3972SQX-E514/NOPB
  • LP3905SD-A3 vs LP3972SQX-E514
  • LP3905SD-A3 vs LP3972SQX-A514/NOPB
  • LP3905SD-A3 vs LP3972SQX-A514/NOPB
  • LP3905SD-A3 vs LP3972SQX-A514
  • LP3905SD-A3 vs LP3972SQX-A413/NOPB
  • LP3905SD-A3 vs LP3972SQX-A413
  • LP3905SD-A3 vs LP3972SQX-5810/NOPB
  • LP3905SD-A3 vs LP3972SQX-0514/NOPB
  • LP3905SD-A3 vs LP3972SQE-I514/NOPB
  • LP3905SD-A3 vs LP3972SQE-I514/NOPB
  • LP3905SD-A3 vs LP3972SQE-I514
  • LP3905SD-A3 vs LP3972SQE-E514/NOPB
  • LP3905SD-A3 vs LP3972SQE-E514/NOPB
  • LP3905SD-A3 vs LP3972SQE-E514
  • LP3905SD-A3 vs LP3972SQE-A514/NOPB
  • LP3905SD-A3 vs LP3972SQE-A514
  • LP3905SD-A3 vs LP3972SQE-A413/NOPB
  • LP3905SD-A3 vs LP3972SQE-A413
  • LP3905SD-A3 vs LP3972SQ-I514/NOPB
  • LP3905SD-A3 vs LP3972SQ-I514
  • LP3905SD-A3 vs LP3972SQ-I414/NOPB-TI
  • LP3905SD-A3 vs LP3972SQ-I414/NOPB
  • LP3905SD-A3 vs LP3972SQ-I414/NOPB
  • LP3905SD-A3 vs LP3972SQ-I414/NOPB
  • LP3905SD-A3 vs LP3972SQ-E514/NOPB
  • LP3905SD-A3 vs LP3972SQ-E514
  • LP3905SD-A3 vs LP3972SQ-BI414/NOPB
  • LP3905SD-A3 vs LP3972SQ-A514/NOPB
  • LP3905SD-A3 vs LP3972SQ-A514
  • LP3905SD-A3 vs LP3972SQ-A514
  • LP3905SD-A3 vs LP3972SQ-A413/NOPB-NS
  • LP3905SD-A3 vs LP3972SQ-A413/NOPB
  • LP3905SD-A3 vs LP3972SQ-A413/NOPB
  • LP3905SD-A3 vs LP3972SQ-A413
  • LP3905SD-A3 vs LP3972SQ-A413
  • LP3905SD-A3 vs LP3972SQ-5810/NOPB
  • LP3905SD-A3 vs LP3972SQ-0514/NOPB-TI
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.