Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Texas Instruments LP3972SQE-A514
LP3972SQE-A514
Obsolete
PMIC - Power Management - Specialized
Description:
IC POWER MANAGEMENT UNIT 40WQFN
Manufacturer:
Texas Instruments
Datasheet:
LP3972SQE-A514 Datasheet
History Price: Obsolete
In Stock: 28100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP3972SQE-A514 vs LP3972SQ-E514
Part No
LP3972SQE-A514
LP3972SQ-E514
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Processor
Processor
Current - Supply
60μA
60μA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
40-WFQFN Exposed Pad
Supplier Device Package
40-WQFN (5x5)
40-WQFN (5x5)