☰
LM348MX
LM348MX
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM348MX Datasheet
History Price: $0.53000
In Stock: 47420
LM348MX Specification
Specification
Part No
LM348MX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
30 nA
Voltage - Input Offset
1 mV
Current - Supply
2.4mA (x4 Channels)
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LM348MX Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM348MX Description

The LM348MX is a versatile quad operational amplifier (op-amp) produced by Texas Instruments. It is designed for various applications, including signal conditioning, filtering, and amplification in both commercial and industrial electronics. The LM348MX features high performance, low noise, and a wide supply voltage range, making it suitable for diverse circuit designs.

## Key Features

1. Quad Operational Amplifier: The LM348MX contains four independent, high-gain, frequency-compensated op-amps in a single package, allowing for efficient use of board space.

2. Wide Supply Voltage Range: This op-amp operates over a wide range of power supply voltages, from ±2 V to ±15 V, providing flexibility in circuit design.

3. Low Input Offset Voltage: The device boasts a low input offset voltage of typically 0.5 mV, ensuring accurate amplification and minimal signal distortion.

4. High Slew Rate: The LM348MX features a slew rate of 0.5 V/µs, allowing for fast signal response and better handling of dynamic signals.

5. Low Noise: It has a low noise figure, making it suitable for sensitive applications where signal integrity is crucial.

6. Output Current Capability: The op-amp can source and sink up to 20 mA of output current, enabling it to drive a variety of loads.

7. Unity-Gain Bandwidth: The LM348MX has a unity-gain bandwidth of approximately 1 MHz, which is adequate for many audio and signal processing applications.

8. Short-Circuit Protection: It includes built-in short-circuit protection, enhancing reliability and robustness in various applications.

9. Temperature Range: The device operates effectively over a commercial temperature range of 0°C to +70°C, making it suitable for general-purpose applications.

10. Compact Package Options: The LM348MX is available in various packages, including DIP and SOIC, facilitating integration into different circuit designs.

## Specifications

Here are the detailed specifications for the LM348MX:

| Parameter | Value |
|---------------------------------------|------------------------------------------|
| Part Number | LM348MX |
| Type | Quad Operational Amplifier |
| Supply Voltage (V±) | ±2 V to ±15 V |
| Input Offset Voltage | Typically: 0.5 mV |
| Input Offset Current | Typically: 50 nA |
| Input Bias Current | Typically: 100 nA |
| Common Mode Input Voltage Range | V- to (V+ - 2 V) |
| Output Voltage Swing | Typically: (V- + 1.5 V) to (V+ - 1.5 V) |
| Slew Rate | Typically: 0.5 V/µs |
| Gain Bandwidth Product | Typically: 1 MHz |
| Large Signal Voltage Gain | Typically: 100,000 (100 dB) |
| Power Supply Rejection Ratio (PSRR)| Typically: 100 dB |
| Total Harmonic Distortion (THD) | Typically: 0.02% at 1 kHz |
| Output Current | ±20 mA |
| Operating Temperature Range | 0°C to +70°C |
| Pin Count | 14 pins (DIP), 8 pins (SOIC) |
| Package Type | DIP-14, SOIC-8 |

## Applications

The LM348MX is suitable for a wide range of applications, including:

1. Signal Conditioning: Used in sensor applications to amplify small signals for further processing.

2. Active Filters: Ideal for designing low-pass, high-pass, and band-pass filters in audio and communication systems.

3. Instrumentation: Provides precise amplification in measurement systems, ensuring accurate readings from various sensors.

4. Data Acquisition Systems: Utilized in ADC front-ends to condition and amplify input signals for conversion.

5. Audio Amplification: Suitable for use in audio processing circuits, ensuring minimal distortion and high fidelity.

6. Feedback Control Systems: Employed in control loops for managing outputs in various electronic devices.

7. Integration with Microcontrollers: Compatible with microcontroller-based designs for signal processing and control applications.

## Conclusion

The LM348MX from Texas Instruments is a robust and versatile quad op-amp that meets the needs of various electronic applications. With its wide supply voltage range, low noise, and high accuracy, it is well-suited for tasks ranging from audio amplification to signal conditioning in instrumentation. Its compact design and numerous package options make it an excellent choice for engineers looking to optimize their circuit designs while ensuring performance and reliability.
LM348MX Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.