Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LM318PS
LM318PS
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer:
Texas Instruments
Datasheet:
LM318PS Datasheet
History Price: $0.84000
In Stock: 37015
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM318PS Specification
Specification
Part No
LM318PS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
70V/μs
Gain Bandwidth Product
15 MHz
-3db Bandwidth
-
Current - Input Bias
150 nA
Voltage - Input Offset
4 mV
Current - Supply
5mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
LM318PS PDF Datasheet
LM318PS Datasheet
Click and Download: LM318PS Datasheet
LM318PS Related Parts
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM318PS Compare Parts
LM318PS vs LM3900N
LM318PS vs LM3900MX
LM318PS vs LM3900M
LM318PS vs LM3900DR
LM318PS vs LM3900D
LM318PS vs LM359N/NOPB
LM318PS vs LM359MX/NOPB
LM318PS vs LM359MX
LM318PS vs LM359M/NOPB
LM318PS vs LM359M
LM318PS vs LM358YDT
LM318PS vs LM358WST
LM318PS vs LM358WPT
LM318PS vs LM358WDT
LM318PS vs LM358WDT
LM318PS vs LM358TPX/NOPB
LM318PS vs LM358TPX
LM318PS vs LM358TP/NOPB
LM318PS vs LM358ST
LM318PS vs LM358ST
LM318PS vs LM358SNG
LM318PS vs LM358S-13
LM318PS vs LM358QT
LM318PS vs LM358PWRG4-JF
LM318PS vs LM358PWRG4
LM318PS vs LM358PWRG3
LM318PS vs LM358PWR
LM318PS vs LM358PWR
LM318PS vs LM358PW
LM318PS vs LM358PT
LM318PS vs LM358PSR
LM318PS vs LM358PE4
LM318PS vs LM358PE3
LM318PS vs LM358P
LM318PS vs LM358NG
LM318PS vs LM358N/NOPB
LM318PS vs LM358N/NOPB
LM318PS vs LM358N
LM318PS vs LM358N
LM318PS vs LM358N
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.