LM2853MH-1.8/NOPB
LM2853MH-1.8/NOPB
Active
Description:  IC REG BUCK 1.8V 3A 14HTSSOP
Manufacturer:  Texas Instruments
History Price: $5.96000
In Stock: 10600
LM2853MH-1.8/NOPB Specification
Specification
Part No
LM2853MH-1.8/NOPB
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
SIMPLE SWITCHER
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Current - Output
3A
Frequency - Switching
550kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-HTSSOP
LM2853MH-1.8/NOPB Related Parts
LM20123MH/NOPB
LM20123MH/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20123MHE/NOPB
LM20123MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20123MHE/NOPB
LM20123MHE/NOPB
National Semiconductor
LM20123 2.95-5.5V, 3A, CURRENT M
LM20123MHX/NOPB
LM20123MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20124MH/NOPB
LM20124MH/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20124MHE/NOPB
LM20124MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20124MHX/NOPB
LM20124MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20125MH/NOPB
LM20125MH/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20125MHE/NOPB
LM20125MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20125MHX/NOPB
LM20125MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20133MH/NOPB
LM20133MH/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20133MHE/NOPB
LM20133MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM2853MH-1.8/NOPB Compare Parts
  • LM2853MH-1.8/NOPB vs LM2854MHX-1000/NOPB
  • LM2853MH-1.8/NOPB vs LM2854MH-500/NOPB
  • LM2853MH-1.8/NOPB vs LM2854MH-500
  • LM2853MH-1.8/NOPB vs LM2854MH-1000/NOPB
  • LM2853MH-1.8/NOPB vs LM2854MH-1000
  • LM2853MH-1.8/NOPB vs LM2853MHX-3.3/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MHX-3.3
  • LM2853MH-1.8/NOPB vs LM2853MHX-3.0/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MHX-3.0/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MHX-3.0
  • LM2853MH-1.8/NOPB vs LM2853MHX-2.5/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MHX-2.5/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MHX-2.5
  • LM2853MH-1.8/NOPB vs LM2853MHX-1.8/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MHX-1.8
  • LM2853MH-1.8/NOPB vs LM2853MHX-1.5/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MHX-1.5
  • LM2853MH-1.8/NOPB vs LM2853MHX-1.2/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MHX-1.2
  • LM2853MH-1.8/NOPB vs LM2853MHX-1.0/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MHX-1.0
  • LM2853MH-1.8/NOPB vs LM2853MHX-0.8/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MHX-0.8
  • LM2853MH-1.8/NOPB vs LM2853MH-3.3/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MH-3.3
  • LM2853MH-1.8/NOPB vs LM2853MH-3.0/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MH-3.0/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MH-3.0
  • LM2853MH-1.8/NOPB vs LM2853MH-2.5/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MH-2.5
  • LM2853MH-1.8/NOPB vs LM2853MH-1.8
  • LM2853MH-1.8/NOPB vs LM2853MH-1.8
  • LM2853MH-1.8/NOPB vs LM2853MH-1.5/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MH-1.5
  • LM2853MH-1.8/NOPB vs LM2853MH-1.5
  • LM2853MH-1.8/NOPB vs LM2853MH-1.2/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MH-1.2
  • LM2853MH-1.8/NOPB vs LM2853MH-1.0/NOPB
  • LM2853MH-1.8/NOPB vs LM2853MH-1.0
  • LM2853MH-1.8/NOPB vs LM2853MH-0.8/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend