LM20123MHE/NOPB
LM20123MHE/NOPB
Active
Description:  IC REG BUCK ADJ 3A 16HTSSOP
Manufacturer:  Texas Instruments
History Price: $4.08000
In Stock: 49000
LM20123MHE/NOPB Specification
Specification
Part No
LM20123MHE/NOPB
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
PowerWise
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.95V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
4.68V
Current - Output
3A
Frequency - Switching
1.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
LM20123MHE/NOPB Related Parts
LM20123MH/NOPB
LM20123MH/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20123MHX/NOPB
LM20123MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20124MH/NOPB
LM20124MH/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20124MHE/NOPB
LM20124MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20124MHX/NOPB
LM20124MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20125MH/NOPB
LM20125MH/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20125MHE/NOPB
LM20125MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20125MHX/NOPB
LM20125MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20133MH/NOPB
LM20133MH/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20133MHE/NOPB
LM20133MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20133MHX/NOPB
LM20133MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20134MH/NOPB
LM20134MH/NOPB
National Semiconductor
LM20134 2.95-5.5V, 4A, CURRENT M
LM20123MHE/NOPB Description
The National Semiconductor LM20123MHE/NOPB is a versatile and high-performance DC-DC buck regulator designed for efficient power conversion in a variety of electronic applications. This device integrates advanced features and specifications to provide reliable and efficient power management. Below is a comprehensive overview of the LM20123MHE/NOPB, including its key specifications, features, and typical applications.

## 1. General Information:

- Manufacturer: National Semiconductor (now part of Texas Instruments)
- Part Number: LM20123MHE/NOPB
- Type: DC-DC Buck Converter (Switching Regulator)
- Package Type: 8-Pin VQFN (Very Thin Quad Flat No-Lead)

## 2. Electrical Specifications:

- Input Voltage Range (V_IN): 4.5V to 60V
- Output Voltage Range (V_OUT): Adjustable from 0.8V to 30V
- Output Voltage Accuracy: ±2% (typical) at 25°C
- Output Current Capability: Up to 2A
- Dropout Voltage: 0.5V (typical) at 2A load
- Switching Frequency: 200 kHz to 2 MHz (adjustable via external resistor)
- Quiescent Current (I_Q): 80 µA (typical) in standby mode
- Efficiency: Up to 95% (typical), depending on load conditions
- Ripple Voltage: Low ripple output with typically 30 mV peak-to-peak

## 3. Performance Characteristics:

- Wide Input Voltage Range: Capable of operating over a broad input voltage range from 4.5V to 60V, providing flexibility for different power sources.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 30V, allowing customization for various applications.
- High Efficiency: With efficiency up to 95%, the regulator minimizes power loss and enhances overall system efficiency.
- Low Dropout Voltage: Features a low dropout voltage of 0.5V, enabling effective regulation even when the input voltage is close to the output voltage.
- High Switching Frequency: The adjustable switching frequency (200 kHz to 2 MHz) allows for optimized component selection and performance.

## 4. Features:

- Wide Input and Output Voltage Range: Supports a broad range of input and output voltages, making it versatile for many applications.
- Adjustable Frequency: Allows for selection of the switching frequency to balance between efficiency and component size.
- Low Quiescent Current: Extremely low quiescent current of 80 µA in standby mode extends battery life in portable applications.
- Thermal Shutdown: Integrated thermal protection prevents overheating by shutting down the regulator if the junction temperature exceeds safe limits.
- Overcurrent Protection: Features current limiting to protect against output short circuits and prevent damage to the regulator and connected components.
- Compensation Network: Includes an internal compensation network to simplify design and ensure stable operation.

## 5. Application Areas:

- Consumer Electronics: Ideal for power conversion in consumer electronics, including smartphones, tablets, and home appliances.
- Computing Devices: Suitable for powering various computing devices, such as desktops, laptops, and peripherals.
- Industrial Equipment: Provides efficient power management in industrial control systems and instrumentation.
- Telecommunications: Used in telecommunications equipment for reliable and efficient power supply.

## 6. Compliance and Standards:

- RoHS Compliant: Yes, adheres to the Restriction of Hazardous Substances directive.
- Lead-Free: Designed to meet lead-free soldering requirements for modern manufacturing processes.
- Quality Standards: Manufactured to high standards to ensure reliability and performance in demanding applications.

## 7. Pin Configuration and Function:

- Pin Count: 8 pins
- Pinout Description:
- 1 (SW): Switch node connecting to the inductor.
- 2 (VIN): Input voltage connection.
- 3 (GND): Ground connection.
- 4 (VOUT): Regulated output voltage connection.
- 5 (COMP): Compensation pin for external compensation network to stabilize the regulator.
- 6 (FB): Feedback pin for setting and monitoring the output voltage.
- 7 (NC): No Connect (not internally connected).
- 8 (RT): Resistor for setting the switching frequency.

## 8. Electrical Characteristics Table:

| Parameter | Value | Conditions |
|--------------------------------------|------------------------------------|------------------------------------|
| Input Voltage Range (V_IN) | 4.5V to 60V | |
| Output Voltage Range (V_OUT) | 0.8V to 30V | Adjustable via external resistors |
| Output Voltage Accuracy | ±2% (typical) | At 25°C |
| Output Current Capability | Up to 2A | |
| Dropout Voltage | 0.5V (typical) | At 2A load |
| Switching Frequency | 200 kHz to 2 MHz | Adjustable via external resistor |
| Quiescent Current (I_Q) | 80 µA (typical) | In standby mode |
| Efficiency | Up to 95% (typical) | Depending on load conditions |
| Ripple Voltage | 30 mV peak-to-peak (typical) | |

## 9. Thermal and Physical Characteristics:

- Operating Temperature Range: -40°C to +125°C
- Storage Temperature Range: -65°C to +150°C
- Package Type: 8-Pin VQFN, offering a compact and thermally efficient package suitable for high-density applications.

The National Semiconductor LM20123MHE/NOPB is a robust DC-DC buck converter that delivers high performance and efficiency for a range of power management applications. Its wide input voltage range, adjustable output voltage, and high efficiency make it an ideal choice for various electronic devices requiring reliable and stable power conversion.
LM20123MHE/NOPB Compare Parts
  • LM20123MHE/NOPB vs LM2854MHX-1000/NOPB
  • LM20123MHE/NOPB vs LM2854MH-500/NOPB
  • LM20123MHE/NOPB vs LM2854MH-500
  • LM20123MHE/NOPB vs LM2854MH-1000/NOPB
  • LM20123MHE/NOPB vs LM2854MH-1000
  • LM20123MHE/NOPB vs LM2853MHX-3.3/NOPB
  • LM20123MHE/NOPB vs LM2853MHX-3.3
  • LM20123MHE/NOPB vs LM2853MHX-3.0/NOPB
  • LM20123MHE/NOPB vs LM2853MHX-3.0/NOPB
  • LM20123MHE/NOPB vs LM2853MHX-3.0
  • LM20123MHE/NOPB vs LM2853MHX-2.5/NOPB
  • LM20123MHE/NOPB vs LM2853MHX-2.5/NOPB
  • LM20123MHE/NOPB vs LM2853MHX-2.5
  • LM20123MHE/NOPB vs LM2853MHX-1.8/NOPB
  • LM20123MHE/NOPB vs LM2853MHX-1.8
  • LM20123MHE/NOPB vs LM2853MHX-1.5/NOPB
  • LM20123MHE/NOPB vs LM2853MHX-1.5
  • LM20123MHE/NOPB vs LM2853MHX-1.2/NOPB
  • LM20123MHE/NOPB vs LM2853MHX-1.2
  • LM20123MHE/NOPB vs LM2853MHX-1.0/NOPB
  • LM20123MHE/NOPB vs LM2853MHX-1.0
  • LM20123MHE/NOPB vs LM2853MHX-0.8/NOPB
  • LM20123MHE/NOPB vs LM2853MHX-0.8
  • LM20123MHE/NOPB vs LM2853MH-3.3/NOPB
  • LM20123MHE/NOPB vs LM2853MH-3.3
  • LM20123MHE/NOPB vs LM2853MH-3.0/NOPB
  • LM20123MHE/NOPB vs LM2853MH-3.0/NOPB
  • LM20123MHE/NOPB vs LM2853MH-3.0
  • LM20123MHE/NOPB vs LM2853MH-2.5/NOPB
  • LM20123MHE/NOPB vs LM2853MH-2.5
  • LM20123MHE/NOPB vs LM2853MH-1.8/NOPB
  • LM20123MHE/NOPB vs LM2853MH-1.8
  • LM20123MHE/NOPB vs LM2853MH-1.8
  • LM20123MHE/NOPB vs LM2853MH-1.5/NOPB
  • LM20123MHE/NOPB vs LM2853MH-1.5
  • LM20123MHE/NOPB vs LM2853MH-1.5
  • LM20123MHE/NOPB vs LM2853MH-1.2/NOPB
  • LM20123MHE/NOPB vs LM2853MH-1.2
  • LM20123MHE/NOPB vs LM2853MH-1.0/NOPB
  • LM20123MHE/NOPB vs LM2853MH-1.0
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…