LM2853MH-1.8/NOPB
LM2853MH-1.8/NOPB
Active
Description:  IC REG BUCK 1.8V 3A 14HTSSOP
Manufacturer:  Texas Instruments
History Price: $5.96000
In Stock: 10600
LM2853MH-1.8/NOPB vs LM2853MHX-3.0
Series
SIMPLE SWITCHER
SIMPLE SWITCHER
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.8V
3V
Voltage - Output (Max)
-
-
Current - Output
3A
3A
Frequency - Switching
550kHz
550kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-PowerTSSOP (0.173", 4.40mm Width)
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-HTSSOP
14-HTSSOP