LM193QT
LM193QT
Active
Description:  IC COMPARATOR 2 GEN PUR 8UFSON
Manufacturer:  STMicroelectronics
Datasheet:   LM193QT Datasheet
History Price: $2.49000
In Stock: 15600
LM193QT Specification
Specification
Part No
LM193QT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
8-UFDFN Exposed Pad
Mounting Type
Surface Mount
Supplier Device Package
8-UFSON (2x2)
LM193QT PDF Datasheet
LM193QT Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM193QT Description
Introduction to STMicroelectronics LM193QT

The STMicroelectronics LM193QT is a precision voltage comparator designed for a wide range of applications, including signal conditioning, level detection, and analog-to-digital conversion. This device is known for its high speed, low power consumption, and excellent performance characteristics, making it suitable for both consumer and industrial applications.

Key Specifications

- Type: Voltage Comparator
- Supply Voltage (VCC): The LM193QT operates with a supply voltage range of 2V to 36V, allowing it to be used in various power supply configurations.
- Input Voltage Range: The input voltage range is from -0.3V to VCC - 1.5V, which provides flexibility in interfacing with different signal levels.
- Output Voltage Swing: The output voltage swing is typically within 0V to VCC - 1.5V at a load of 5 mA, ensuring compatibility with standard logic levels.
- Propagation Delay: The typical propagation delay is around 300 ns, which allows for fast response times in applications requiring quick signal processing.
- Input Offset Voltage: The input offset voltage is typically 1 mV, providing high precision in voltage comparison applications.
- Common-Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB, ensuring that variations in the supply voltage do not affect the comparator's performance.
- Package Type: The LM193QT is available in a SO-8 package, which is compact and suitable for space-constrained applications.

Features

- Low Power Consumption: The LM193QT is designed for low power operation, with a typical supply current of only 1.5 mA, making it ideal for battery-powered applications.
- High Speed: With a fast propagation delay, the LM193QT can handle high-speed signals, making it suitable for applications in data acquisition and signal processing.
- Hysteresis: The device can be configured with hysteresis to prevent false triggering due to noise, enhancing its reliability in noisy environments.
- Wide Operating Temperature Range: The LM193QT operates over a temperature range of -40°C to +125°C, ensuring reliable performance in harsh conditions.

Applications

The STMicroelectronics LM193QT is widely used in various applications, including:

- Signal Conditioning: It is commonly used in signal conditioning circuits to compare analog signals and generate digital outputs.
- Level Detection: The comparator is ideal for level detection applications, such as over-voltage or under-voltage protection circuits.
- Analog-to-Digital Conversion: The LM193QT is used in ADC circuits to compare input voltages against reference levels, facilitating accurate digital conversion.
- Battery Management Systems: It is employed in battery management systems for monitoring voltage levels and ensuring safe operation.

Thermal Considerations

When using the LM193QT, thermal management is generally not a significant concern due to its low power consumption. However, it is essential to ensure that the device operates within its specified temperature range to maintain performance and reliability. The SO-8 package provides adequate thermal dissipation for most applications.

Conclusion

The STMicroelectronics LM193QT is a versatile and reliable voltage comparator that offers high performance in various applications. With its robust specifications, including a wide supply voltage range, low power consumption, and fast response times, it is well-suited for signal conditioning, level detection, and analog-to-digital conversion tasks. Its design and features make it a preferred choice for engineers and designers seeking efficient and reliable solutions in their electronic systems.
LM193QT Compare Parts
  • LM193QT vs LM193N
  • LM193QT vs LM193H/NOPB
  • LM193QT vs LM193H
  • LM193QT vs LM193DT
  • LM193QT vs LM193DRG4
  • LM193QT vs LM193DR
  • LM193QT vs LM193AYDT
  • LM193QT vs LM193AQT
  • LM193QT vs LM193AJ/883
  • LM193QT vs LM193AH/NOPB
  • LM193QT vs LM193AH
  • LM193QT vs LM161H/883
  • LM193QT vs LM139WB
  • LM193QT vs LM139N
  • LM193QT vs LM139J/SCA
  • LM193QT vs LM139J/PB
  • LM193QT vs LM139J
  • LM193QT vs LM139DT
  • LM193QT vs LM139DRG4
  • LM193QT vs LM139DR
  • LM193QT vs LM139DG4
  • LM193QT vs LM139D
  • LM193QT vs LM139AWGRQMLV
  • LM193QT vs LM139APT
  • LM193QT vs LM139AJRLQMLV
  • LM193QT vs LM139AJB
  • LM193QT vs LM139AJB
  • LM193QT vs LM139AJ/PB
  • LM193QT vs LM139ADT
  • LM193QT vs LM139ADRG4
  • LM193QT vs LM139ADR
  • LM193QT vs LM139ADG4
  • LM193QT vs LM139AD
  • LM193QT vs LM119W/883B
  • LM193QT vs LM119J
  • LM193QT vs LM119HRQMLV
  • LM193QT vs LM119H/NOPB
  • LM193QT vs LM119H/883
  • LM193QT vs LM119H
  • LM193QT vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you