Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics LM193QT
LM193QT
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8UFSON
Manufacturer:
STMicroelectronics
Datasheet:
LM193QT Datasheet
History Price: $2.49000
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM193QT vs LM119J
Part No
LM193QT
LM119J
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
DTL, Open-Collector, RTL, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
5V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
-
4mV @ ?5V
Current - Input Bias (Max)
-
0.5μA @ ±15V
Current - Output (Typ)
-
25mA
Current - Quiescent (Max)
2.5mA
11.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
8-UFDFN Exposed Pad
14-CDIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-UFSON (2x2)
14-CDIP