LM111J-8
LM111J-8
Active
Description:  IC COMPARATOR 1 GEN PUR 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM111J-8 Datasheet
History Price: $17.66000
In Stock: 15900
LM111J-8 vs LM139AJRLQMLV
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
General Purpose
Differential
Number of Elements
1
4
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
5V ~ 36V, ?.5V ~ 18V
2V ~ 30V, ?V ~ 30V
Voltage - Input Offset (Max)
3mV @ ?5V
2mV @ 30V
Current - Input Bias (Max)
0.1μA @ ±15V
0.001pA @ 5V
Current - Output (Typ)
-
6mA
Current - Quiescent (Max)
6mA
2mA
CMRR, PSRR (Typ)
-
70dB CMRR, 60dB PSRR
Propagation Delay (Max)
-
1.3μs (Typ)
Hysteresis
-
10mV
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-CDIP
14-CDIP