☰
L293NE
L293NE
Active
Description:  IC MTR DRV BIPOLAR 4.5-36V 16DIP
Manufacturer:  Texas Instruments
Datasheet:   L293NE Datasheet
History Price: $4.29000
In Stock: 43830
L293NE Specification
Specification
Part No
L293NE
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
1A
Voltage - Supply
4.5V ~ 36V
Voltage - Load
4.5V ~ 36V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
L293NE PDF Datasheet
L293NE Related Parts
L292
L292
STMicroelectronics
IC MTR DRVR 18V-36V 15MULTIWATT
L292H
L292H
STMicroelectronics
IC MTR DRVR 18V-36V 15MULTIWATT
L293B
L293B
STMicroelectronics
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293D
L293D
STMicroelectronics
IC MTRDRV BIPLR 4.5-36V 16PWRDIP
L293DD
L293DD
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DD013TR
L293DD013TR
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DNE
L293DNE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DNEE4
L293DNEE4
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DWP
L293DWP
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293DWPG4
L293DWPG4
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293E
L293E
STMicroelectronics
IC MOTOR DRIVER BIPLR 20-PWRDIP
L293N
L293N
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293NE Description
The Texas Instruments L293NE is a high-current, quadruple half-H driver designed for driving inductive loads such as DC motors, stepper motors, and relays. This integrated circuit is particularly popular in robotics, automotive applications, and various electronic projects that require efficient motor control. The L293NE is known for its robustness, ease of use, and ability to control motors in both forward and reverse directions.

## Key Specifications:

1. General Characteristics:
- Type: Quadruple High-Current Half-H Driver
- Package Options: Available in a 16-pin DIP (Dual In-line Package) and other surface mount configurations.
- Supply Voltage (V_s): Operates from 4.5V to 36V, making it suitable for a wide range of applications.

2. Electrical Characteristics:
- Output Current (I_out): Each channel can provide up to 600 mA of continuous output current, with peak currents reaching up to 1.2 A.
- Logic Supply Voltage (V_ss): Typically operates from 4.5V to 7V for the logic inputs.
- Input Voltage Levels: Logic high input voltage (V_IH) is typically 2.0V, while logic low input voltage (V_IL) is typically 0.8V.

3. Performance Parameters:
- Thermal Resistance (θJA): Approximately 50°C/W, depending on the package and PCB layout.
- Operating Temperature Range: -40°C to +125°C, making it suitable for industrial and automotive applications.
- Power Dissipation: Maximum power dissipation is around 1.5 W, contingent on thermal management.

4. Output Characteristics:
- Output Voltage Drop (V_O): Typically around 1.5V at 600 mA output current, which is crucial for efficiency calculations.
- Protection Features: The L293NE includes built-in diodes for flyback protection, safeguarding the driver from voltage spikes generated by inductive loads.

5. Control Logic:
- The L293NE has four input pins that control the direction and operation of the motors. By applying different logic levels to these inputs, users can control the speed and direction of the motors.
- Enable Pins: Each pair of outputs can be enabled or disabled using the enable pins, allowing for flexible control of motor operation.

## Applications:

The L293NE is widely used in various applications, including:

- DC Motor Control: Ideal for driving DC motors in both forward and reverse directions, making it suitable for robotics and automation.
- Stepper Motor Control: Can be used to control stepper motors, allowing for precise positioning and movement.
- Robotics: Commonly used in robotic applications for driving wheels and actuators.
- Automotive Applications: Suitable for controlling motors in automotive systems, such as power windows and seat adjustments.

## Conclusion:

The Texas Instruments L293NE is a versatile and reliable motor driver that provides an effective solution for controlling various types of inductive loads. Its ability to handle high currents, combined with built-in protection features and a wide operating voltage range, makes it an excellent choice for both hobbyist and professional applications. Whether in robotics, automotive, or industrial settings, the L293NE is a go-to component for efficient motor control. Its straightforward design and robust performance make it a staple in many electronic projects.
L293NE Compare Parts
  • L293NE vs L297D
  • L293NE vs L297/1
  • L293NE vs L293NG4
  • L293NE vs L293NEG4
  • L293NE vs L293N
  • L293NE vs L293E
  • L293NE vs L293DWPG4
  • L293NE vs L293DWP
  • L293NE vs L293DNEE4
  • L293NE vs L293DNE
  • L293NE vs L293DD013TR
  • L293NE vs L293DD
  • L293NE vs L293D
  • L293NE vs L293B
  • L293NE vs L292H
  • L293NE vs L292
  • L293NE vs L293NEE4
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.