☰
L292
L292
Obsolete
Description:  IC MTR DRVR 18V-36V 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   L292 Datasheet
History Price: Obsolete
In Stock: 28300
L292 Specification
Specification
Part No
L292
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
2A
Voltage - Supply
18V ~ 36V
Voltage - Load
18V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
15-SSIP Exposed Pad, Formed Leads
Supplier Device Package
15-Multiwatt
L292 PDF Datasheet
L292 Related Parts
L292H
L292H
STMicroelectronics
IC MTR DRVR 18V-36V 15MULTIWATT
L293B
L293B
STMicroelectronics
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293D
L293D
STMicroelectronics
IC MTRDRV BIPLR 4.5-36V 16PWRDIP
L293DD
L293DD
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DD013TR
L293DD013TR
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DNE
L293DNE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DNEE4
L293DNEE4
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DWP
L293DWP
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293DWPG4
L293DWPG4
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293E
L293E
STMicroelectronics
IC MOTOR DRIVER BIPLR 20-PWRDIP
L293N
L293N
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293NE
L293NE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L292 Description
The STMicroelectronics L292 is a high-current, dual H-bridge motor driver designed for driving DC motors and other inductive loads in automotive, industrial, and consumer electronics applications. This integrated circuit (IC) is part of the L29x family and is widely used for controlling the direction and speed of motors, making it suitable for use in robotics, toys, electric vehicles, and other motion-control systems.

## Key Features:

* Dual H-Bridge Configuration: The L292 features two H-bridge circuits that allow it to drive two independent DC motors or a single stepper motor. The H-bridge configuration provides the ability to control the direction and speed of the motors effectively.

* High Current Capability: The L292 can drive high-current loads, providing up to 600mA of continuous output current per channel, with a peak current rating of 1.2A. This high current capability makes it suitable for driving larger motors in demanding applications.

* Wide Operating Voltage Range: The L292 operates over a wide voltage range, typically from 4.5V to 36V, allowing it to be used in various power supply systems, from low-voltage battery-powered devices to higher-voltage industrial systems.

* Thermal Overload Protection: The L292 features thermal overload protection to safeguard the IC and connected motors from damage due to excessive heat. This feature is crucial for ensuring long-term reliability and safe operation in power-hungry applications.

* Built-in Diodes for Inductive Load Protection: The IC has built-in flyback diodes that protect it from the back EMF (electromotive force) generated by inductive loads (such as motors) when switching. These diodes prevent damage to the IC and improve overall system reliability.

* Low Quiescent Current: The L292 has a low quiescent current when the device is idle, helping to conserve power in low-power systems and extending the battery life in portable applications.

* Logic-Level Inputs: The L292 has logic-level inputs, meaning it can be directly controlled by TTL or CMOS logic signals, making it easy to interface with a microcontroller or other digital logic circuits.

* Full-Wave Drive: The IC supports full-wave drive, which improves efficiency and performance in motor control applications, offering smoother operation compared to half-wave drive circuits.

* Simplified PCB Design: With a single IC solution, the L292 simplifies the design of motor driver circuits, reducing the need for external components and providing a compact, cost-effective solution for motor control.

## Electrical Characteristics:

* Operating Voltage: The L292 operates with a supply voltage of 4.5V to 36V. This makes it versatile, suitable for both low-voltage systems and those requiring higher power.
* Output Current: The IC provides a continuous output current of 600mA per channel, with a peak current capability of 1.2A. The current rating is dependent on the thermal conditions of the device.
* Logic Input Voltage: The input voltage for the logic control pins is typically 0V (low) and 5V (high), compatible with TTL or CMOS logic systems.
* Saturation Voltage (V\_sat): The saturation voltage (V\_sat) is typically 1.5V, which represents the voltage drop across the output transistors when they are fully turned on and conducting maximum current.
* Quiescent Current: The typical quiescent current (the current consumed by the IC when no load is connected) is 10mA, which is low and helps in power-sensitive applications.
* Thermal Shutdown: The L292 is equipped with thermal shutdown protection, which ensures the IC shuts down to prevent thermal damage if the temperature exceeds a safe threshold.

## Mechanical Characteristics:

* Package Type: The L292 is available in multiple package types, including DIP-8, SO-8, and TSSOP-8 packages. The DIP-8 package is widely used for prototyping and through-hole mounting, while the SO-8 and TSSOP-8 packages are typically used for surface-mount technology (SMT).
* Package Dimensions: The dimensions of the DIP-8 package are approximately 9.8mm x 6.4mm x 4.5mm, while the SO-8 and TSSOP-8 packages have more compact form factors for space-constrained applications.
* Mounting Type: The IC is available in both through-hole and surface-mount configurations, allowing for easy integration into various PCB designs.

## Environmental Specifications:

* Operating Temperature Range: The L292 operates within a temperature range of -40°C to +150°C, allowing it to function in a variety of demanding environmental conditions, including automotive and industrial applications.
* Storage Temperature Range: The IC can be safely stored within a temperature range of -55°C to +150°C, making it suitable for use in environments with extreme temperature fluctuations.
* Moisture Sensitivity Level (MSL): The L292 typically has a MSL1 rating, indicating it is not sensitive to moisture and can be stored in standard conditions without the need for specific moisture control.

## Applications:

The L292 is commonly used in a variety of applications where precise motor control is required. Some of the key applications include:

1. DC Motor Drivers: The L292 is frequently used to drive DC motors in various devices, including robotic systems, toys, and actuators, where the need for efficient motor control is essential.

2. Stepper Motors: The L292 can be used to drive stepper motors, offering precise control over the stepper's movement for applications like printers, scanners, and industrial automation systems.

3. Power Window Controllers: In automotive applications, the L292 can control the electric motors for power windows, ensuring smooth operation and efficient power management.

4. Fan Control: The L292 can also be used in fan control circuits, allowing the motor to run at variable speeds, which is important in applications such as air conditioning and heating systems.

5. Pneumatic and Hydraulic Systems: The IC can be used to control motors driving pneumatic or hydraulic pumps in industrial settings, ensuring efficient and reliable operation.

6. Toys and Hobby Electronics: The L292 is often found in toy motors, RC cars, and other hobby electronics, where its high current capacity and ease of control make it a go-to solution.

7. Home Appliances: The IC is commonly used in home appliances like washing machines, vacuum cleaners, and food processors, where it can control motor-driven functions efficiently.

## Advantages:

* High Current Drive: With its ability to drive up to 1.2A peak current, the L292 is well-suited for high-power motor applications and offers robust performance.
* Wide Voltage Range: The 4.5V to 36V voltage range allows for versatility in different system designs, from low-voltage battery-powered devices to high-voltage industrial systems.
* Compact and Easy-to-Use: The availability of the IC in compact DIP, SO, and TSSOP packages makes it easy to integrate into various designs, especially in space-constrained applications.
* Thermal Protection: The thermal shutdown protection ensures that the IC operates safely even in high-power applications, reducing the risk of damage from overheating.
* Low Quiescent Current: With a low quiescent current of 10mA, the L292 is power-efficient, making it ideal for battery-operated and energy-efficient systems.

## Conclusion:

The STMicroelectronics L292 is a highly versatile and efficient dual H-bridge motor driver that provides reliable DC motor control in a wide range of applications. With its high current capability, wide voltage range, and thermal protection, it is ideal for use in automotive, industrial, and consumer electronics products. Whether used in robotics, toys, home appliances, or industrial machinery, the L292 delivers precise motor control, high reliability, and efficiency, making it an essential component in modern motion-control systems.
L292 Compare Parts
  • L292 vs L297D
  • L292 vs L297/1
  • L292 vs L293NG4
  • L292 vs L293NEG4
  • L292 vs L293NE
  • L292 vs L293N
  • L292 vs L293E
  • L292 vs L293DWPG4
  • L292 vs L293DWP
  • L292 vs L293DNEE4
  • L292 vs L293DNE
  • L292 vs L293DD013TR
  • L292 vs L293DD
  • L292 vs L293D
  • L292 vs L293B
  • L292 vs L292H
  • L292 vs L293NEE4
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.