Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Texas Instruments DS15BR400TSQ
DS15BR400TSQ
Not For New Designs
Interface - Signal Buffers, Repeaters, Splitters
Description:
IC REDRIVER LVDS 4CH 32WQFN
Manufacturer:
Texas Instruments
Datasheet:
DS15BR400TSQ Datasheet
History Price: $7.08150
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS15BR400TSQ Specification
Specification
Part No
DS15BR400TSQ
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
LVDS
Input
CML, LVDS, LVPECL
Output
LVDS
Data Rate (Max)
2Gbps
Number of Channels
4
Delay Time
1.0ns
Signal Conditioning
Output Pre-Emphasis
Capacitance - Input
3 pF
Voltage - Supply
3V ~ 3.6V
Current - Supply
175mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad
Supplier Device Package
32-WQFN (5x5)
DS15BR400TSQ Related Parts
DS100BR111ASQ/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR111ASQE/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR111SQ/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR111SQE/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR210SQ/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR210SQE/NOPB
Texas Instruments
IC REDRIVER SATA 2CH 24WQFN
DS100BR410SQ/NOPB
Texas Instruments
IC REDRIVER SATA 4CH 48WQFN
DS100BR410SQE/NOPB
Texas Instruments
IC REDRIVER SATA 4CH 48WQFN
DS100BR410SQX/NOPB
Texas Instruments
IC REDRIVER SATA 4CH 48WQFN
DS100KR401SQ/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100KR401SQE/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS100KR800SQ/NOPB
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
DS15BR400TSQ Compare Parts
DS15BR400TSQ vs DS160UP822NJXR
DS15BR400TSQ vs DS160PR822NJXT
DS15BR400TSQ vs DS160PR822NJXR
DS15BR400TSQ vs DS160PR810NJXT
DS15BR400TSQ vs DS160PR810NJXR
DS15BR400TSQ vs DS160PR421RUAT
DS15BR400TSQ vs DS160PR421RUAR
DS15BR400TSQ vs DS160PR412RUAT
DS15BR400TSQ vs DS160PR412RUAR
DS15BR400TSQ vs DS160PR410RNQT
DS15BR400TSQ vs DS160PR410RNQR
DS15BR400TSQ vs DS15MB200TSQX/NOPB
DS15BR400TSQ vs DS15MB200TSQ/NOPB
DS15BR400TSQ vs DS15MB200TSQ
DS15BR400TSQ vs DS15MB200TSQ
DS15BR400TSQ vs DS15BR401TVSX/NOPB
DS15BR400TSQ vs DS15BR401TVSX/NOPB
DS15BR400TSQ vs DS15BR401TVSX
DS15BR400TSQ vs DS15BR401TVS/NOPB
DS15BR400TSQ vs DS15BR401TVS
DS15BR400TSQ vs DS15BR401TVS
DS15BR400TSQ vs DS15BR401TSQX/NOPB
DS15BR400TSQ vs DS15BR401TSQX
DS15BR400TSQ vs DS15BR401TSQ/NOPB
DS15BR400TSQ vs DS15BR401TSQ
DS15BR400TSQ vs DS15BR401TSQ
DS15BR400TSQ vs DS15BR400TVSX/NOPB
DS15BR400TSQ vs DS15BR400TVSX/NOPB
DS15BR400TSQ vs DS15BR400TVSX/NOPB
DS15BR400TSQ vs DS15BR400TVSX
DS15BR400TSQ vs DS15BR400TVS/NOPB
DS15BR400TSQ vs DS15BR400TVS
DS15BR400TSQ vs DS15BR400TVS
DS15BR400TSQ vs DS15BR400TSQX/NOPB
DS15BR400TSQ vs DS15BR400TSQ/NOPB
DS15BR400TSQ vs DS15BA101SDX/NOPB
DS15BR400TSQ vs DS15BA101SDE/NOPB
DS15BR400TSQ vs DS15BA101SD/NOPB
DS15BR400TSQ vs DS125MB203SQE/NOPB
DS15BR400TSQ vs DS125MB203SQ/NOPB
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement