DS15BR400TSQ
DS15BR400TSQ
Not For New Designs
Description:  IC REDRIVER LVDS 4CH 32WQFN
Manufacturer:  Texas Instruments
History Price: $7.08150
In Stock: 16000
DS15BR400TSQ vs DS160PR421RUAT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
LVDS
PCI Express
Input
CML, LVDS, LVPECL
LVCMOS
Output
LVDS
Differential
Data Rate (Max)
2Gbps
16Gbps
Number of Channels
4
4
Delay Time
1.0ns
80ps
Signal Conditioning
Output Pre-Emphasis
Input Equalization, Output De-Emphasis
Capacitance - Input
3 pF
1.5 pF
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
175mA
145mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
42-WFQFN Exposed Pad
Supplier Device Package
32-WQFN (5x5)
42-WQFN (3.5x9)