DS15BR400TSQ
DS15BR400TSQ
Not For New Designs
Description:  IC REDRIVER LVDS 4CH 32WQFN
Manufacturer:  Texas Instruments
History Price: $7.08150
In Stock: 16000
DS15BR400TSQ vs DS15BR401TSQX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
LVDS
LVDS
Input
CML, LVDS, LVPECL
CML, LVDS, LVPECL
Output
LVDS
LVDS
Data Rate (Max)
2Gbps
2Gbps
Number of Channels
4
4
Delay Time
1.0ns
1.0ns
Signal Conditioning
Output Pre-Emphasis
Output Pre-Emphasis
Capacitance - Input
3 pF
3 pF
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
175mA
175mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
32-WQFN (5x5)
32-WQFN (5x5)