☰
CD4555BPW
CD4555BPW
Active
Description:  IC DECODER/DEMUX 1X2:4 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4555BPW Datasheet
History Price: $0.46000
In Stock: 31440
CD4555BPW Specification
Specification
Part No
CD4555BPW
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 2:4
Independent Circuits
2
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CD4555BPW Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4555BPW Description
The Texas Instruments CD4555BPW is a versatile dual 4-bit binary counter and divider that is widely used in digital applications. This device is part of the CD4000 series of CMOS logic devices, which are known for their low power consumption, high noise immunity, and wide operating voltage range. The CD4555BPW is particularly useful in applications requiring counting, timing, and frequency division.

## Key Features:

1. Dual 4-Bit Binary Counter: The CD4555BPW contains two independent 4-bit binary counters, allowing it to count from 0 to 15 (or 0 to 2^4 - 1) in binary format. This feature makes it suitable for various counting applications.

2. Asynchronous Reset: The device includes an asynchronous reset function that allows the counters to be reset to zero regardless of the clock input. This is useful for initializing the counters in specific applications.

3. Count Enable Inputs: Each counter has count enable inputs, allowing for flexible control over when the counters should increment. This feature enables the counters to be used in more complex counting applications.

4. Wide Supply Voltage Range: The CD4555BPW operates over a supply voltage range of 3V to 15V, making it compatible with a variety of digital systems and applications.

5. Low Power Consumption: The device is designed to consume low power, making it suitable for battery-operated and energy-efficient applications.

6. High Noise Immunity: The CD4555BPW features high noise immunity, which ensures reliable operation in noisy environments.

7. Package Type: The device is available in a 16-pin DIP (Dual In-line Package) and also in surface-mount packages, providing flexibility for different design requirements.

## Specifications:

- Supply Voltage (VDD): 3V to 15V
- Input Voltage Range: 0V to VDD
- Maximum Clock Frequency: 1 MHz (typical at VDD = 5V)
- Power Supply Current (IDD): 1 µA (maximum, static)
- Output Drive Current: ±5 mA (maximum)
- Operating Temperature Range: -55°C to +125°C
- Propagation Delay (tPD): Approximately 50 ns (typical at VDD = 5V)
- Package Type: 16-pin DIP or surface-mount options

## Applications:

The Texas Instruments CD4555BPW is suitable for a wide range of applications, including:

- Digital Counters: Used in digital counting applications, such as event counters, frequency counters, and timers.
- Frequency Division: Employed in frequency division applications, where the input frequency needs to be divided down for further processing.
- Timing Circuits: Utilized in timing circuits for generating precise time delays or intervals.
- Control Systems: Ideal for use in control systems where counting and timing functions are required.

## Conclusion:

The Texas Instruments CD4555BPW is a reliable and versatile dual 4-bit binary counter that offers a range of features suitable for various digital applications. With its wide supply voltage range, low power consumption, and high noise immunity, it is an excellent choice for counting, timing, and frequency division tasks. The availability of different package types further enhances its usability in diverse electronic designs. Whether used in consumer electronics, industrial control systems, or educational projects, the CD4555BPW provides dependable performance and flexibility, making it a valuable component for engineers and designers in the field of digital electronics.
CD4555BPW Compare Parts
  • CD4555BPW vs CD4556BM96
  • CD4555BPW vs CD4556BM
  • CD4555BPW vs CD4556BFX
  • CD4555BPW vs CD4556BF3A
  • CD4555BPW vs CD4556BF
  • CD4555BPW vs CD4556BEX
  • CD4555BPW vs CD4556BE
  • CD4555BPW vs CD4556BE
  • CD4555BPW vs CD4555BPWRG4
  • CD4555BPW vs CD4555BPWR
  • CD4555BPW vs CD4555BNSR
  • CD4555BPW vs CD4555BMT
  • CD4555BPW vs CD4555BM96
  • CD4555BPW vs CD4555BM
  • CD4555BPW vs CD4555BF3A
  • CD4555BPW vs CD4555BEG4
  • CD4555BPW vs CD4555BE
  • CD4555BPW vs CD4555BE
  • CD4555BPW vs CD4555BD3
  • CD4555BPW vs CD4532BPWR
  • CD4555BPW vs CD4532BPWG4
  • CD4555BPW vs CD4532BPWE4
  • CD4555BPW vs CD4532BPW
  • CD4555BPW vs CD4532BNSR
  • CD4555BPW vs CD4532BNS
  • CD4555BPW vs CD4532BMT
  • CD4555BPW vs CD4532BMG4
  • CD4555BPW vs CD4532BM96E4
  • CD4555BPW vs CD4532BM96
  • CD4555BPW vs CD4532BM
  • CD4555BPW vs CD4532BFX
  • CD4555BPW vs CD4532BEX
  • CD4555BPW vs CD4532BEG4
  • CD4555BPW vs CD4532BE
  • CD4555BPW vs CD4532BE
  • CD4555BPW vs CD4515BME4
  • CD4555BPW vs CD4515BM96
  • CD4555BPW vs CD4515BM
  • CD4555BPW vs CD4515BF
  • CD4555BPW vs CD4515BEG4
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller