☰
CD40147BE
CD40147BE
Active
Description:  IC PRIORITY ENCOD 10 X 1:4 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40147BE Datasheet
History Price: $1.60000
In Stock: 38140
CD40147BE Specification
Specification
Part No
CD40147BE
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Priority Encoder
Circuit
10 x 1:4
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Single Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD40147BE Related Parts
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD40147BPWE4
CD40147BPWE4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD40147BPWG4
CD40147BPWG4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD40147BE Description
The Texas Instruments CD40147BE is a BCD (Binary-Coded Decimal) to 7-segment latch decoder/driver. It is designed to convert a 4-bit binary input into a corresponding decimal output that can drive a 7-segment display. This device is particularly useful in applications where numerical displays are required, such as digital clocks, calculators, and other electronic devices that display numerical information.

## Key Features

1. BCD to 7-Segment Decoding: The CD40147BE takes a 4-bit BCD input and decodes it into a 7-segment output, allowing for easy display of decimal numbers from 0 to 9.

2. Latch Functionality: The device includes a latch that holds the output state, which is useful for maintaining the display without continuous input changes.

3. Active Low Outputs: The outputs of the CD40147BE are active low, meaning that a low signal (0) will turn on the corresponding segment of the display.

4. Wide Supply Voltage Range: The device operates over a wide supply voltage range, typically from 3V to 15V, making it versatile for various applications.

5. Low Power Consumption: The CD40147BE is designed for low power consumption, which is beneficial for battery-operated devices.

6. High Noise Immunity: The device features high noise immunity, ensuring reliable operation in noisy environments.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IN): 0V to V_DD
- Output Voltage (V_OUT): 0V to V_DD
- Input Current (I_IN): ±1 µA (max)
- Output Current (I_OUT): 25 mA (max per output)
- Propagation Delay (t_PD): Typically 100 ns at V_DD = 5V
- Operating Temperature Range: -55°C to 125°C
- Package Types: Available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit).

## Pin Configuration

The CD40147BE typically has 16 pins, with the following key pin functions:

- Pins 1-4: BCD inputs (A, B, C, D)
- Pin 5: Latch Enable (LE)
- Pin 6: Blanking (BL)
- Pin 7: Test (T)
- Pins 8-14: Outputs (a, b, c, d, e, f, g) for the 7-segment display
- Pin 15: Ground (GND)
- Pin 16: V_DD (Power Supply)

## Application Circuit

In typical applications, the CD40147BE is connected to a 7-segment display, with the BCD inputs connected to a binary counter or other digital logic that provides the BCD representation of the desired decimal number. The latch enable pin can be used to hold the output stable while the input changes, and the blanking pin can be used to turn off the display when needed.

## Conclusion

The Texas Instruments CD40147BE is a versatile and efficient BCD to 7-segment decoder/driver that is widely used in digital display applications. Its combination of low power consumption, wide operating voltage range, and ease of use makes it an excellent choice for designers looking to implement numerical displays in their electronic projects.
CD40147BE Compare Parts
  • CD40147BE vs CD4556BM96
  • CD40147BE vs CD4556BM
  • CD40147BE vs CD4556BFX
  • CD40147BE vs CD4556BF3A
  • CD40147BE vs CD4556BF
  • CD40147BE vs CD4556BEX
  • CD40147BE vs CD4556BE
  • CD40147BE vs CD4556BE
  • CD40147BE vs CD4555BPWRG4
  • CD40147BE vs CD4555BPWR
  • CD40147BE vs CD4555BPW
  • CD40147BE vs CD4555BNSR
  • CD40147BE vs CD4555BMT
  • CD40147BE vs CD4555BM96
  • CD40147BE vs CD4555BM
  • CD40147BE vs CD4555BF3A
  • CD40147BE vs CD4555BEG4
  • CD40147BE vs CD4555BE
  • CD40147BE vs CD4555BE
  • CD40147BE vs CD4555BD3
  • CD40147BE vs CD4532BPWR
  • CD40147BE vs CD4532BPWG4
  • CD40147BE vs CD4532BPWE4
  • CD40147BE vs CD4532BPW
  • CD40147BE vs CD4532BNSR
  • CD40147BE vs CD4532BNS
  • CD40147BE vs CD4532BMT
  • CD40147BE vs CD4532BMG4
  • CD40147BE vs CD4532BM96E4
  • CD40147BE vs CD4532BM96
  • CD40147BE vs CD4532BM
  • CD40147BE vs CD4532BFX
  • CD40147BE vs CD4532BEX
  • CD40147BE vs CD4532BEG4
  • CD40147BE vs CD4532BE
  • CD40147BE vs CD4532BE
  • CD40147BE vs CD4515BME4
  • CD40147BE vs CD4515BM96
  • CD40147BE vs CD4515BM
  • CD40147BE vs CD4515BF
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time