☰
CD40147BM96
CD40147BM96
Obsolete
Description:  IC PRIORITY ENCOD 10X1:4 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD40147BM96 Datasheet
History Price: Obsolete
In Stock: 31795
CD40147BM96 Specification
Specification
Part No
CD40147BM96
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Priority Encoder
Circuit
10 x 1:4
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Single Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD40147BM96 Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD40147BPWE4
CD40147BPWE4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD40147BM96 Description
The Texas Instruments CD40147BM96 is a BCD (Binary-Coded Decimal) to 7-segment latch decoder/driver designed for use in digital display applications. This device is particularly useful in applications where numeric displays are required, such as digital clocks, electronic meters, and other devices that utilize 7-segment displays to represent decimal numbers.

## Key Features

1. BCD Input: The CD40147 accepts a 4-bit BCD input, which allows it to decode binary-coded decimal values ranging from 0 to 9.

2. 7-Segment Output: The device drives a 7-segment display directly, providing the necessary outputs to illuminate the appropriate segments for displaying decimal digits.

3. Latch Functionality: The CD40147 includes a latch function that allows the output to hold the last decoded value even when the input changes. This feature is particularly useful in applications where the display should remain stable during input transitions.

4. Active Low Outputs: The outputs of the CD40147 are active low, meaning that a low signal will turn on the corresponding segment of the display. This configuration is common in many 7-segment display applications.

5. Wide Supply Voltage Range: The device operates over a wide supply voltage range from 3V to 15V, making it versatile for various applications.

6. Low Power Consumption: The CD40147 is designed for low power consumption, which is beneficial for battery-operated devices.

7. Temperature Range: The device operates over an extended temperature range from -55°C to +125°C, making it suitable for industrial and automotive applications.

## Electrical Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IH): Minimum of 2.0V for logic high
- Input Voltage (V_IL): Maximum of 0.8V for logic low
- Output Voltage (V_OL): Typically 0.4V at 5mA sink current
- Output Current (I_O): Maximum of 25mA per output
- Propagation Delay: Typically 50ns at V_DD = 5V
- Power Dissipation: Typically 1mW at V_DD = 5V

## Pin Configuration

The CD40147BM96 is available in a 16-pin dual in-line package (DIP) or surface mount package (SOIC). The pin configuration typically includes:

- Inputs (A, B, C, D): BCD input pins for the 4-bit binary-coded decimal value.
- Latch Enable (LE): A pin to enable the latch function.
- Outputs (a, b, c, d, e, f, g): Outputs connected to the segments of the 7-segment display.
- Blanking (BL): A pin to turn off all segments for blanking the display.
- Test (T): A test pin for internal testing purposes.

## Applications

The CD40147BM96 is widely used in various applications, including:

- Digital clocks and timers
- Electronic measuring instruments
- Scoreboards and counters
- Home appliances with digital displays
- Automotive dashboards

## Conclusion

The Texas Instruments CD40147BM96 is a reliable and efficient BCD to 7-segment latch decoder/driver that simplifies the process of displaying decimal numbers on 7-segment displays. With its wide supply voltage range, low power consumption, and robust performance characteristics, it is an excellent choice for designers looking to implement numeric displays in their electronic projects. Its versatility and ease of use make it a popular component in both consumer and industrial applications.
CD40147BM96 Compare Parts
  • CD40147BM96 vs CD4556BM96
  • CD40147BM96 vs CD4556BM
  • CD40147BM96 vs CD4556BFX
  • CD40147BM96 vs CD4556BF3A
  • CD40147BM96 vs CD4556BF
  • CD40147BM96 vs CD4556BEX
  • CD40147BM96 vs CD4556BE
  • CD40147BM96 vs CD4556BE
  • CD40147BM96 vs CD4555BPWRG4
  • CD40147BM96 vs CD4555BPWR
  • CD40147BM96 vs CD4555BPW
  • CD40147BM96 vs CD4555BNSR
  • CD40147BM96 vs CD4555BMT
  • CD40147BM96 vs CD4555BM96
  • CD40147BM96 vs CD4555BM
  • CD40147BM96 vs CD4555BF3A
  • CD40147BM96 vs CD4555BEG4
  • CD40147BM96 vs CD4555BE
  • CD40147BM96 vs CD4555BE
  • CD40147BM96 vs CD4555BD3
  • CD40147BM96 vs CD4532BPWR
  • CD40147BM96 vs CD4532BPWG4
  • CD40147BM96 vs CD4532BPWE4
  • CD40147BM96 vs CD4532BPW
  • CD40147BM96 vs CD4532BNSR
  • CD40147BM96 vs CD4532BNS
  • CD40147BM96 vs CD4532BMT
  • CD40147BM96 vs CD4532BMG4
  • CD40147BM96 vs CD4532BM96E4
  • CD40147BM96 vs CD4532BM96
  • CD40147BM96 vs CD4532BM
  • CD40147BM96 vs CD4532BFX
  • CD40147BM96 vs CD4532BEX
  • CD40147BM96 vs CD4532BEG4
  • CD40147BM96 vs CD4532BE
  • CD40147BM96 vs CD4532BE
  • CD40147BM96 vs CD4515BME4
  • CD40147BM96 vs CD4515BM96
  • CD40147BM96 vs CD4515BM
  • CD40147BM96 vs CD4515BF
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time