☰
CD4532BNS
CD4532BNS
Active
Description:  IC 8BIT PRIORITY ENCODER 16SO
Manufacturer:  Texas Instruments
Datasheet:   CD4532BNS Datasheet
History Price: $0.23000
In Stock: 38720
CD4532BNS Specification
Specification
Part No
CD4532BNS
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Priority Encoder
Circuit
1 x 8:3
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SO
CD4532BNS Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4532BNS Compare Parts
  • CD4532BNS vs CD4556BM96
  • CD4532BNS vs CD4556BM
  • CD4532BNS vs CD4556BFX
  • CD4532BNS vs CD4556BF3A
  • CD4532BNS vs CD4556BF
  • CD4532BNS vs CD4556BEX
  • CD4532BNS vs CD4556BE
  • CD4532BNS vs CD4556BE
  • CD4532BNS vs CD4555BPWRG4
  • CD4532BNS vs CD4555BPWR
  • CD4532BNS vs CD4555BPW
  • CD4532BNS vs CD4555BNSR
  • CD4532BNS vs CD4555BMT
  • CD4532BNS vs CD4555BM96
  • CD4532BNS vs CD4555BM
  • CD4532BNS vs CD4555BF3A
  • CD4532BNS vs CD4555BEG4
  • CD4532BNS vs CD4555BE
  • CD4532BNS vs CD4555BE
  • CD4532BNS vs CD4555BD3
  • CD4532BNS vs CD4532BPWR
  • CD4532BNS vs CD4532BPWG4
  • CD4532BNS vs CD4532BPWE4
  • CD4532BNS vs CD4532BPW
  • CD4532BNS vs CD4532BNSR
  • CD4532BNS vs CD4532BMT
  • CD4532BNS vs CD4532BMG4
  • CD4532BNS vs CD4532BM96E4
  • CD4532BNS vs CD4532BM96
  • CD4532BNS vs CD4532BM
  • CD4532BNS vs CD4532BFX
  • CD4532BNS vs CD4532BEX
  • CD4532BNS vs CD4532BEG4
  • CD4532BNS vs CD4532BE
  • CD4532BNS vs CD4532BE
  • CD4532BNS vs CD4515BME4
  • CD4532BNS vs CD4515BM96
  • CD4532BNS vs CD4515BM
  • CD4532BNS vs CD4515BF
  • CD4532BNS vs CD4515BEG4
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller